DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 370 371 372 373 374 375 376 377 378 379 380 381 382 390 400 410 417
Product Name Notes
"Diode Array 1 Pair Common Cathode Schottky 30V 30A Surface Mount 20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
"Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount 20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
650 V, 12A HIGH SURGE SILICON CA
650 V, 20A HIGH SURGE SILICON CA
AUTOMOTIVE 650 V, 16A HIGH SURGE
AUTOMOTIVE 650 V, 20A HIGH SURGE
AUTOMOTIVE 650V 12A HI SURGE SIL
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 25A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 150V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 150V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 15V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 170V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 170V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 170V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 170V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 170V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 170V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 200V 60A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 25V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 25V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 30V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 30V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 30V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 40V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 40V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 40V 3A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-251-3 Short Leads, IPak, TO-251AA
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-218-3, TO-218AC
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TOP-3 Insulated
Diode Array 1 Pair Common Cathode Schottky 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-218-3
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-218-3
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TOP-3 Insulated
Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 60V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Schottky 80V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 80V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 80V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 19A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 10A Through Hole TO-247-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 6A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 8A Through Hole TO-220-3
Diode Array 1 Pair Series Connection Silicon Carbide Schottky 650V 10A Through Hole TO-220-3
Diode Array 2 Independent Schottky 100V 120A Chassis Mount SOT-227-4, miniBLOC
Diode Array 2 Independent Schottky 100V 40A Chassis Mount ISOTOP
Diode Array 2 Independent Schottky 170V 100A Chassis Mount ISOTOP
Diode Array 2 Independent Schottky 45V 120A Chassis Mount ISOTOP
DIODE ARRAY GP 200V 10A ITO220AB
DIODE ARRAY GP 300V 10A ITO220AB
DIODE ARRAY GP 400V 10A ITO220AB
DIODE ARRAY GP 600V 10A ITO220AB
DIODE ARRAY SCHOTT 120V 10A DPAK
DIODE ARRAY SCHOTT 150V 30A SMD5
DIODE ARRAY SIC 650V 10A TO247-3
Diode Schottky 100V 20A Surface Mount D²PAK
Diode Schottky 100V 20A Surface Mount D2PAK
Diode Schottky 100V 20A Through Hole I2PAK
Diode Schottky 100V 20A Through Hole TO-220
Diode Schottky 100V 20A Through Hole TO-220FPAB
Diode Schottky 100V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 100V 2A Surface Mount SMAflat Notch
Diode Schottky 100V 2A Surface Mount SMAflat
Diode Schottky 100V 2A Surface Mount SMB
Diode Schottky 100V 2A Surface Mount SMBflat
Diode Schottky 100V 2A Surface Mount SOD-123F
Diode Schottky 100V 2A Surface Mount SOD128Flat
Diode Schottky 100V 2A Through Hole DO-41
Diode Schottky 100V 30A Surface Mount D²PAK
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 100V 30A Through Hole I2PAK
Diode Schottky 100V 30A Through Hole TO-220
Diode Schottky 100V 30A Through Hole TO-220FPAB
Diode Schottky 100V 3A Surface Mount SMAflat Notch
Diode Schottky 100V 3A Surface Mount SMB
Diode Schottky 100V 3A Surface Mount SMBflat
Diode Schottky 100V 3A Surface Mount SOD128Flat
Diode Schottky 100V 5A Surface Mount DPAK
Diode Schottky 100V 5A Surface Mount SOD128Flat
Diode Schottky 100V 5A Surface Mount TO-277A (SMPC)
Diode Schottky 100V 5A Through Hole TO-251 (IPAK)
Diode Schottky 100V 6A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 100V 6A Surface Mount TO-277A (SMPC)
Diode Schottky 100V 8A Surface Mount D2PAK
Diode Schottky 100V 8A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 100V 8A Through Hole TO-220AC
Diode Schottky 100V 8A Through Hole TO-220FPAC
Diode Schottky 120V 20A Through Hole I2PAK
Diode Schottky 120V 20A Through Hole TO-220
Diode Schottky 120V 20A Through Hole TO-220AB Narrow Leads
Diode Schottky 120V 20A Through Hole TO-220AC
Diode Schottky 120V 20A Through Hole TO-220FPAB
Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 120V 30A Through Hole I2PAK
Diode Schottky 120V 30A Through Hole TO-220
Diode Schottky 120V 30A Through Hole TO-220AB Narrow Leads
Diode Schottky 120V 30A Through Hole TO-220FPAB
Diode Schottky 150V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 150V 2A Surface Mount SMAflat Notch
Diode Schottky 150V 2A Through Hole DO-15
Diode Schottky 150V 3A Surface Mount SMAflat Notch
Diode Schottky 150V 3A Surface Mount SMB
Diode Schottky 150V 3A Surface Mount SMBflat
Diode Schottky 150V 3A Through Hole DO-201AD
Diode Schottky 15V 20A Surface Mount D2PAK
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Diode Schottky 15V 20A Through Hole TO-220AC
Diode Schottky 170V 2A Surface Mount SMAflat Notch
Diode Schottky 170V 2A Surface Mount SMAflat
Diode Schottky 170V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 170V 3A Surface Mount SMAflat Notch
Diode Schottky 170V 3A Surface Mount SMAflat
Diode Schottky 170V 3A Surface Mount SMBflat
Diode Schottky 170V 8A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 200V 10A Surface Mount DPAK
Diode Schottky 200V 2A Surface Mount SMB
Diode Schottky 200V 2A Surface Mount SMBflat
Diode Schottky 200V 4A Surface Mount DPAK
Diode Schottky 200V 4A Surface Mount SMAflat Notch
Diode Schottky 200V 4A Surface Mount SMBflat
Diode Schottky 200V 4A Surface Mount SMC
Diode Schottky 25V 2A Surface Mount SMAflat Notch
Diode Schottky 25V 2A Surface Mount SMB
Diode Schottky 25V 2A Surface Mount SMBflat
Diode Schottky 25V 3A Surface Mount SMC
Diode Schottky 25V 5A Surface Mount DPAK
Diode Schottky 30V 2A Surface Mount SMA
Diode Schottky 30V 2A Surface Mount SMAflat Notch
Diode Schottky 30V 2A Surface Mount SMBflat
Diode Schottky 30V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 30V 3A Surface Mount TO-277A (SMPC)
Diode Schottky 30V 8A Surface Mount DPAK
Diode Schottky 30V 8A Surface Mount PowerFlat™ (3.3x3.3)
Diode Schottky 30V 8A Through Hole I-PAK
Diode Schottky 40V 2A Surface Mount SMAflat Notch
Diode Schottky 40V 2A Surface Mount SMAflat
Diode Schottky 40V 2A Surface Mount SMB
Diode Schottky 40V 2A Surface Mount SMBflat
Diode Schottky 40V 2A Surface Mount SOD-123F
Diode Schottky 40V 3A Surface Mount DPAK
Diode Schottky 40V 3A Surface Mount SMAflat Notch
Diode Schottky 40V 3A Surface Mount SMB
Diode Schottky 40V 3A Surface Mount SMBflat
Diode Schottky 40V 3A Surface Mount SMC
Diode Schottky 40V 3A Surface Mount TO-277A (SMPC)
Diode Schottky 40V 5A Through Hole DO-201AD
Diode Schottky 45V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 45V 30A Surface Mount, Wettable Flank PowerFlat™ (5x6)
Diode Schottky 45V 30A Through Hole TO-220FPAC
Diode Schottky 45V 3A Surface Mount SMAflat
Diode Schottky 45V 50A Surface Mount D²PAK
Diode Schottky 45V 7.5A Surface Mount D²PAK
Diode Schottky 45V 7.5A Surface Mount D2PAK
Diode Schottky 45V 7.5A Through Hole TO-220AC
Diode Schottky 45V 7.5A Through Hole TO-220FPAC
Diode Schottky 60V 20A Surface Mount D²PAK
Diode Schottky 60V 20A Surface Mount D2PAK
Diode Schottky 60V 20A Through Hole I2PAK
Diode Schottky 60V 20A Through Hole TO-220
Diode Schottky 60V 20A Through Hole TO-220AC
Diode Schottky 60V 2A Surface Mount SMA (DO-214AC)
Diode Schottky 60V 2A Surface Mount SMA
Diode Schottky 60V 2A Surface Mount SMAflat Notch
Diode Schottky 60V 2A Surface Mount SMBflat
Diode Schottky 60V 2A Surface Mount SOD-123F
Diode Schottky 60V 2A Through Hole DO-41
Diode Schottky 60V 30A Surface Mount D²PAK
Diode Schottky 60V 30A Surface Mount D2PAK
Diode Schottky 60V 30A Surface Mount PowerFlat™ (5x6)
Diode Schottky 60V 30A Through Hole I2PAK
Diode Schottky 60V 30A Through Hole TO-220
Diode Schottky 60V 30A Through Hole TO-220AC
Diode Schottky 60V 3A Surface Mount SMAflat Notch
Diode Schottky 60V 3A Surface Mount SMB
Diode Schottky 60V 3A Surface Mount SMBflat
Diode Schottky 60V 3A Surface Mount SMC
Diode Schottky 60V 3A Surface Mount SOD128Flat
Diode Schottky 60V 3A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 3A Through Hole DO-15 (DO-204AC)
Diode Schottky 60V 3A Through Hole DO-15
Diode Schottky 60V 3A Through Hole DO-201AD
Diode Schottky 60V 5A Surface Mount SMAflat Notch
Diode Schottky 60V 5A Surface Mount SMB
Diode Schottky 60V 5A Surface Mount SMC
Diode Schottky 60V 5A Surface Mount TO-277A (SMPC)
Diode Schottky 60V 5A Through Hole DO-201AD
Diode Schottky 80V 10A Surface Mount DPAK
DIODE SIC 1.2KV 20A DO247 LL
DIODE SIL CARB 600V 6A TO220AC
DIODE SIL CARB 600V 8A TO220AC
DIODE SIL CARB 650V 10A TO220AC
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D²PAK
Diode Silicon Carbide Schottky 1200V 10A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK HV
Diode Silicon Carbide Schottky 1200V 10A Surface Mount DPAK
Diode Silicon Carbide Schottky 1200V 10A Through Hole DO-247
Diode Silicon Carbide Schottky 1200V 10A Through Hole TO-220AC
Diode Silicon Carbide Schottky 1200V 15A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 1200V 15A Through Hole DO-247
Diode Silicon Carbide Schottky 1200V 15A Through Hole TO-220AC
Diode Silicon Carbide Schottky 600V 10A Surface Mount D²PAK
Diode Silicon Carbide Schottky 600V 10A Through Hole TO-220AC
Diode Silicon Carbide Schottky 600V 12A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 10A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 10A Surface Mount DPAK
Diode Silicon Carbide Schottky 650V 10A Surface Mount PowerFlat™ (8x8) HV
Diode Silicon Carbide Schottky 650V 10A Through Hole I2PAK
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC ins
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-247 Long Leads
Diode Silicon Carbide Schottky 650V 12A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 12A Surface Mount D2PAK HV
Diode Silicon Carbide Schottky 650V 12A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK
Diode Silicon Carbide Schottky 650V 20A Through Hole DO-247
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC ins
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC
Diode Silicon Carbide Schottky 650V Through Hole TO-247-3
RECTIFIER

<< Prev Next >>