650 V, 10 A low VF power Schottky silicon carbide diode
Manufacturer: STMicroelectronics
Win Source Part Number: 898392-STPSC10065D
Series: ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 10A Through Hole TO-220AC
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2
Package: Tube
Mounting: Through Hole
Family Name: STPSC10065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
650 V power Schottky silicon carbide diode Product overview: STPSC10065D from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC10065D can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220AC
DIODE SIL CARB 650V 10A TO220AC
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode
SIC SCHOTTKY DIODE, 650V, 10A, TO-220AC; Product Range:-; Diode Configuration:Single
DIODE SIL CARB 650V 10A TO220AC
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Rectifiers | Diodes | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | STPSC10065D | 898392-STPSC10065D | 280-STPSC10065D | 497-17624-ND | STPSC10065D | STPSC10065D | 38AC2425 | STPSC10065D |
| Product Name | Diodes, Rectifiers - Single - STPSC10065D | Schottky 650 V Diode and Rectifier | Single Diodes | Single Diodes | Schottky Diodes & Rectifiers | Sic Schottky Diode, 650V, 10A, To-220Ac; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Life Cycle Stage | Active | Active | ||||||
| Package | DO 220 | TO-220; TO-220AC | TO-220AC-2 | TO-220AC | TO-220 | |||
| RoHS Compliant | RoHS | RoHS | ||||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | ||||||
| VF | 1.45 volts | 1.45 volts |