Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3
Low Drop Power Schottky Rectifier Product overview: STPS20L60CTN from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L60CTN can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935607-STPS20L60CTN
Features: Diode Array 1 Pair Common Cathode Schottky 60 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STPS20
Categories: Discrete Semiconductor Products
Case / Package: TO-220AB Narrow Leads
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: Not Applicable
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTTKY 60V TO220AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | STPS20L60CTN-ND | 286-STPS20L60CTN | 935607-STPS20L60CTN | STPS20L60CTN |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20L60CTN | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB Narrow Leads | TO-220 |