STMicroelectronics, Inc. Schottky Diodes & Rectifiers STPS2L60ZFY

Description
STMicroelectronics, STPS2L60ZFY
Request a Quote Datasheet
Description
STMicroelectronics, STPS2L60ZFY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1894344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894344
Schottky Diodes & Rectifiers 1894344
STMicroelectronics, STPS2L60ZFY

STMicroelectronics, STPS2L60ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 1893978 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893978
Schottky Diodes & Rectifiers 1893978
STMicroelectronics, STPS2L60ZFY

STMicroelectronics, STPS2L60ZFY

Supplier's Site
Schottky Diodes & Rectifiers - 1894344P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894344P
Schottky Diodes & Rectifiers 1894344P
STMicroelectronics, STPS2L60ZFY

STMicroelectronics, STPS2L60ZFY

Supplier's Site
Automotive Schottky 60 V 2 A Diode and Rectifier - 280-STPS2L60ZFY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 60 V 2 A Diode and Rectifier
280-STPS2L60ZFY
Automotive Schottky 60 V 2 A Diode and Rectifier 280-STPS2L60ZFY
Automotive 60 V, 2 A SOD123Flat Low Drop Power Schottky Rectifier Product overview: STPS2L60ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60ZFY can be used for catalog matching and distributor lookup.

Automotive 60 V, 2 A SOD123Flat Low Drop Power Schottky Rectifier Product overview: STPS2L60ZFY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 60 V, 2 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 60 V, 2 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60ZFY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS2L60ZFY - 898365-STPS2L60ZFY - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS2L60ZFY
898365-STPS2L60ZFY
Diodes, Rectifiers - Single - STPS2L60ZFY 898365-STPS2L60ZFY
Manufacturer: STMicroelectronics Win Source Part Number: 898365-STPS2L60ZFY Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount SOD-123F Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: STPS2L60 Categories: Discrete Semiconductor Products Case / Package: SOD-123F ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-17156-6, 497-17156-2, 497-17156-1

Manufacturer: STMicroelectronics
Win Source Part Number: 898365-STPS2L60ZFY
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SOD-123F
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS2L60
Categories: Discrete Semiconductor Products
Case / Package: SOD-123F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-17156-6, 497-17156-2, 497-17156-1

Buy Now Datasheet
Single Diodes - 497-17156-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17156-6-ND
Single Diodes 497-17156-6-ND
Diode Schottky 60V 2A Surface Mount SOD-123F

Diode Schottky 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17156-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17156-2-ND
Single Diodes 497-17156-2-ND
Diode Schottky 60V 2A Surface Mount SOD-123F

Diode Schottky 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 497-17156-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-17156-1-ND
Single Diodes 497-17156-1-ND
Diode Schottky 60V 2A Surface Mount SOD-123F

Diode Schottky 60V 2A Surface Mount SOD-123F

Buy Now Datasheet
Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 13AC0795 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
13AC0795
Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 13AC0795
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:750mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS2L60ZFY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS2L60ZFY
Discrete Semiconductor Products - Diodes - Rectifiers STPS2L60ZFY
DIODE SCHOTTKY 60V 2A SOD123F

DIODE SCHOTTKY 60V 2A SOD123F

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS2L60ZFY
Schottky Diodes & Rectifiers STPS2L60ZFY
Schottky Diodes & Rectifiers Automotive low drop power Schottky rectifier

Schottky Diodes & Rectifiers Automotive low drop power Schottky rectifier

Buy Now Datasheet
Single Diodes - STPS2L60ZFY - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS2L60ZFY
Single Diodes STPS2L60ZFY
DIODE SCHOTTKY 60V 2A SOD123F

DIODE SCHOTTKY 60V 2A SOD123F

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1894344 1894344P 280-STPS2L60ZFY 898365-STPS2L60ZFY 497-17156-6-ND 13AC0795 STPS2L60ZFY STPS2L60ZFY STPS2L60ZFY
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Automotive Schottky 60 V 2 A Diode and Rectifier Diodes, Rectifiers - Single - STPS2L60ZFY Single Diodes Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod123flat SOD-123; SOD-123 SOD-123; SOD-123F SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123 SOD-123; SOD-123F
RoHS Compliant RoHS RoHS RoHS
Tj -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data