DigiKey Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| DDR3, 2G, 128M X 16, 1.5V, 96-BA | |
| DDR3 | |
| DDR3L 1GB X16 FBGA 7.5X13(X1.0) | |
| DDR3L 1GB X16 FBGA 8X13(X1.0) 16 | |
| DDR3L 4GB X16 FBGA 7.5X13(X1) 16 | |
| DDR3L 4GB X16 FBGA 7.5X13(X1) 18 | |
| DDR3L 4GB X8 FBGA 7.5X10.5(X1.0) | |
| DDR4, 16GB, 1G X 16, 1.2V, 96-BA | |
| DDR4, 8GB, 1G X 8, 1.2V, 78-BALL | |
| DDR4 | |
| IC DRAM 128MBIT LVTTL 54FBGA | |
| IC DRAM 128MBIT LVTTL 54TSOP II | |
| IC DRAM 128MBIT LVTTL 86TSOP II | |
| IC DRAM 128MBIT LVTTL 86TSOP | |
| IC DRAM 128MBIT LVTTL 90FBGA | |
| IC DRAM 16GBIT PAR 96FBGA | |
| IC DRAM 16GBIT PARALLEL 96FBGA | |
| IC DRAM 1GBIT PARALLEL 78FBGA | |
| IC DRAM 1GBIT PARALLEL 96FBGA | |
| IC DRAM 1GBIT SSTL 60FBGA | |
| IC DRAM 1GBIT SSTL 84FBGA | |
| IC DRAM 256MBIT LVCMOS 54FBGA | |
| IC DRAM 256MBIT LVTTL 54FBGA | |
| IC DRAM 256MBIT LVTTL 54TFBGA | |
| IC DRAM 256MBIT LVTTL 54TSOP II | |
| IC DRAM 256MBIT LVTTL 54TSOPII | |
| IC DRAM 256MBIT SSTL 66TSOPII | |
| IC DRAM 2GBIT LVSTL 200FBGA | |
| IC DRAM 2GBIT PARALLEL 134FBGA | |
| IC DRAM 2GBIT PARALLEL 78FBGA | |
| IC DRAM 2GBIT PARALLEL 96FBGA | |
| IC DRAM 2GBIT SSTL 18 84TFBGA | |
| IC DRAM 2GBIT SSTL 84FBGA | |
| IC DRAM 32GBIT LVSTLE 200FBGA | |
| IC DRAM 4GBIT LVSTL 200FBGA | |
| IC DRAM 4GBIT PAR 96FBGA | |
| IC DRAM 4GBIT POD 78FBGA | |
| IC DRAM 4GBIT POD 96FBGA | |
| IC DRAM 512MBIT PAR 96FBGA | |
| IC DRAM 512MBIT PARALLEL 90FBGA | |
| IC DRAM 512MBIT SSTL 66TSOPII | |
| IC DRAM 512MBIT SSTL 84FBGA | |
| IC DRAM 64MBIT LVTTL 54FBGA | |
| IC DRAM 64MBIT LVTTL 54TSOPII | |
| IC DRAM 64MBIT LVTTL 86TSOPII | |
| IC DRAM 8GBIT LVSTL 200FBGA | |
| IC DRAM 8GBIT PARALLEL 78FBGA | |
| IC DRAM 8GBIT PARALLEL 96FBGA | |
| IC DRAM 8GBIT POD 78FBGA | |
| IC DRAM 8GBIT POD 96FBGA | |
| LPDDR4 2GB X16 2400MHZ CL16 10X1 | |
| LPDDR4 2GB X16 3200MHZ CL22 10X1 | |
| LPDDR4 4GB X32 2400MHZ CL16 10X1 | |
| LPDDR4 4GB X32 3200MHZ CL22 10X1 | |
| LPDDR4(1.1V), 4GB (X32), 1600MHZ | |
| LPDDR4X(0.6V), 16GB (X16), 2133M | |
| LPDDR4X(0.6V), 4GB (X32), 1600MH | |
| LPDDRX, 16GB, 1G X 16, 0.6V, 200 | |
| SDR, 512MB, 16M X 32, 3.3V, 54-B | |
| SDRAM - DDR Memory IC 1Gb (128M x 8) Parallel 166MHz 700ps 66-TSOP II | |
| SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13) | |
| SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200MHz 700ps 66-TSOP II | |
| SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II | |
| SDRAM - DDR2 Memory IC 1Gb (128M x 8) Parallel 400MHz 400ps 60-FBGA (8x10) | |
| SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 450ps 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 533MHz 84-FBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 256Mb (16M x 16) Parallel 400MHz 400ps 84-TFBGA (8x12.5) | |
| SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-FBGA (10.5x13.5) | |
| SDRAM - DDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 84-TFBGA (8x12.5) | |
| SDRAM - DDR3 Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13) | |
| SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 933MHz 20ns 96-FBGA (8x13) | |
| SDRAM - DDR3 Memory IC 2Gb (128M x 16) 1.066GHz 20ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 1.066GHz 20ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3 Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13) | |
| SDRAM - DDR3 Memory IC 4Gb (256M x 16) 1.066GHz 20ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (13.5x9) | |
| SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (8x13) | |
| SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 1Gb (128M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) 800MHz 20ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-BGA (13x9) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (8x13) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 800MHz 20ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13) | |
| SDRAM - DDR3L Memory IC 2Gb (128M x 16) Parallel 933MHz 20ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (7.5x10.5) | |
| SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 800MHz 20ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (7.5x10.5) | |
| SDRAM - DDR3L Memory IC 2Gb (256M x 8) Parallel 933MHz 20ns 78-FBGA (8x10.5) | |
| SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (9x13) | |
| SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (13.5x9) | |
| SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13.5) | |
| SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 800MHz 13.75ns 78-FBGA (9x13.2) | |
| SDRAM - DDR3L Memory IC 8Gb (1G x 8) Parallel 933MHz 20ns 78-FBGA (9x10.5) | |
| SDRAM - DDR4 Memory IC 8Gb (1G x 8) Parallel 1.333GHz 18ns 78-FBGA (7.5x12) | |
| SDRAM - Mobile LPDDR Memory IC 256Mb (16M x 16) Parallel 166MHz 60-FBGA (8x9) | |
| SDRAM - Mobile LPDDR Memory IC 512Mb (16M x 32) Parallel 200MHz 5ns 90-FBGA (8x13) | |
| SDRAM - Mobile LPDDR2 Memory IC 2Gb (128M x 16) Parallel 400MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 400MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR2 Memory IC 4Gb (128M x 32) Parallel 533MHz 134-FBGA (10x11.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 2Gb (128M x 16) LVSTL 1.6GHz 3.5ns 200-FBGA (10x14.5) | |
| SDRAM - Mobile LPDDR4 Memory IC 4Gb (128M x 32) LVSTL 1.6GHz 3.5ns 200-FBGA (10x14.5) | |
| SDRAM - Mobile SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.5ns 54-FBGA (8x8) | |
| SDRAM - Mobile SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 5.4ns 90-FBGA (8x13) | |
| SDRAM - Mobile SDRAM Memory IC 512Mb (16M x 32) Parallel 166MHz 5.4ns 90-FBGA (8x13) | |
| SDRAM Memory IC 128Mb (4M x 32) LVTTL 166MHz 5.4ns 86-TSOP II | |
| SDRAM Memory IC 128Mb (4M x 32) Parallel 166MHz 86-TSOP II | |
| SDRAM Memory IC 128Mb (8M x 16) Parallel 166MHz 54-TSOP II | |
| SDRAM Memory IC 128Mb (8M x 16) Parallel 200MHz 4.5ns 54-TSOP II | |
| SDRAM Memory IC 16Mb (1M x 16) Parallel 143MHz 5.4ns 50-TSOP II | |
| SDRAM Memory IC 16Mb (1M x 16) Parallel 166MHz 5.4ns 50-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) LVTTL 143MHz 5.4ns 54-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) LVTTL 166MHz 5ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mb (16M x 16) LVTTL 166MHz 5ns 54-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5.4ns 54-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 54-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TFBGA (8x8) | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 166MHz 5ns 54-TSOP II | |
| SDRAM Memory IC 256Mb (16M x 16) Parallel 200MHz 4.5ns 54-TSOP II | |
| SDRAM Memory IC 512Mb (16M x 32) Parallel 133MHz 17ns 86-TSOP II | |
| SDRAM Memory IC 64Mb (2M x 32) Parallel 166MHz 86-TSOP II | |
| SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 54-TSOP II |
| Next >> |