DigiKey Datasheets for Infrared Thermometers

Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more

Product Name Notes
12:1 INFRARED THERMOMETER
DIGITAL INFRARED VIDEO THERMOMET
DIGITAL TEMPERATURE GAUGE, -50 C
Handheld -4 ~ 1022°F (-20 ~ 550°C) Infrared Thermometer LCD, Dual C°/F° Auto Off, Backlight, Hold, Laser
Handheld -40 ~ 380°C Infrared Thermometer LCD C°
Handheld 93.2 ~ 109.4°F (34 ~ 43°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Memory
Handheld, Gun -20°C ~ 400°C Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold, Laser Sight
Handheld, Gun -22 ~ 1022°F (-30 ~ 550°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold, Laser
Handheld, Gun -22 ~ 1202°F (-30 ~ 650°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Min/Max/Dif/Ave
Handheld, Gun -22 ~ 1202°F (-30 ~ 650°C) Infrared Thermometer LCD C°/F° Laser Sight, Min/Max/Ave
Handheld, Gun -22 ~ 752°F (-30 ~ 400°C) Infrared Thermometer LCD, Dual C°/F° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave
Handheld, Gun -22 ~ 932°F (-30 ~ 500°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Max
Handheld, Gun -22 ~ 932°F (-30 ~ 500°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Min/Max/Dif/Ave
Handheld, Gun -22 ~ 932°F (-30 ~ 500°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight
Handheld, Gun -25 ~ 1100°F (-32 ~ 600°C) Infrared Thermometer LCD C°/F° Alarm, Backlight, Hold, Laser Sight, Memory, Min/Max/Dif/Ave
Handheld, Gun -25 ~ 1400°F (-32 ~ 760°C) Infrared Thermometer LCD C°/F° Alarm, Backlight, Hold, Laser Sight, Memory, Min/Max/Dif/Ave
Handheld, Gun -25 ~ 1600°F (-30 ~ 900°C) Infrared Thermometer LCD, Bar Graph C°/F° Alarm, Backlight, Close Focus, Laser Sight, Memory, Min/Max/Dif/Ave, Photos
Handheld, Gun -25 ~ 1600°F (-30 ~ 900°C) Infrared Thermometer LCD, Bar Graph C°/F° Alarm, Backlight, Laser Sight, Memory, Min/Max/Dif/Ave, Photos
Handheld, Gun -25 ~ 999°F (-32 ~ 535°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Laser Sight, Max
Handheld, Gun -25.6°F ~ 1112°F (-32°C ~ 600°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight , Laser
Handheld, Gun -26 ~ 1922°F (-32 ~ 1050°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max/Ave
Handheld, Gun -30°C ~ 600°C Infrared Thermometer LCD C°/F° Backlight, Data Logging, (Internal Memory), Hold, Min/Max/Dif, Record
Handheld, Gun -4 ~ 752°F (-20 ~ 400°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold
Handheld, Gun -4 ~ 932°F (-20 ~ 500°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold
Handheld, Gun -40 ~ 1202°F (-40 ~ 650°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Laser Sight, Min/Max/Dif/Ave
Handheld, Gun -58 ~ 1200°F (-50 ~ 650°C) Infrared Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max
Handheld, Gun -58 ~ 2822°F (-50 ~ 1550°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max/Ave
Handheld, Gun -58°F ~ 1832°F (-50°C ~ 1000°C) Infrared Thermometer LCD, Dual C°/F° Alarm, Backlight, Hold, Laser Sight
Handheld, Gun 0 ~ 750°F (-18 ~ 400°C) Infrared Thermometer LCD C°/F° Backlight, Hold
Handheld, Gun 14 ~ 482°F (-10 ~ 250°C) Infrared Thermometer LCD, Triple C°/F° Auto Off, Memory
Handheld, Gun 59 ~ 104°F (15 ~ 40°C) Infrared Thermometer LCD C°/F°
Handheld, Gun 89.6°F ~ 108.5°F (32°C ~ 42.5°C) Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold
Handheld, Gun 89.6°F ~ 108.5°F (32°C ~ 42.5°C) Infrared Thermometer LCD C°/F° Backlight, Hold, Memory
Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Backlight, Hold, Laser Sight, Min/Max
Handheld, Gun Infrared Thermometer LCD C°/F° Alarm, Auto Off, Min/Max/Dif/Ave
Handheld, Gun Infrared Thermometer LCD C°/F° Auto Off, Backlight, Hold, Min/Max
INFRARED SENSOR, 0 C TO 500 C,
INFRARED THERMOMETER WITH FIXED
INFRARED THERMOMETER WITH RELATI
INFRARED THERMOMETER WITH USB IN
INFRARED THERMOMETER, -50 C TO 1
INFRARED THERMOMETER, -50 C TO 7
INFRARED THERMOMETER, 1-CH, 0 C,
INFRARED THERMOMETER, ESSENTIAL,
INFRARED THERMOMETER, HANDHELD,
INFRARED THERMOMETER, HIGH PERFO
INFRARED THERMOMETER, TYPE K, -6
NON-CONTACT BODY INFRARED THERMO
Pocket -22 ~ 932°F (-30 ~ 500°C) Infrared Thermometer LCD C°/F° Auto Off, Flashlight, Hold
Pocket -7 ~ 248°F (-22 ~ 120°C) Thermometer LCD C°/F° Auto Off, Close Focus, Hold, Min/Max
THERMAL IMAGING CAMERA, HANDHELD
THERMO HANDHELD -58-1112F TYP-K
THERMO HANDHELD GUN -13-1202F
THERMO HANDHELD GUN -4-1202F
THERMO HANDHELD GUN -4-752F
THERMO HANDHELD GUN FLIR SPOT
THERMO HANDHELD GUN MINI IR
THERMO HANDHELD GUN W/ HIGH TEMP
WEB-BASED TEMPERATURE MONITOR, 1