Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Low Drop Power Schottky Rectifier Product overview: STPS20L45CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L45CG can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 804685-STPS20L45CG
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 150°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete (End Of Life)
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 45V
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 10A
Current - Reverse Leakage at Vr: 200μA at 45V
Part Number Series: STPS20
DIODE ARR SCHOTT 45V 10A D2PAK
DIODE ARRAY SCHOTTKY 45V D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 497-2752-5-ND | 286-STPS20L45CG | 804685-STPS20L45CG | STPS20L45CG | STPS20L45CG |
| Product Name | Diode Arrays | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS20L45CG | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Arrangement | Common Catode | Common Catode | |||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Rail/Tube | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | ||||
| IO | 10 amps |