Manufacturer: STMicroelectronics
Win Source Part Number: 031509-STPS20L45CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 10A
Current - Reverse Leakage @ Vr: 200μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 45V V(RRM), Silicon, TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
45 V, 20 A dual Low Drop Power Schottky Rectifier Product overview: STPS20L45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L45CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V D2PAK
Schottky Diodes & Rectifiers 2X10 Amp 45 Volt
DIODE ARR SCHOTT 45V 10A D2PAK
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 031509-STPS20L45CG-TR | STPS20L45CG-TR | 497-6579-6-ND | 286-STPS20L45CG-TR | 57P1671 | STPS20L45CG-TR | STPS20L45CG-TR | STPS20L45CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS20L45CG-TR | Diode Arrays | Dual Schottky 45 V 20 A Diode and Rectifier | Rectifier Stmicroelectronics | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | Schottky | ||||||
| Life Cycle Stage | Active | Active | Active | |||||
| VF | 0.5500 volts | 0.5500 volts | 0.5500 volts | |||||
| VR | 45 volts | 45 volts | ||||||
| IR | 0.2000 mA | 0.2000 mA |