Power Schottky Rectifier Product overview: STPS20SM100SFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS20SM100SFP can be used for catalog matching and distributor lookup.
Diode Schottky 100V 20A Through Hole TO-220FPAB
Manufacturer: STMicroelectronics
Win Source Part Number: 212377-STPS20SM100SF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A
Current - Reverse Leakage @ Vr: 30μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VF20100SG-E3/4W; STPS20M100SFP; STPS20M100ST;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
DIODE SCHOTT 100V 20A TO220FPAB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS20SM100SFP | 497-12639-5-ND | 212377-STPS20SM100SFP | STPS20SM100SFP |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - STPS20SM100SFP | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220FPAB | TO-220 | |
| RoHS Compliant | RoHS | |||
| IO | 20 amps |