STMicroelectronics, Inc. Single Diodes STPS30120DJF-TR

Description
Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-10101-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10101-6-ND
Single Diodes 497-10101-6-ND
Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-10101-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10101-2-ND
Single Diodes 497-10101-2-ND
Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-10101-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10101-1-ND
Single Diodes 497-10101-1-ND
Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 120V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Singapore, Singapore
Schottky 120V 30A Diode and Rectifier
280-STPS30120DJF-TR
Schottky 120V 30A Diode and Rectifier 280-STPS30120DJF-TR
Rectifier Diode Schottky 120V 30A 8-Pin Power Flat EP T/R Product overview: STPS30120DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30120DJF-TR can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 120V 30A 8-Pin Power Flat EP T/R Product overview: STPS30120DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30120DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS30120DJF-TR - 849172-STPS30120DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30120DJF-TR
849172-STPS30120DJF-TR
Diodes, Rectifiers - Single - STPS30120DJF-TR 849172-STPS30120DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 849172-STPS30120DJF- TR Features: Diode 120 V Package: Reel - TR Family Name: STPS30120 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: STPS30120DJFTR, 497-10101-1, 497-10101-2, 497-10101-6

Manufacturer: STMicroelectronics
Win Source Part Number: 849172-STPS30120DJF-TR
Features: Diode 120 V
Package: Reel - TR
Family Name: STPS30120
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPS30120DJFTR, 497-10101-1, 497-10101-2, 497-10101-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30120DJF-TR
Schottky Diodes & Rectifiers STPS30120DJF-TR
Schottky Diodes & Rectifiers Low drop power Schottky rectifier

Schottky Diodes & Rectifiers Low drop power Schottky rectifier

Buy Now Datasheet
Rectifier Stmicroelectronics - 55R6993 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
55R6993
Rectifier Stmicroelectronics 55R6993
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Single Diodes - STPS30120DJF-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS30120DJF-TR
Single Diodes STPS30120DJF-TR
DIODE SCHOTTKY 120V 30A PWRFLAT

DIODE SCHOTTKY 120V 30A PWRFLAT

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30120DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30120DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30120DJF-TR
DIODE SCHOTTKY 120V 30A PWRFLAT

DIODE SCHOTTKY 120V 30A PWRFLAT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-10101-6-ND 280-STPS30120DJF-TR 849172-STPS30120DJF-TR STPS30120DJF-TR 55R6993 STPS30120DJF-TR STPS30120DJF-TR
Product Name Single Diodes Schottky 120V 30A Diode and Rectifier Diodes, Rectifiers - Single - STPS30120DJF-TR Schottky Diodes & Rectifiers Rectifier Stmicroelectronics Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sod523; Diode Configuration Nexperia - 39K0675 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details