High Voltage Power Schottky Rectifier Product overview: STPS30170CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30170CFP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 054293-STPS30170CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 920mV @ 15A
Current - Reverse Leakage @ Vr: 20μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 170V 15A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOT 170V 15A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STPS30170CFP | 054293-STPS30170CFP | 497-4824-5-ND | STPS30170CFP |
| Product Name | Schottky Diode and Rectifier | Diodes, Rectifiers - Arrays - STPS30170CFP | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220FP | TO-220; TO-220-3 Full Pack | TO-220 |
| RoHS Compliant | RoHS | |||
| IO | 15 amps | |||
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |