DigiKey Datasheets for Cable Glands
Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes. They are available in plastic and metal configurations.
Cable Glands: Learn more
| Product Name | Notes |
|---|---|
| "Cable Feedthrough 0.40"" ~ 0.54"" (10.2mm ~ 13.7mm) Zinc 1/2"" NPT Silver" | |
| "Cable Feedthrough 0.52"" ~ 0.73"" (13.2mm ~ 18.5mm) Zinc 3/4"" NPT Silver" | |
| "Cable Feedthrough 0.70"" ~ 0.97"" (17.8mm ~ 24.6mm) Zinc 1"" NPT Silver" | |
| "Cable Feedthrough 0.94"" ~ 1.25"" (23.9mm ~ 31.7mm) Stainless Steel 1 1/4"" NPT Silver" | |
| "Cable Feedthrough 0.94"" ~ 1.25"" (23.9mm ~ 31.7mm) Zinc 1 1/4"" NPT Silver" | |
| "Cable Gland 0.12"" ~ 0.24"" (3.0mm ~ 6.0mm) Polyamide M12x1.5 Gray" | |
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide M12x1.5 Gray" | |
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Polyamide PG7 Gray" | |
| "Cable Gland 0.12"" ~ 0.26"" (3.0mm ~ 6.5mm) Stainless Steel PG7 Silver" | |
| "Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Polyamide M12x1.5 Gray" | |
| "Cable Gland 0.16"" ~ 0.24"" (4.0mm ~ 6.0mm) Polyamide PG7 Gray" | |
| "Cable Gland 0.16"" ~ 0.26"" (4.0mm ~ 6.5mm) Metal PG11 Silver" | |
| "Cable Gland 0.16"" ~ 0.31"" (4.0mm ~ 8.0mm) Polyamide PG9 Gray" | |
| "Cable Gland 0.20"" ~ 0.28"" (5.0mm ~ 7.0mm) Plastic PG7 Gray" | |
| "Cable Gland 0.20"" ~ 0.31"" (5.0mm ~ 8.0mm) PG11" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide M16x1.5 Gray" | |
| "Cable Gland 0.20"" ~ 0.39"" (5.0mm ~ 10.0mm) Polyamide PG11 Gray" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Brass PG9 Silver" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide M12x1.5 Gray" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide M16x1.5 Gray" | |
| "Cable Gland 0.24"" ~ 0.31"" (6.0mm ~ 8.0mm) Polyamide PG9 Gray" | |
| "Cable Gland 0.24"" ~ 0.47"" (6.0mm ~ 12.0mm) Polyamide PG13.5 Gray" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Metal PG11 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Metal PG13.5 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Metal PG16 Silver" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) PG11" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) PG16" | |
| "Cable Gland 0.26"" ~ 0.37"" (6.5mm ~ 9.5mm) Thermoplastic PG16" | |
| "Cable Gland 0.26"" ~ 0.47"" (6.5mm ~ 12.0mm) PG11" | |
| "Cable Gland 0.26"" ~ 0.63"" (6.5mm ~ 16.0mm) PG16" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) PG13.5" | |
| "Cable Gland 0.27"" ~ 0.41"" (6.9mm ~ 10.4mm) PG16" | |
| "Cable Gland 0.28"" ~ 0.41"" (7.0mm ~ 10.5mm) Metal PG11 and PG13.5 Silver" | |
| "Cable Gland 0.28"" ~ 0.41"" (7.0mm ~ 10.5mm) Metal PG11 Silver" | |
| "Cable Gland 0.28"" ~ 0.41"" (7.0mm ~ 10.5mm) Metal PG21 Silver" | |
| "Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) PG11" | |
| "Cable Gland 0.28"" ~ 0.47"" (7.0mm ~ 12.0mm) Thermoplastic PG11 Black" | |
| "Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Brass PG11 Silver" | |
| "Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide M20x1.5 Gray" | |
| "Cable Gland 0.31"" ~ 0.39"" (8.0mm ~ 10.0mm) Polyamide PG11 Gray" | |
| "Cable Gland 0.31"" ~ 0.51"" (8.0mm ~ 13.0mm) Polyamide M20x1.5 Gray" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Metal PG13.5 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Metal PG16 Silver" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) PG13.5" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) PG16" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) PG21" | |
| "Cable Gland 0.35"" ~ 0.51"" (9.0mm ~ 13.0mm) Thermoplastic PG16" | |
| "Cable Gland 0.35"" ~ 0.79"" (9.0mm ~ 20.0mm) PG21" | |
| "Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Brass PG13.5 Silver" | |
| "Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) PG11" | |
| "Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide M20x1.5 Gray" | |
| "Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Polyamide PG13 Gray" | |
| "Cable Gland 0.39"" ~ 0.47"" (10.0mm ~ 12.0mm) Thermoplastic PG11 Black" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide (PA), Nylon M20 Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide M20x1.5 Gray" | |
| "Cable Gland 0.39"" ~ 0.55"" (10.0mm ~ 14.0mm) Polyamide PG16 Gray" | |
| "Cable Gland 0.43"" ~ 0.67"" (11.0mm ~ 17.0mm) Polyamide M25x1.5 Gray" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Metal PG21 Silver" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) PG16" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) PG21" | |
| "Cable Gland 0.45"" ~ 0.61"" (11.5mm ~ 15.5mm) Thermoplastic PG16" | |
| "Cable Gland 0.47"" (12.0mm) Metal PG11 Silver" | |
| "Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Brass PG16 Silver" | |
| "Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide M20x1.5 Gray" | |
| "Cable Gland 0.47"" ~ 0.55"" (12.0mm ~ 14.0mm) Polyamide PG16 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) PG21" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide M25x1.5 Gray" | |
| "Cable Gland 0.51"" ~ 0.71"" (13.0mm ~ 18.0mm) Polyamide PG21 Gray" | |
| "Cable Gland 0.55"" (14.0mm) Metal PG13.5 Silver" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Metal PG21 Silver" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Metal PG29 Silver" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) PG21" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide M25x1.5 Gray" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Polyamide PG21 Gray" | |
| "Cable Gland 0.55"" ~ 0.71"" (14.0mm ~ 18.0mm) Thermoplastic PG21" | |
| "Cable Gland 0.59"" ~ 0.67"" (15.0mm ~ 17.0mm) Brass PG21 Silver" | |
| "Cable Gland 0.59"" ~ 0.83"" (15.0mm ~ 21.0mm) Polyamide M32x1.5 Gray" | |
| "Cable Gland 0.67"" ~ 0.81"" (17.0mm ~ 20.5mm) Metal PG29 Silver" | |
| "Cable Gland 0.67"" ~ 0.81"" (17.0mm ~ 20.5mm) Thermoplastic PG21" | |
| "Cable Gland 0.67"" ~ 0.83"" (17.0mm ~ 21.0mm) Metal PG29 Silver" | |
| "Cable Gland 0.67"" ~ 1.10"" (17.0mm ~ 28.0mm) PG29" | |
| "Cable Gland 0.71"" ~ 0.94"" (18.0mm ~ 24.0mm) Polyamide M32x1.5 Gray" | |
| "Cable Gland 0.71"" ~ 0.94"" (18.0mm ~ 24.0mm) Polyamide PG29 Gray" | |
| "Cable Gland 0.71"" ~ 0.98"" (18.0mm ~ 25.0mm) Polyamide PG29 Gray" | |
| "Cable Gland 0.75"" ~ 1.10"" (19.0mm ~ 28.0mm) Polyamide M40x1.5 Gray" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) Metal PG29 Silver" | |
| "Cable Gland 0.79"" ~ 0.98"" (20.0mm ~ 25.0mm) PG29" | |
| "Cable Gland 0.83"" (21.0mm) Metal PG21 Silver" | |
| "Cable Gland 0.91"" ~ 1.34"" (23.0mm ~ 34.0mm) PG36" | |
| "Cable Gland 0.94"" ~ 1.02"" (24.0mm ~ 26.0mm) Brass PG29 Silver" | |
| "Cable Gland 0.94"" ~ 1.10"" (24.0mm ~ 28.0mm) Metal PG36 Silver" | |
| "Cable Gland 0.94"" ~ 1.10"" (24.0mm ~ 28.0mm) PG29" | |
| "Cable Gland 1.06"" ~ 1.26"" (27.0mm ~ 32.0mm) Metal PG36 Silver" | |
| "Cable Gland 1.14"" ~ 1.34"" (29.0mm ~ 34.0mm) Metal PG36 Silver" | |
| "Cable Gland 1.14"" ~ 1.57"" (29.0mm ~ 40.0mm) PG42" | |
| "Cable Gland 1.18"" (30.0mm) Metal PG29 Silver" | |
| "Cable Gland 1.26"" ~ 1.42"" (32.0mm ~ 36.1mm) PG36" | |
| "Cable Gland 1.89"" ~ 2.17"" (48.0mm ~ 55.0mm) Brass, Nickel Plated M75x1.5 Silver" | |
| "Cable Gland 2.09"" ~ 2.36"" (53.0mm ~ 60.0mm) Brass, Nickel Plated M72x2 Silver" | |
| "Cable Gland 2.09"" ~ 2.36"" (53.0mm ~ 60.0mm) Brass, Nickel Plated M75x1.5 Silver" | |
| "Cable Gland 2.09"" ~ 2.36"" (53.0mm ~ 60.0mm) Brass, Nickel Plated M80x2 Silver" | |
| "Cable Gland 2.28"" ~ 2.52"" (57.9mm ~ 64.0mm) Brass, Nickel Plated M85x2 Silver" | |
| "Cable Gland 2.48"" ~ 2.72"" (63.0mm ~ 69.0mm) Brass, Nickel Plated M90x2 Silver" | |
| "Cable Gland 2.68"" ~ 2.95"" (68.0mm ~ 75.0mm) Brass, Nickel Plated M100x3 Silver" | |
| "Cable Grip - 45° 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Aluminum 3/4"" NPT Silver" | |
| "Cable Grip - 45° 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 3/4"" NPT Silver" | |
| "Cable Grip - 45° 0.49"" ~ 0.56"" (12.4mm ~ 14.3mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 45° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip - 45° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Silver" | |
| "Cable Grip - 45° 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 45° 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Aluminum 3/4"" NPT Silver" | |
| "Cable Grip - 45° 0.75"" ~ 0.87"" (19.0mm ~ 22.1mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 45° 0.88"" ~ 1.00"" (22.2mm ~ 25.4mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 45° Iron, Zinc, Steel Plated 1"" NPT Silver" | |
| "Cable Grip - 90° 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.13"" ~ 0.19"" (3.2mm ~ 4.8mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.13"" ~ 0.19"" (3.2mm ~ 4.8mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip - 90° 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip - 90° 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip - 90° 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip - 90° 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 3/4"" NPT Silver" | |
| "Cable Grip - 90° 0.44"" ~ 0.56"" (11.1mm ~ 14.2mm) Aluminum 1"" NPT Silver" | |
| "Cable Grip - 90° 0.44"" ~ 0.56"" (11.1mm ~ 14.2mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Silver" | |
| "Cable Grip - 90° 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip - 90° 0.62"" ~ 0.75"" (15.7mm ~ 19.0mm) Aluminum 3/4"" NPT Gray" | |
| "Cable Grip - 90° 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 90° 0.75"" ~ 0.88"" (19.1mm ~ 22.2mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip - 90° 0.75"" ~ 0.88"" (19.1mm ~ 22.2mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 90° 0.88"" ~ 1.00"" (22.2mm ~ 25.4mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip - 90° 1.00"" ~ 1.12"" (25.4mm ~ 28.6mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip - 90° 1.12"" ~ 1.25"" (28.6mm ~ 31.7mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip - 90° 1.44"" ~ 1.56"" (36.5mm ~ 39.7mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip - 90° 1.56"" ~ 1.68"" (39.6mm ~ 42.7mm) Aluminum 2"" NPT Silver" | |
| "Cable Grip - 90° 1.68"" ~ 1.81"" (42.7mm ~ 46.0mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip - 90° 1.75"" ~ 1.87"" (44.5mm ~ 47.5mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip - 90° Iron, Zinc, Steel Plated 1 1/2"" NPT Silver" | |
| "Cable Grip - 90° Iron, Zinc, Steel Plated 2"" NPT Silver" | |
| "Cable Grip - 90° Iron, Zinc, Steel Plated 3/8"" NPT Silver" | |
| "Cable Grip - 90° Steel 1/2"" NPT Gray" | |
| "Cable Grip 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.06"" ~ 0.12"" (1.5mm ~ 3.2mm) Stainless Steel 1/2"" NPT Gray" | |
| "Cable Grip 0.06"" ~ 0.25"" (1.6mm ~ 6.4mm) Nylon 1/2"" NPT Black" | |
| "Cable Grip 0.08"" ~ 0.14"" (2.0mm ~ 3.5mm) Nylon 1/4"" NPT Gray" | |
| "Cable Grip 0.12"" ~ 0.19"" (3.0mm ~ 4.8mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.13"" ~ 0.19"" (3.2mm ~ 4.8mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.13"" ~ 0.19"" (3.2mm ~ 4.8mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip 0.14"" ~ 0.20"" (3.5mm ~ 5.0mm) Nylon 1/4"" NPT Gray" | |
| "Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Aluminum 3/8"" NPT Silver" | |
| "Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Polybutylene Terephthalate (PBT) 1/2"" NPT Gray" | |
| "Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Stainless Steel 1/2"" NPT Gray" | |
| "Cable Grip 0.19"" ~ 0.25"" (4.7mm ~ 6.3mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Grip 0.20"" ~ 0.27"" (5.1mm ~ 6.7mm) Nylon 1/4"" NPT Gray" | |
| "Cable Grip 0.22"" ~ 0.32"" (5.6mm ~ 8.1mm) Zinc, Steel Plated 1/2"" NPT Gray" | |
| "Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Aluminum 3/8"" NPT Gray" | |
| "Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip 0.25"" ~ 0.31"" (6.3mm ~ 7.9mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Grip 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip 0.25"" ~ 0.38"" (6.3mm ~ 9.5mm) Aluminum 3/8"" NPT Gray" | |
| "Cable Grip 0.30"" ~ 0.43"" (7.6mm ~ 10.9mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.30"" ~ 0.43"" (7.6mm ~ 10.9mm) Zinc, Steel Plated 1/2"" NPT Gray" | |
| "Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Aluminum 3/8"" NPT Gray" | |
| "Cable Grip 0.31"" ~ 0.38"" (7.9mm ~ 9.5mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Aluminum 3/8"" NPT Gray" | |
| "Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Nylon 3/8"" NPT Gray" | |
| "Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Grip 0.38"" ~ 0.44"" (9.5mm ~ 11.1mm) Stainless Steel 3/4"" NPT Silver" | |
| "Cable Grip 0.38"" ~ 0.50"" (9.5mm ~ 12.7mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip 0.40"" ~ 0.54"" (10.2mm ~ 13.7mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.44"" ~ 0.50"" (11.2mm ~ 12.7mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Grip 0.44"" ~ 0.56"" (11.1mm ~ 14.2mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip 0.44"" ~ 0.56"" (11.1mm ~ 14.2mm) Aluminum 2"" NPT Silver" | |
| "Cable Grip 0.44"" ~ 0.56"" (11.2mm ~ 14.2mm) Stainless Steel 3/4"" NPT Silver" | |
| "Cable Grip 0.50"" ~ 0.56"" (12.7mm ~ 14.2mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Aluminum 3/4"" NPT Gray" | |
| "Cable Grip 0.50"" ~ 0.63"" (12.7mm ~ 15.9mm) Stainless Steel 3/4"" NPT Silver" | |
| "Cable Grip 0.52"" ~ 0.73"" (13.2mm ~ 18.5mm) Nylon 3/4"" NPT Gray" | |
| "Cable Grip 0.56"" ~ 0.62"" (14.2mm ~ 15.7mm) Nylon 1/2"" NPT Gray" | |
| "Cable Grip 0.56"" ~ 0.63"" (14.2mm ~ 15.9mm) Stainless Steel 1/2"" NPT Silver" | |
| "Cable Grip 0.56"" ~ 0.69"" (14.2mm ~ 17.5mm) Aluminum 2"" NPT Silver" | |
| "Cable Grip 0.62"" ~ 0.75"" (15.7mm ~ 19.0mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip 0.62"" ~ 0.75"" (15.7mm ~ 19.0mm) Aluminum 1/2"" NPT Gray" | |
| "Cable Grip 0.62"" ~ 0.75"" (15.7mm ~ 19.0mm) Aluminum 3/4"" NPT Gray" | |
| "Cable Grip 0.63"" ~ 0.75"" (16.0mm ~ 19.0mm) Stainless Steel 3/4"" NPT Silver" | |
| "Cable Grip 0.69"" ~ 0.81"" (17.5mm ~ 20.6mm) Stainless Steel 3/4"" NPT Silver" | |
| "Cable Grip 0.70"" ~ 0.97"" (17.8mm ~ 24.6mm) Nylon 1"" NPT Gray" | |
| "Cable Grip 0.70"" ~ 0.97"" (17.8mm ~ 24.6mm) Stainless Steel 1"" NPT Gray" | |
| "Cable Grip 0.75"" ~ 0.87"" (19.0mm ~ 22.1mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip 0.75"" ~ 0.87"" (19.0mm ~ 22.1mm) Aluminum 3/4"" NPT Gray" | |
| "Cable Grip 0.75"" ~ 0.87"" (19.0mm ~ 22.1mm) Stainless Steel 1"" NPT Silver" | |
| "Cable Grip 0.87"" ~ 1.00"" (22.1mm ~ 25.4mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip 0.87"" ~ 1.00"" (22.1mm ~ 25.4mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip 0.87"" ~ 1.00"" (22.1mm ~ 25.4mm) Stainless Steel 1"" NPT Silver" | |
| "Cable Grip 0.88"" ~ 1.00"" (22.2mm ~ 25.4mm) Aluminum 1 1/2"" NPT Gray" | |
| "Cable Grip 0.94"" ~ 1.26"" (24.0mm ~ 32.0mm) Nylon 1 1/4"" NPT Gray" | |
| "CABLE GRIP 1 1/4"" NPT" | |
| "CABLE GRIP 1"" NPT" | |
| "Cable Grip 1.00"" ~ 1.12"" (25.4mm ~ 28.6mm) Aluminum 1 1/2"" NPT Gray" | |
| "Cable Grip 1.00"" ~ 1.12"" (25.4mm ~ 28.6mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip 1.00"" ~ 1.12"" (25.4mm ~ 28.6mm) Aluminum 1"" NPT Gray" | |
| "Cable Grip 1.12"" ~ 1.25"" (28.6mm ~ 31.7mm) Aluminum 1 1/2"" NPT Gray" | |
| "Cable Grip 1.12"" ~ 1.25"" (28.6mm ~ 31.7mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip 1.13"" ~ 1.37"" (28.7mm ~ 34.8mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip 1.18"" ~ 1.50"" (30.0mm ~ 38.0mm) Nylon 1 1/2"" NPT Gray" | |
| "Cable Grip 1.25"" ~ 1.37"" (31.7mm ~ 34.9mm) Aluminum 1 1/2"" NPT Gray" | |
| "Cable Grip 1.25"" ~ 1.37"" (31.7mm ~ 34.9mm) Aluminum 1 1/4"" NPT Gray" | |
| "Cable Grip 1.31"" ~ 1.44"" (33.3mm ~ 36.5mm) Aluminum 1 1/2"" NPT Gray" | |
| "Cable Grip 1.40"" ~ 1.75"" (35.6mm ~ 44.5mm) Zinc, Steel Plated 2"" NPT Gray" | |
| "Cable Grip 1.44"" ~ 1.56"" (36.5mm ~ 39.7mm) Aluminum 1 1/2"" NPT Silver" | |
| "Cable Grip 1.44"" ~ 1.56"" (36.5mm ~ 39.7mm) Aluminum 2"" NPT" | |
| "Cable Grip 1.56"" ~ 1.68"" (39.6mm ~ 42.7mm) Aluminum 1 1/2"" NPT Gray" | |
| "Cable Grip 1.56"" ~ 1.69"" (39.6mm ~ 42.9mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip 1.62"" ~ 2.00"" (41.1mm ~ 50.8mm) Nylon 2 1/2"" NPT Gray" | |
| "Cable Grip 1.68"" ~ 1.81"" (42.7mm ~ 46.0mm) Aluminum 2 1/2"" NPT Gray" | |
| "Cable Grip 1.68"" ~ 1.81"" (42.7mm ~ 46.0mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 1.69"" ~ 1.81"" (42.9mm ~ 46.0mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip 1.75"" ~ 1.87"" (44.5mm ~ 47.5mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip 1.81"" ~ 1.94"" (46.0mm ~ 49.2mm) Aluminum 2 1/2"" NPT Gray" | |
| "Cable Grip 1.81"" ~ 1.94"" (46.0mm ~ 49.2mm) Aluminum 2"" NPT Gray" | |
| "Cable Grip 1.81"" ~ 1.94"" (46.0mm ~ 49.2mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 1.94"" ~ 2.06"" (49.2mm ~ 52.4mm) Aluminum 2 1/2"" NPT Gray" | |
| "Cable Grip 1.94"" ~ 2.06"" (49.2mm ~ 52.4mm) Aluminum 2"" NPT" | |
| "Cable Grip 1.94"" ~ 2.06"" (49.2mm ~ 52.4mm) Aluminum 3"" NPT Gray" | |
| "CABLE GRIP 1/2"" NPT" | |
| "CABLE GRIP 11.1-14.27MM 1"" NPT" | |
| "CABLE GRIP 11.1-14.28MM 1"" NPT" | |
| "CABLE GRIP 12.7-16MM 1"" NPT" | |
| "CABLE GRIP 16-19.05MM 1"" NPT" | |
| "CABLE GRIP 17.45-20.57MM 1"" NPT" | |
| "CABLE GRIP 2"" NPT S STEEL" | |
| "Cable Grip 2.00"" ~ 2.45"" (50.8mm ~ 62.2mm) Zinc, Steel Plated 2 1/2"" NPT Gray" | |
| "Cable Grip 2.06"" ~ 2.19"" (52.4mm ~ 55.6mm) Aluminum 2 1/2"" NPT Gray" | |
| "Cable Grip 2.06"" ~ 2.19"" (52.4mm ~ 55.6mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 2.19"" ~ 2.31"" (55.6mm ~ 58.7mm) Aluminum 2 1/2"" NPT Gray" | |
| "Cable Grip 2.19"" ~ 2.31"" (55.6mm ~ 58.7mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 2.31"" ~ 2.44"" (58.7mm ~ 62.0mm) Aluminum 2 1/2"" NPT Gray" | |
| "Cable Grip 2.31"" ~ 2.44"" (58.7mm ~ 62.0mm) Aluminum 2"" NPT Silver" | |
| "Cable Grip 2.31"" ~ 2.44"" (58.7mm ~ 62.0mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 2.44"" ~ 2.63"" (61.9mm ~ 66.7mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 2.63"" ~ 2.81"" (66.7mm ~ 71.4mm) Aluminum 3"" NPT Gray" | |
| "Cable Grip 2.81"" ~ 3.00"" (71.4mm ~ 76.2mm) Aluminum 3"" NPT Gray" | |
| "CABLE GRIP 20.57-23.88MM 1"" NPT" | |
| "CABLE GRIP 25.4-27.94MM 1"" NPT" | |
| "CABLE GRIP 28.58-31.75MM 1"" NPT" | |
| "Cable Grip 3.00"" ~ 3.25"" (76.2mm ~ 82.5mm) Aluminum 3"" NPT Gray" | |
| "CABLE GRIP 33.33-36.5MM 2"" NPT" | |
| "CABLE GRIP 4.75-6.35MM 1/2"" NPT" | |
| "CABLE GRIP 52.38-55.55MM 2"" NPT" | |
| "CABLE GRIP 55.55-58.73MM 2"" NPT" | |
| "CABLE GRIP 6.35-9.53MM 1/2"" NPT" | |
| "CABLE GRIP 6.35-9.53MM 3/4"" NPT" | |
| "CABLE GRIP 7.87-9.65MM 1/2"" NPT" | |
| "CABLE GRIP 9.53-12.7MM 1/2"" NPT" | |
| "CABLE GRIP 9.53-12.7MM 3/4"" NPT" | |
| "Cable Grip Iron, Zinc, Steel Plated 1 1/2"" NPT Silver" | |
| "Cable Grip Iron, Zinc, Steel Plated 3/8"" NPT Silver" | |
| "CABLE GRIP RA 1 1/4"" NPT" | |
| "CABLE GRIP RA 1"" NPT" | |
| "Cable Grip Steel 1/2"" NPT Gray" | |
| "Cable Grip Steel 3/4"" NPT Gray" | |
| "CABLE GRP 14.22-17.53MM 3/4"" NPT" | |
| "CABLE GRP 19.05-22.23MM 1/2"" NPT" | |
| "WADI CABLE GLAND PIPE THREAD 1""" | |
| "WADI CABLE GLAND PIPE THREAD 2""" | |
| "WADI CABLE GLAND PIPE THREAD 3""" | |
| "WADI CABLE GLAND PIPE THREAD 4""-" | |
| 1-1/4 INCH STRAIN RELIEF CONN | |
| 2524 WITH INSULATED HUB | |
| A2L/20S/M20-WM | |
| A2L/25/M25-WM | |
| A2L/32/M32-WM | |
| A2L/40/M40-WM | |
| A2L/50S/M50-WM | |
| A2LC/16/M16-M20F-WM | |
| A2LC/16/M16-NPT1/2F- WM | |
| A2LC/20/M20-M20F-WM | |
| A2LC/40/M40-M40F-WM | |
| A2LC/50/M50-M50F-WM | |
| A2LCS/16/M16-M20F-WM | |
| A2LCS/20/M20-M20F-WM | |
| A2LCS/20S/M20-M20F-W M | |
| A2LCS/20S/M20-NPT1/2 F | |
| A2LCS/25/M25-M25F-WM | |
| A2LCS/25/M25-NPT3/4F -WM | |
| A2LCS/32/M32-M32F-WM | |
| A2LCS/32/M32-NPT1F-W M | |
| A2LCS/40/M40-NPT1-1/ 4F | |
| A2LCS/50/M50-M50F-WM | |
| A2LS/16/M16-WM | |
| A2LS/20/M20-WM | |
| A2LS/32/M32-WM | |
| A2LS/50/M50-WM | |
| CABLE GLAND 10-13MM PG16 S STEEL | |
| CABLE GLAND 11-16MM M25 S STEEL | |
| CABLE GLAND 12-17.6MM M20 BRASS | |
| CABLE GLAND 14-18.01MM PG21 | |
| CABLE GLAND 14-21MM M32 S STEEL | |
| CABLE GLAND 15-20MM M32 BRASS | |
| CABLE GLAND 19-27MM M40 S STEEL | |
| CABLE GLAND 20-25MM PG29 S STEEL | |
| CABLE GLAND 22-28MM M40 BRASS | |
| CABLE GLAND 22-32MM PG36 S STEEL | |
| CABLE GLAND 24-35MM M50 S STEEL | |
| CABLE GLAND 25-32MM PG36 BRASS | |
| CABLE GLAND 28-36MM M50 BRASS | |
| CABLE GLAND 3-6.5MM PG7 S STEEL | |
| CABLE GLAND 3-6MM M12 BRASS | |
| CABLE GLAND 3-6MM M12 S STEEL | |
| CABLE GLAND 3-6MM PG7 BRASS | |
| CABLE GLAND 3-7MM M25 POLYAMIDE | |
| CABLE GLAND 32-38MM PG42 BRASS | |
| CABLE GLAND 32-38MM PG42 S STEEL | |
| CABLE GLAND 37-44MM PG48 S STEEL | |
| CABLE GLAND 38-48MM M63 S STEEL | |
| CABLE GLAND 4-8MM M16 BRASS | |
| CABLE GLAND 4-8MM M16 S STEEL | |
| CABLE GLAND 4-8MM PG9 BRASS | |
| CABLE GLAND 4-8MM PG9 S STEEL | |
| CABLE GLAND 5-10MM M16 BRASS | |
| CABLE GLAND 5-9MM M16 S STEEL | |
| CABLE GLAND 6-10MM PG11 BRASS | |
| CABLE GLAND 6-10MM PG11 S STEEL | |
| CABLE GLAND 8-12MM M20 BRASS | |
| CABLE GLAND 8-12MM PG13.5 BRASS | |
| CABLE GLAND 8-14MM M25 BRASS | |
| CABLE GLAND 8-14MM PG16 BRASS | |
| CABLE GLAND 9-13MM M20 S STEEL | |
| CABLE GLAND 9.4-12.5MM M20 BRASS | |
| Cable Gland Brass PG36 | |
| Cable Gland Brass PG42 | |
| CABLE GLAND M25 BRASS | |
| Cable Gland PG11 | |
| Cable Gland PG13.5 | |
| Cable Gland PG16 | |
| Cable Gland PG21 | |
| Cable Gland PG29 | |
| Cable Gland PG36 | |
| Cable Gland PG42 | |
| Cable Gland Thermoplastic PG11 | |
| Cable Gland Thermoplastic PG13.5 Gray | |
| Cable Gland Thermoplastic PG16 Gray | |
| Cable Gland Thermoplastic PG21 Gray | |
| Cable Gland Thermoplastic PG29 Gray | |
| Cable Gland Thermoplastic PG36 Gray | |
| CABLE GLND 13-18.01MM PG21 BRASS | |
| CABLE GLND 18.01-25MM PG29 BRASS | |
| CABLE GLND 23.2-30.5MM M32 BRASS | |
| CABLE GLND 6-12MM PG13.5 S STEEL | |
| Cable Grip Yellow | |
| CABLE GRP 19.05-22.23MM 1 1/2NPT | |
| CABLE GRP 19.05-22.23MM 1 1/4NPT | |
| DURAPLATED CONNECTOR | |
| E1W/25/M25-WM | |
| E1W/50/M50-WM | |
| E1W/50S/M50-WM | |
| E1WS/16/M16-WM | |
| E1WS/25/M25-WM | |
| HEMC 1 M32 FOR 70MM JAW CRIMP-2 | |
| HEMC 1 M32 FOR 95MM JAW CRIMP-2 | |
| HEMC 1/2 M20 FOR 12MM JAW CRIMP- | |
| HEMC 1/2 M20 FOR 16MM JAW CRIMP- | |
| HEMC 1/2 M20 FOR 25MM JAW CRIMP- | |
| HEMC 1/2 M20 FOR 35MM JAW CRIMP- | |
| HEMC 3/4 M25 FOR 35MM JAW CRIMP- | |
| HEMC 3/4 M25 FOR 50MM JAW CRIMP- | |
| HEMC 3/4 M25 FOR 70MM JAW CRIMP- | |
| HEMC 3/8 M16 FOR 12MM JAW CRIMP- | |
| HEMC 3/8 M16 FOR 5MM JAW CRIMP-2 | |
| KDSW M32 BS O NI 1 G32 | |
| MI FITTING- N-WTRTIGHT-2 1/2 IN | |
| MI FITTING- WTRTIGHT- 1 IN | |
| MI FITTING- WTRTIGHT- 1/2 PO | |
| MI WTRTHT 1-1/4IN 1.375-1.625 1. | |
| MI WTRTHT FTG 1-1/2 IN 1.750-1.9 | |
| MI WTRTHT FTG 1-1/2 IN 1.937-2.1 | |
| MI WTRTHT FTG 1-1/4 IN 1.375-1.6 | |
| MI WTRTHT FTG 1-1/4 IN 1.625-1.8 | |
| MI WTRTHT FTG 2 IN 2.350-2.565 2 | |
| MI WTRTHT FTG 2-1/2 IN 2.535-2.7 | |
| MI WTRTHT FTG 2-1/2 IN 2.735-2.9 | |
| MI WTRTHT FTG 2-1/2 IN 2.970-3.1 | |
| MI WTRTHT FTG 2IN 2.350-2.565 2. | |
| MI WTRTHT FTG HUB 1/2 IN .562-.6 | |
| MI WTRTHT FTG HUB 1/2 IN .625-.7 | |
| MI WTRTHT FTG HUB 2 IN 2.000-2.1 | |
| MI WTRTHT FTG HUB 2 IN 2.156-2.3 | |
| MI WTRTHT FTG HUB 2 IN 2.535-2.7 | |
| MI WTRTHT FTG HUB 3/4 IN .880-1. | |
| MI WTRTHT FTG HUB 3/4IN 1.055-1. | |
| MI90DEG WTRTHTFTG 1/2IN 1.055-1. | |
| MI90DEG WTRTHTFTG 1/2IN I .875-. | |
| Position Terminal Block | |
| TWISTING SLEEVE CLOSED M12 | |
| TWISTING SLEEVE CLOSED M16 | |
| TWISTING SLEEVE CLOSED M20 | |
| TWISTING SLEEVE CLOSED M25 | |
| TWISTING SLEEVE CLOSED PG 11 | |
| TWISTING SLEEVE CLOSED PG 13 | |
| TWISTING SLEEVE CLOSED PG 16 | |
| TWISTING SLEEVE CLOSED PG 21 | |
| TWISTING SLEEVE CLOSED PG 9 | |
| TWISTING SLEEVE WITH HOLE M12 | |
| TWISTING SLEEVE WITH HOLE M16 | |
| TWISTING SLEEVE WITH HOLE M20 | |
| TWISTING SLEEVE WITH HOLE M25 | |
| TWISTING SLEEVE WITH HOLE PG 11 | |
| TWISTING SLEEVE WITH HOLE PG 13 | |
| TWISTING SLEEVE WITH HOLE PG 16 | |
| TWISTING SLEEVE WITH HOLE PG 21 | |
| TWISTING SLEEVE WITH HOLE PG 9 | |
| VENT CG,BRASS,PG11,3-7,8 | |
| VENT CG,BRASS,PG11,5-9,8 | |
| VENT CG,BRASS,PG13.5,5-9, 9 | |
| VENT CG,BRASS,PG13.5,6-11 ,9 | |
| VENT CG,BRASS,PG7,4-7,8 | |
| VENT CG,BRASS,PG9,2-6,8 | |
| VENT CG,BRASS,PG9,4-7,8 | |
| VENT CG,PA6,NPT3/8,4-8,15 ,SGR,L | |
| VENT CG,PA6,PG11,4-8,8,BL K | |
| VENT CG,PA6,PG11,4-8,8,LG R | |
| VENT CG,PA6,PG11,4-8,8,SG R | |
| VENT CG,PA6,PG13.5,6-12,9 ,BLK | |
| VENT CG,PA6,PG13.5,6-12,9 ,LGR | |
| VENT CG,PA6,PG13.5,6-12,9 ,SGR | |
| VENT CG,PA6,PG9,4-8,8,BLK | |
| VENT CG,PA6,PG9,4-8,8,LGR | |
| VENT CG,PA6,PG9,4-8,8,SGR | |
| VG 21 HQ MS68 9-13 | |
| VG 29-SS 68 KB 18-25 | |
| VG M25-MS54 ZR 8.5-18 | |
| VG PG21-MS54 ZR 10-19 | |
| VGM40/1-SS68 20-32 BG | |
| W T STRAIN REL DURAPLATED | |
| WADI CABLE GLAND M10X1,5 - NICKE | |
| WADI CABLE GLAND M6X1,0 - NICKEL | |
| WADI CABLE GLAND M8X1,25 - NICKE | |
| WADI CABLE GLAND METRIC - NICKEL | |
| WADI CABLE GLAND METRIC - STAINL | |
| WADI CABLE GLAND PG - NICKEL PLA | |
| WADI CABLE GLAND PIPE THREAD 1/2 | |
| WADI CABLE GLAND PIPE THREAD 2 1 |
| Next >> |