Manufacturer: STMicroelectronics
Win Source Part Number: 093703-STPS20S100CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 10A
Current - Reverse Leakage @ Vr: 3.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
100 V, 2 x 10A Low Leakage Power schottky Rectifier Product overview: STPS20S100CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20S100CT can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
DIODE ARR SCHOTT 100V 10A TO220
DIODE ARRAY SCHOTTKY 100V TO220
SCHOTTKY RECTIFIER, 100V, 20A, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:940mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers 100V 20A Power Schottky 0.71V Vf
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 093703-STPS20S100CT | 286-STPS20S100CT | 497-12300-ND | STPS20S100CT | STPS20S100CT | 45AC7661 | STPS20S100CT |
| Product Name | Diodes, Rectifiers - Arrays - STPS20S100CT | Schottky 100 V 10A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Rectifier, 100V, 20A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.9400 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0035 mA | 0.0035 mA |