170 V, 20 A dual Power Schottky Rectifier Product overview: STPS20170CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170 V, 20 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20170CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 170V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 170V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 031505-STPS20170CG-T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10A
Current - Reverse Leakage @ Vr: 15μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20170CG
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRS15150CT C0G; MBRS20H150CTRNG; MBR20150DC_T0_00001;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
SCHOTTKY RECT, DUAL, 20A, 170V, TO-263; Repetitive Reverse Voltage Vrrm Max:170V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:990mV; Forward RoHS Compliant: Yes
DIODE ARR SCHOTT 170V 10A D2PAK
Schottky Diodes & Rectifiers RECTIFIER
DIODE ARRAY SCHOTTKY 170V D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | 286-STPS20170CG-TR | 497-4761-6-ND | 031505-STPS20170CG-TR | 04AJ4709 | STPS20170CG-TR | STPS20170CG-TR | STPS20170CG-TR |
| Product Name | Dual Schottky 170 V 20 A Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS20170CG-TR | Schottky Rect, Dual, 20A, 170V, To-263; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | TO-263 | D2PAK | D2PAK; D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps | ||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | 175 C (347 F) | ||||
| Arrangement | Common Catode | Common Catode |