600 V power Schottky silicon-carbide diode Product overview: STPSC2006CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPSC2006CW can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261941-STPSC2006CW
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Silicon Carbide Schottky
Current - Reverse Leakage @ Vr: 150μA @ 600V
Operating Temperature - Junction: -40°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPSC2006CW
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 1.7V @ 10A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): SCS120AE2; TRS24N65D; CSD20060D;
Introduction Date: March 18, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 600V 10A Through Hole TO-247-3
RECTIFIER, SIC SCHOTTKY, 600V, 20A, TO-247-3; Product Range:600V Series; Diode Configuration:Dual Common Cathode; Repetitive Peak Reverse Voltage:600V; Average Forward Current:20A; Total Capacitive Charge:12nC; No. of Pins:3 Pin RoHS Compliant: Yes
DIODE ARR SIC SCHOT 600V TO247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 286-STPSC2006CW | 1261941-STPSC2006CW | 497-11364-5-ND | 47T9398 | STPSC2006CW |
| Product Name | Schottky 600 V Diode and Rectifier | Diodes, Rectifiers - Arrays - STPSC2006CW | Diode Arrays | Rectifier, Sic Schottky, 600V, 20A, To-247-3; Product Range Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-247; TO-247-3 | TO-247 | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 10 amps | ||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Diode Type | Schottky; Silicon Carbide Schottky |