Manufacturer: STMicroelectronics
Win Source Part Number: 802621-STPS40150CG-T
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: D2PAK
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 920mV at 20A
Current - Reverse Leakage at Vr: 8μA at 150V
Part Number Series: STPS401
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 150V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
150 V, 40 A dual High Voltage Power Schottky Rectifier Product overview: STPS40150CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40150CG-TR can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 150V D2PAK
DIODE ARRAY SCHOTTKY 150V D2PAK
Schottky Diodes & Rectifiers 2x20 Amp 150 Volt
DIODE ARR SCHOTT 150V 20A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 802621-STPS40150CG-TR | 497-3754-6-ND | 286-STPS40150CG-TR | 761-STPS40150CG-TR | STPS40150CG-TR | 57P1771 | STPS40150CG-TR | STPS40150CG-TR |
| Product Name | Diodes, Rectifiers - Arrays - STPS40150CG-TR | Diode Arrays | Dual Schottky 150 V 40 A Diode and Rectifier | DIODE ARRAY SCHOTTKY 150V D2PAK | Diode Arrays | Rectifier Stmicroelectronics | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky; Schottky | Schottky | |||||
| VF | 0.9200 volts | 0.9200 volts | 0.9200 volts | 0.9200 volts | ||||
| VR | 150 volts | 150 volts | 150 volts | |||||
| IR | 0.0080 mA | 0.0080 mA | 0.0080 mA | |||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |