STMicroelectronics, Inc. Dual Schottky 120 V 40 A Diode and Rectifier STPS40120CT

Description
120 V, 40 A dual Power Schottky Rectifier Product overview: STPS40120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
120 V, 40 A dual Power Schottky Rectifier Product overview: STPS40120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 120 V 40 A Diode and Rectifier
286-STPS40120CT
Dual Schottky 120 V 40 A Diode and Rectifier 286-STPS40120CT
120 V, 40 A dual Power Schottky Rectifier Product overview: STPS40120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CT can be used for catalog matching and distributor lookup.

120 V, 40 A dual Power Schottky Rectifier Product overview: STPS40120CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 120 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 120 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS40120CT can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-STPS40120CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS40120CT - 037748-STPS40120CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS40120CT
037748-STPS40120CT
Diodes, Rectifiers - Arrays - STPS40120CT 037748-STPS40120CT
Manufacturer: STMicroelectronics Win Source Part Number: 037748-STPS40120CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 120V Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A Current - Reverse Leakage @ Vr: 25μA @ 120V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 037748-STPS40120CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 900mV @ 20A
Current - Reverse Leakage @ Vr: 25μA @ 120V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 120V TO220 - 761-STPS40120CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 120V TO220
761-STPS40120CT
DIODE ARRAY SCHOTTKY 120V TO220 761-STPS40120CT
DIODE ARRAY SCHOTTKY 120V TO220

DIODE ARRAY SCHOTTKY 120V TO220

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS40120CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS40120CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS40120CT
DIODE ARR SCHOTT 120V 20A TO220

DIODE ARR SCHOTT 120V 20A TO220

Supplier's Site
Diode Arrays - STPS40120CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS40120CT
Diode Arrays STPS40120CT
DIODE ARRAY SCHOTTKY 120V TO220

DIODE ARRAY SCHOTTKY 120V TO220

Supplier's Site Datasheet
Bridge Rectifier - 32255553 - Radwell International
Willingboro, NJ, United States
Bridge Rectifier
32255553
Bridge Rectifier 32255553
SCHOTTKY RECTIFIER, 120V, 40A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SCHOTTKY RECTIFIER, 120V, 40A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS40120CT
Schottky Diodes & Rectifiers STPS40120CT
Schottky Diodes & Rectifiers POWER SCHOTTKY REC

Schottky Diodes & Rectifiers POWER SCHOTTKY REC

Buy Now Datasheet
Schottky Rectifier Array, 40A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P1769 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Array, 40A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
57P1769
Schottky Rectifier Array, 40A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics 57P1769
SCHOTTKY RECTIFIER ARRAY, 40A, TO-220AB; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Forward Voltage Max:1V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER ARRAY, 40A, TO-220AB; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Forward Voltage Max:1V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Diode Arrays Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes Diode Arrays
Product Number 286-STPS40120CT 497-STPS40120CT-ND 037748-STPS40120CT 761-STPS40120CT STPS40120CT STPS40120CT 32255553 STPS40120CT 57P1769
Product Name Dual Schottky 120 V 40 A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - STPS40120CT DIODE ARRAY SCHOTTKY 120V TO220 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Bridge Rectifier Schottky Diodes & Rectifiers Schottky Rectifier Array, 40A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220AB TO-220; TO-220-3 TO-220 TO-220; TO-220-3 TO-220-3 TO-220AB
RoHS Compliant RoHS RoHS RoHS
IO 20 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F) -65 to 175 C (-85 to 347 F)
Arrangement Common Catode Common Catode Common Catode
Unlock Full Specs
to access all available technical data