DigiKey Datasheets for Soldering Irons, Stations, and Accessories

Soldering irons, stations and accessories bond two or more metallic surfaces together with a low melting alloy solder such as tin/lead or Sn/Cu/Ni/Ge alloys, which is melted, wets the surface and resolidifies forming a soldered joint.
Soldering Irons, Stations, and Accessories: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
"ATTACHMENT, HEAT SHRINK, 1"" WIDE"
"ATTACHMENT, HEAT SHRINK, 1-1/4"""
"ATTACHMENT, HEAT SHRINK, 7/8"" WI"
"PLATO DSLDRNG TIP - 3/16"" PACE"
"PLATO SOLDERING TIP - 1/4"""
"PLATO SOLDERING TIP - 3/16"" PACE"
"PLATO SOLDERING TIP - 3/8"""
"PLATO SOLDERING TIP - 5/16"""
"PLATO SOLDERING TIPS - 5/8"""
"SLDR SPONGE 3.20""X2.1"" PK OF 10"
"Solder Sponge For Use With 2.36"" L x 2.36"" W (60.0mm x 60.0mm)"
"SPONGE 3.2"" X 2.1"" SC 50PK"
"TAPER TIP 14 GAUGE X 1-1/4"" RIGI"
"TAPER TIP 20 GAUGE X 1-1/4"" RIGI"
"TIP POWER HEAD 1/8"" 600F FOR GT"
"TIP POWER HEAD 3/16"" 700F FOR G"
10-PIECE HOT AIR REWORK SOLDERIN
100 X 100 CRUCIBLE
110V - HEATING ELEMENT FOR AOYUE
2702A+ ALL IN ONE DIGITAL HOT AI
2703A+ ALL IN ONE DIGITAL HOT AI
328 SOLDERING WORKING PLATFORM F
38MM FLEX ARM KIT SCREW FIX
38MM S/S FLEX ARM KIT CLAMP FIX
398 POWER SOURCE PLATFORM FOR BO
469 EDUCTIONAL SOLDERING KIT
474A++ DIGITAL DESOLDERING STAT
50 X 50 CRUCIBLE
60 WATT SOLDERING STATION
6110 CUTTING TIP CARDED A
700 5CC RECEIVER HEAD ASSEMBLY,
701A++ ALL DIGITAL DUAL FUNCTION
738H 5 IN 1 DIGITAL HOT AIR REWO
74_Z-0-0-209
74_Z-0-0-210
ADAPTER 1/8 INCH TIP
ADAPTER 5MM DIAMETER X 8MM PITC
ADAPTER 8.4 (4MM DIAMETER X .7M
ADAPTER
ADAPTOR FOR DIRECT DUCTING TO BV
ADAPTOR TO CONNECT OMNI-FLEX ARM
ADJUSTABLE CIRCUIT BOARD HOLDER
AIR CYLINDER ASSY.
AIR STOPPER 5CC LUBED 1000/PK
AKFE11 ADAPTER KIT FUMEX
ALUMINUM TIP CASE FOR CVC/STTC/S
AOYUE 388 2PACK OF MAGENTIC BOAR
AOYUE 388 SPARE ARMS
AOYUE 469 KIT W/ ACC
AOYUE 738H PROFESSIONAL WORKSTAT
AOYUE WORK PLATFORM WITH SMOKE A
ASSY, FOOT SWITCH
ATTACHMENT, HEAT SHRINK
AUXILIARY ARM FOR ELECTRONICS
BLACK NOZZLE, ESD, 225X100 MM
BRASS PAD, 18 GRAMS, 10 PACK
BULB SOLDER-OFF
BUSH/KNOB/SCREW PCSA, ESD SAFE
BUSHING,BACK HOLDER,FM-2024
CAP, PROTECTIVE (FITS UT-100 ONL
CAP, PROTECTIVE (FITS UT-200, UT
CAP, PROTECTIVE (STANDARD)
CARBON FILTER FOR SOLDER SMOKE A
CARTRIDGE REMOVAL PAD, BRANDED
CERAMIC COATED CRUCIBLE
CLAMP,BENCH,3IN.TUBE ,FA-430/HJ31
CLEANING DRILL, HEAVY DUTY
CONNECTION KIT 32-80MM X 1.5M
CUT TIP F 8200/D550 GUNS
DESOLDER CHAMBER BRUSH 1=25
DESOLDER SOLDR STA 60W 2 CH 110V
DESOLDER TIP CLEANER
DIAPHRAGM VALVE REPAIR F/H KIT,
DIVERTER ATTACHMENT FOR 35463
DROSS INHIBITOR POWDERED 5744 5
DROSS TRAY
DUAL TEMP-CONTROL SOLDER STATION
ERSA 80 S /115 80
ERSA I-CON TRACE
ERSA I-TOOL NANO /16,5V
ERSA INDEPENDENT 130 PROFI SET
ERSA INDEPENDENT 75 PROFI SET
ERSA RDS80 /115
F7 PRE-FILTER FOR MG130 1=5 PCS
F7 PRE-FILTER FOR MG140 1=2 PCS
FILTER CARBON FOR 35463
FILTER FR-41XX/300/301 8XX 10PK
FILTER FUME ABSORBER
FILTER PIPE ASSY, PACK OF 10
FILTER RPLC ION GUN PK OF 3
FILTER,5PK,493/FA-40 0
FILTER,CARBON ODOR,FA-430
FILTER,CERAMIC,10PK, 472D
FILTER,CERAMIC,10PK, FM-206/C1492
FILTER,PRE,10PK,FA-4 30/HJ3100
FILTERS CARBON
FLEXIBLE EXHAUST ARM 5'
FLEXIBLE,ADJUSTABLE ARM 1000MM C
FLEXIBLE,ADJUSTABLE ARM 1500MM C
FLIP-TOP SYS FOR SOLO OR DUO
FLX HSE 50MM(PER METER) SOLO/DUO
FULLY ADJUSTABLE PCB CLAMP HOLDE
Gun 100W, 140W 120V
Gun 20W 100V
GUN TIP FOR 8200 2/BG
GUN TIP FOR D550
GUN TIP HEX NUT FOR 8200
GUN TIP W/ACORN NUT FOR D550
H13 REPLACEMENT FILTER FOR MG100
H13 REPLACEMENT FILTER FOR MG130
H13 REPLACEMENT FILTER FOR MG140
Handpiece 120V
Handpiece
HEAT-SET INSERT FOR SOLDERING IR
HEATER 1/8 23W 120V
HEATER 23W LONG CHISEL TIP
HEATER 45W FOR THREAD-IN TIPS
HEATER 45W FOR THREAD-ON TIPS
HEATER 45W LONG CHISEL TIP
HEATER 50W FOR THREAD-ON TIPS
HEATER BULK 45W FOR THREAD
HEATER FOR THREAD-ON TIPS 33W
HEATER LONG CHISEL TIP 33W
HEATER LONG CHISEL TIP BULK
HEATER,851
HEATER,ASSY,W/HEATER PROTECTION
HEATING CORE REPLACEMENT FOR QUI
HEATING ELEMENT I-TOOL/NANO MK2
HEATING ELEMENT,120VAC
HEATING UNIT 33W FOR THREAD
HEAVY STAINLESS STEEL PCB HOLDER
HI EFFCNCY FILTER 493 & FA-400
High Speed Brush System Solder Tip Polisher For Use With Soldering Irons, Workstands
Holder Included, Metal Brass Wool Solder Wire Scouring Pad For Use With Soldering Irons, Workstands
HOLDER W/ TIP CLEANER AND SPONGE
HOLDER,FRONT,FM-2024
HOLDER,IRON,W/599B,6 33
HOLDER,IRON,W/SPONGE &TRAY,633
HOT AIR HOT AIR REWORK NOZZLE #1
HOT AIR REWORK NOZZLE # 1195 STR
HOT AIR REWORK NOZZLE #1124 STRA
HOT AIR REWORK NOZZLE #1125 10X1
HOT AIR REWORK NOZZLE #1126 14X1
HOT AIR REWORK NOZZLE #1127 17.5
HOT AIR REWORK NOZZLE #1129 28X2
HOT AIR REWORK NOZZLE #1130 STRA
HOT AIR REWORK NOZZLE #1131 4.4X
HOT AIR REWORK NOZZLE #1132 5.6
HOT AIR REWORK NOZZLE #1133 7.5X
HOT AIR REWORK NOZZLE #1134 7.5X
HOT AIR REWORK NOZZLE #1135 17.5
HOT AIR REWORK NOZZLE #1136 20X2
HOT AIR REWORK NOZZLE #1137 25X2
HOT AIR REWORK NOZZLE #1138 30X3
HOT AIR REWORK NOZZLE #1139 7.3X
HOT AIR REWORK NOZZLE #1140 11.5
HOT AIR REWORK NOZZLE #1141 11.5
HOT AIR REWORK NOZZLE #1142 SING
HOT AIR REWORK NOZZLE #1180 17
HOT AIR REWORK NOZZLE #1181 19X1
HOT AIR REWORK NOZZLE #1182 24X2
HOT AIR REWORK NOZZLE #1183 15X8
HOT AIR REWORK NOZZLE #1184 18X8
HOT AIR REWORK NOZZLE #1185 13X1
HOT AIR REWORK NOZZLE #1186 18X1
HOT AIR REWORK NOZZLE #1187 18.5
HOT AIR REWORK NOZZLE #1188 9X9M
HOT AIR REWORK NOZZLE #1189 34X3
HOT AIR REWORK NOZZLE #1191 SIP
HOT AIR REWORK NOZZLE #1192 SIP
HOT AIR REWORK NOZZLE #1194 STRA
HOT AIR REWORK NOZZLE #1196 STRA
HOT AIR REWORK NOZZLE #1197 STRA
HOT AIR REWORK NOZZLE #1203 35X3
HOT AIR REWORK NOZZLE #1214 10X2
HOT AIR REWORK NOZZLE #1215 42.5
HOT AIR REWORK NOZZLE #1257 11X2
HOT AIR REWORK NOZZLE #1258 7.6X
HOT AIR REWORK NOZZLE #1259 13X2
HOT AIR REWORK NOZZLE #1260 8.6X
HOT AIR REWORK NOZZLE #1261 20X2
HOT AIR REWORK NOZZLE #1262 12X1
HOT AIR REWORK NOZZLE #1263 28X4
HOT AIR REWORK NOZZLE #1264 40
HOT AIR REWORK NOZZLE #1265 32
HOT AIR REWORK NOZZLE #1313 12X
HOT AIR REWORK NOZZLE #1325 DUA
HOT AIR REWORK NOZZLE #1616 15X
HOT AIR REWORK NOZZLE #1919 18X
HOT AIR RWRK NOZZLE #1128 14X20
HOT-AIR REWORK REPLACEMENT ELEME
HOT-AIR REWORK STATION - 303D
HTR 45W LNG CHS TP BLK 4033SBK
Iron 20W 100V
Iron 40W
Iron 50W 120V
Iron 60W 110V
Iron 60W 220V
Iron 65W 100 ~ 240V
Iron 80W
Iron, Cordless (Battery) 9W 4.5V
Iron, Cordless (Butane) 30W ~ 125W
Iron, Cordless (Butane) 30W ~ 70W
Iron, Cordless (Butane)
Iron, Hot Air (Butane)
Iron, Hot Air 30W
KIT,LOC-LINE,RECTANG ULAR NOZZLE,
KIT,LOC-LINE,ROUND NOZZLE,W/B362
KIT,VISION,BASIC,FR8 11-SET
LEAD-FREE HOT AIR GUN SOLDERING
LIQUID TIN
LOCATIONAL POSITIONING SOLDERING
LONER TEMP-CONTROL SOLDER STATIO
MAIN FILTER - CHEMICAL ONLY 1500
MAIN FILTER - CHEMICAL ONLY 5000
MAIN FILTER - CHEMICAL ONLY
MAIN FILTER - CHEMICAL SPECIAL
MAIN FILTER - HEPA CHEMICAL 1500
MAIN FILTER - HEPA CHEMICAL 400I
MAIN FILTER - HEPA CHEMICAL 800I
MAIN FILTER - HEPA CHEMICAL CLEA
MAIN FILTER - HEPA CHEMICAL XBAS
MAIN FILTER - HEPA CHEMICAL
MAIN FILTER - HEPA CSA XBASE
MAIN FILTER - HEPA ONLY 5000I
MAIN FILTER - HEPA ONLY 800I 3-T
MAIN FILTER - HEPA ONLY
MAIN FILTER - HEPA TWIN CHEMICAL
MAIN FILTER - PLEATED BAG
MAIN FILTER - SOLVENT LOCK 200/4
MAIN FILTER - SOLVENT LOCK 800I
MAIN FILTER HEPA
MAIN FILTER NON-HEPA
MAIN HEPA FILTER FOR FA-430
Metal Brass Wool Solder Wire Scouring Pad For Use With Soldering Irons, Workstands
MG100S WITH 2XALFA/2X0F15 110-24
MIKRO/GASFILTER MG140,SOLVENTS/V
Multiple Slits Solder Sponge For Use With 633, FH-100, FH-200, FH-300, FH-400, FH-410, FH-801
NOZZLE,0.8MM,817/808 /807
NOZZLE,0.8MM,EXT,817 /808/807
NOZZLE,BENT,SINGLE,1 .5 X 3MM,FR-
NOZZLE,BGA,16 X 16 X 25(H)MM,FR-
NOZZLE,BGA,19 X 19 X 25(H)MM,FR-
NOZZLE,BGA,9 X 9 X 12.4(H)MM,FR-
NOZZLE,PLCC 28,13 X 13MM,FR-803B
NOZZLE,PLCC 52,21 X 21MM,FR-803B
NOZZLE,PLCC 68,26 X 26MM,FR-803B
NOZZLE,QFP 100,15.2 X 21.2MM,FR-
NOZZLE,QFP,19.2 X 19.2MM,FR-803B
NOZZLE,SINGLE,2.5MM, FR-802/801
NOZZLE,SINGLE,4.4MM, FR-802/801
NOZZLE,SOP,11.7 X 8MM,FR-803B/80
PARTICLE FILTER H13/GAS FILTER M
PCB STOP FOR SOLDERING ONTO PCB
PINECIL SOLDERING IRON KIT
PLATFORM W/ SMOKE ABSORBER
PLATFORM+ W/ SMOKE ABSORBER
PLATO DSLDRNG TIP AIR-VAC A.P.E.
PLUNGER AND RETAINER FOR 10CC SY
PLUNGER AND RETAINER FOR 30CC SY
PLUNGER AND RETAINER FOR 3CC (FI
PLUNGER AND RETAINER FOR 5CC SYR
POT ONLY, 50 X 50MM, FX-301B/300
POT ONLY, 75 X 75MM, FX-301B/300
POT ONLY, LONGER LIFE, 50 X 50MM
POT ONLY, LONGER LIFE, 75 X 75MM
POWER SUPPLY , 15 WATT, INTERCHA
PRE-FILTER - LABYRINTH F6 2PK
PRE-FILTER - LABYRINTH F6 ALPHA
PRE-FILTER - LABYRINTH F8, 5000I
PRE-FILTER - LABYRINTH F8/F9 2PK
PRE-FILTER - LABYRINTH F8/F9 ALP
PRE-FILTER - LABYRINTH F8/F9 TAG
PRE-FILTER - LABYRINTH F8/F9, 15
PRE-FILTER - LABYRINTH F8/F9, CA
PRE-FILTER - LABYRINTH F8/F9, FU
PRE-FILTER - PAD 5000I 4PK
PRE-FILTER - PAD F5 4PK
PRE-FILTER - PAD F5 FUMECUBE2TIP
PRE-FILTER - PAD F6 FUMECUBE2TIP
PRE-FILTER - PAD F8/F9 4PK
PRE-FILTER - PLEATED BAG, 5000I
PRE-FILTER FOR FA-430, 10PK
PRE-FILTER PAD FOR V200 & V250
PRE-FILTERS 5PK
QUICK-CONNECTION HOSE 60MM 3.0
REMOTE CONTROL MG-UNITS
REPL CARB FILTER 8486
REPL COTTON FILTER 8486
REPL HEPA FILTER 8486
REPLACEMENT BRASS BRUSH PAD FOR
REPLACEMENT HOUSING 8200 SOLDERI
REPLACEMENT TUBES FOR PROFESSION
REWORK HOT AIR 500W 3 CH 220V
REWORK STATION 1 CH 110V
REWORK STATION 1 CH 120V
REWORK STATION 85W 1 CH 120V
SCREEN,DEBRIS,NOZZLE ,B3622,B3623
Single Center Hole Solder Sponge For Use With 631, 936, 937, C1141, C1142
SMOOTHING TIP W/O STUDS FOR 8200
SOFT BRASS BRUSH CLEANER, 6 PACK
SOLDER AID KIT 5PC
SOLDER AID KIT 6PC
SOLDER POT 100W
SOLDER POT 150W 110-130V
SOLDER POT 200W 110-130V
SOLDER POT 300W 110-130V
SOLDER POT 600W
SOLDER POT WITH CERAMIC CRUCIBLE
SOLDER REEL STAND
SOLDER REWORK STA 580W 1 CH 120V
SOLDER STATION 58W 1 CH 110-130V
SOLDER STATION 60W 1 CH 110-130V
SOLDER TIP CLEANER BRUSHES FOR A
SOLDER TIP CLEANER
Solder Tip Tinner (Activator) For Use With
SOLDER TIPS STYLE B-51 2PC
SOLDER TIPS STYLE N9-1 2PC
SOLDER WIRE HOLDER STAND TJ-227
Soldering 100 ~ 240V
Soldering 70W 120V
SOLDERING IRON HOLDER MICRO
SOLDERING IRON HOLDER
SOLDERING IRON PTC 70 75W /
SOLDERING IRON STAND 2POS
SOLDERING IRON STAND
SOLDERING IRON TIP CLEANING NET
SOLDERING STATION 50W 1 CH 110V
SOLDERING STATION 60W
SOLDERING STATION WITH HOT AIR
SOLDERING TIP (B2)
SOLDERING TIP (BC2)
SOLDERING TIP ERSADUR, 0.4MM/0.0
SOLDERING TIP ERSADUR, 2.0MM/0.
SOLDERING TIP ERSADUR, 2.3MM/0.0
SOLDERING TIP ERSADUR,EXT. 0.3MM
SOLDERING TIP ERSADUR,EXT. 0.8MM
SOLDERING TIP ERSADUR,EXT. 1.8MM
SPONGE FOR WS2 TOOL STANDS, PACK
STAND UP TIP CAP (QTY=50)
STAND,SOLDER,REEL,DU AL,611-2
STOP SCREW FOR SOLDERING VISE
STOPPER 10CC PLASTIC AIR SYRINGE
STOPPER 30CC AIR DRY 50/PK
STOPPER 5CC LL MANUAL 1000/PK
SWITCH DUAL HEAT GUN
SWITCH, ON/OFF
TABLE BRACKET/CLAMPS
TABLE BRCKT FOR SOLO OR DUO
TE NEEDLE 34 GAUGE X 1/4 GREEN (
THERMAL SWITCH WITH KNOB, 120VAC
THIRD HAND W/TWEEZERS
TIP 1.0MM CHISEL FOR UT-100SI
TIP 3.3MM CHISEL FOR UT-100SI
TIP 7875B
TIP CAP RUBBER 25 000/PK
TIP FOR 7881 DESOLDER PUMP
TIP GUN 7250
TIP GUN W/NUTS 7135N
TIP KIT, 1 EACH 70-01-01,70-01-0
TIP NUT FOR 8100/8200 SOLDERING
TIP REPLACEMENT
TIP STD FOR 7200 SOLD GUN 7235
TIP, CHISEL, 10MM DIAMETER (STAN
TIP, CHISEL, 2.4MM (STANDARD)
TIP, CHISEL, 2.4MM DIAMETER (STA
TIP, CHISEL, 4MM DIAMETER
TIP, CHISEL, 5MM DIAMETER
TIP, CHISEL, 7MM DIAMETER
TIP, CHISEL, HIGH POWERED, 8MM D
TIP, CHISEL, HIGH POWERED, LONG
TIP, FLAT FLAME
TIP, HOT AIR, 1.55MM DIAMETER
TIP, HOT AIR, 11.5MM O.D. / 9.7M
TIP, HOT AIR, 2.3MM O.D. / 1.5MM
TIP, HOT AIR, 2.5MM O.D. / 1.59M
TIP, HOT AIR, 4.25MM O.D. / 3.3M
TIP, HOT AIR, 4.7MM DIAMETER (ST
TIP, HOT AIR, 5.6MM O.D. / 3.6MM
TIP, HOT AIR, 5.6MM O.D. / 4.71M
TIP, HOT AIR, 5.7MM O.D. / 4.9MM
TIP, HOT AIR, 8.0MM O.D. / 7.4MM
TIP, HOT AIR, 8.6MM O.D. / 6.6MM
TIP, HOT KNIFE (STANDARD W/UT-10
TIP, HOT KNIFE
TIP, MICRO SPADE, 2MM DIAMETER
TIP, MICRO SPADE, 4MM DIAMETER
TIP, NEEDLE, 1MM DIAMETER
TIP, OFFSET TAPERED NEEDLE, 1MM
TIP, ROUND HEAD, HIGH POWERED, 3
TIP, SOLDER, 1MM
TIP, SOLDER, 2.4MM (STANDARD W/E
TIP, SOLDER, 3.6MM
TIP, SPADE, 2MM DIAMETER
TIP, SPADE, 35, 2MM DIAMETER
TIP, SPADE, 35, 3MM DIAMETER
TIP, SPADE, 3MM DIAMETER
TIP, SPADE, 45, 12.5MM DIAMETER
TIP, SPADE, 45, 7MM DIAMETER
TIP, SPADE, 4MM DIAMETER
TIP, SQUARE TAPERED PYRAMID, 0.5
TIP, TAPERED NEEDLE, 0.5MM DIA.
TIP, TAPERED NEEDLE, 1MM DIAMETE
TIP, TAPERED NEEDLE, 3MM DIAMETE
TIP, TAPERED PYRAMID, 1.5MM DIAM
TIP,1.0MM,2PK,FX-880 4/950
TIP,2.0MM,2PK,FX-880 4/950
TIPS STYLE C1-1 40W
TIPS STYLE C1-2 40W
TIPS STYLE C1-3 40W
TIPS STYLE C1-4 40W
TRANSPARENT NOZZLE ANTIS 225X1
UNIT HEAT 23W
UNIVERSAL FUME EXTRACTION KIT
VERSATILE SOLDERING PLATFORM

Next >>