DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 354 355 356 357 358 359 360 361 362 363 364 365 366 370 380 390 400 410 417
Product Name Notes
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
10.3V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
10.3V Clamp 31A Ipp Tvs Diode Surface Mount SMC
10.82V Clamp 291.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
101.64V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
103V Clamp 29.1A Ipp Tvs Diode Surface Mount SMC
108.15V Clamp 29.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
11.2V Clamp 267.9A Ipp Tvs Diode Surface Mount SMC
11.76V Clamp 267.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
113V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
113V Clamp 26.5A Ipp Tvs Diode Surface Mount SMC
118.65V Clamp 26.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.6V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12.9V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
121V Clamp 24.8A Ipp Tvs Diode Surface Mount SMC
126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
126V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
126V Clamp 23.8A Ipp Tvs Diode Surface Mount SMC
127.05V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
12V Clamp 26.5A Ipp Tvs Diode Surface Mount SMC
13.55V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
13.6V Clamp 220.6A Ipp Tvs Diode Surface Mount SMC
132.3V Clamp 23.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
137V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 21.9A Ipp Tvs Diode Surface Mount SMC
14.28V Clamp 220.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
14.4V Clamp 21.9A Ipp Tvs Diode Surface Mount SMC
143.85V Clamp 21.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
146V Clamp 20.5A Ipp Tvs Diode Surface Mount SMC
15.12V Clamp 208.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
15.4V Clamp 20.5A Ipp Tvs Diode Surface Mount SMC
153.3V Clamp 20.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
16.17V Clamp 194.8A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
82.4V Clamp 36.4A Ipp Tvs Diode Surface Mount SMC
86.52V Clamp 36.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 34.4A Ipp Tvs Diode Surface Mount SMC
91.46V Clamp 34.4A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 32.1A Ipp Tvs Diode Surface Mount SMC
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
96.8V Clamp 31A Ipp Tvs Diode Surface Mount SMC
98.28V Clamp 32.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
PPPM 3000W; VRWM 58V; VBR MIN 64
TVS 3KW 51V 5%BI DO-214AB TR13 R
TVS 3KW 54V 5%BI DO-214AB TR13 R
TVS 3KW 54V 5%UNI DO-214AB TR13
TVS 3KW 58V 5%BI DO-214AB TR13 R
TVS 3KW 58V 5%UNI DO-214AB TR13
TVS 3KW 6.5V 5%BI DO-214AB TR13
TVS 3KW 60V 5%BI DO-214AB TR13 R
TVS 3KW 60V 5%UNI DO-214AB TR13
TVS 3KW 64V 5%BI DO-214AB TR13 R
TVS 3KW 64V 5%UNI DO-214AB TR13
TVS 3KW 6V 5%BI DO-214AB TR13 RO
TVS 3KW 6V 5%UNI DO-214AB TR13 R
TVS 3KW 7.5V 5%BI DO-214AB TR13
TVS 3KW 7.5V 5%UNI DO-214AB TR13
TVS 3KW 70V 5%BI DO-214AB TR13 R
TVS 3KW 75V 5%BI DO-214AB TR13 R
TVS 3KW 75V 5%UNI DO-214AB TR13
TVS 3KW 78V 5%BI DO-214AB TR13 R
TVS 3KW 7V 5%BI DO-214AB TR13 RO
TVS 3KW 8.5V 5%BI DO-214AB TR13
TVS 3KW 8.5V 5%UNI DO-214AB TR13
TVS 3KW 85V 5%BI DO-214AB TR13 R
TVS 3KW 85V 5%UNI DO-214AB TR13
TVS 3KW 8V 5%UNI DO-214AB TR13 R
TVS 3KW 90V 5%BI DO-214AB TR13 R
TVS 3KW 9V 5%BI DO-214AB TR13 RO
TVS DIODE 51VWM 82.4VC DO214AB
TVS DIODE 51VWM 82.4VC SMC
TVS DIODE 54VWM 87.1VC DO214AB
TVS DIODE 54VWM 87.1VC SMC
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE 58VWM 93.6VC SMC
TVS DIODE 6.5VWM 11.2V DO214AB
TVS DIODE 6.5VWM 11.2VC DO214AB
TVS DIODE 60VWM 96.8VC DO214AB
TVS DIODE 60VWM 96.8VC SMC
TVS DIODE 64VWM 103VC DO214AB
TVS DIODE 64VWM 103VC SMC
TVS DIODE 6VWM 10.3VC DO214AB
TVS DIODE 7.5VWM 12.9V DO214AB
TVS DIODE 7.5VWM 12.9VC DO214AB
TVS DIODE 70VWM 113VC DO214AB
TVS DIODE 70VWM 113VC SMC
TVS DIODE 75VWM 121VC DO214AB
TVS DIODE 75VWM 121VC SMC
TVS DIODE 78VWM 126VC DO214AB
TVS DIODE 78VWM 126VC SMC
TVS DIODE 7VWM 12VC DO214AB
TVS DIODE 8.5VWM 14.4V DO214AB
TVS DIODE 8.5VWM 14.4VC DO214AB
TVS DIODE 85VWM 137VC DO214AB
TVS DIODE 85VWM 137VC SMC
TVS DIODE 8VWM 13.6VC DO214AB
TVS DIODE 90VWM 146VC DO214AB
TVS DIODE 9VWM 15.4VC DO214AB
TVS DIODE 9VWM 15.4VC SMC

<< Prev Next >>