DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
150
200
250
300
310
320
330
340
350
360
365
366
367
368
369
370
371
372
373
374
375
376
377
380
390
400
410
417
| Product Name | Notes |
|---|---|
| 100V 850MV@10A 10A SMB | |
| 100V 850MV@1A 1A SMA(DO-214AC) | |
| 100V 850MV@1A 1A SMAF | |
| 12V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 12V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 150V INDEPENDENT TYPE 1A 950MV@1 | |
| 150V INDEPENDENT TYPE 920MV@1A 1 | |
| 150V,SCHOTTKY,SOD-12 3FL,1A,AECQ- | |
| 150W 6V UNIDIRECTIONAL 5V SOT-23 | |
| 15V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 15V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOT-363 | |
| 15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 15V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 17.5V Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 6-TSOP | |
| 17.5V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6 | |
| 17.7V (Typ) Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount DFN1510-6 | |
| 17V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 18V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-6L | |
| 1A, 150V, SCHOTTKY RECTIFIER | |
| 200V INDEPENDENT TYPE 920MV@1A 1 | |
| 20V 500MV@1A 1A SMA | |
| 20V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 21V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 25V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 3.3V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 45V 550MV@10A 10A 16W SMB | |
| 4A@8/20US 55W@8/20US 13V 8.5V 5V | |
| 60V 10A 700MV@10A SMB | |
| 60V 700MV@10A 10A SMC | |
| Clamp Ipp Tvs Diode | |
| DIODE ARR SCHOT 100V 10A TO263AB | |
| DIODE ARR SCHOT 100V 16A TO263AB | |
| DIODE ARR SCHOT 100V 20A TO263AB | |
| DIODE ARR SCHOT 150V 10A TO263AB | |
| DIODE ARR SCHOT 150V 20A TO263AB | |
| DIODE ARR SCHOT 20V 10A ITO220AB | |
| DIODE ARR SCHOT 20V 16A ITO220AB | |
| DIODE ARR SCHOT 20V 20A ITO220AB | |
| DIODE ARR SCHOT 30V 10A ITO220AB | |
| DIODE ARR SCHOT 30V 16A ITO220AB | |
| DIODE ARR SCHOT 30V 20A ITO220AB | |
| DIODE ARR SCHOT 50V 10A ITO220AB | |
| DIODE ARR SCHOT 50V 16A ITO220AB | |
| DIODE ARR SCHOT 50V 20A ITO220AB | |
| DIODE ARR SCHOT 90V 10A ITO220AB | |
| DIODE ARR SCHOT 90V 16A ITO220AB | |
| DIODE ARR SCHOTT 20V 10A TO263AB | |
| DIODE ARR SCHOTT 20V 16A TO263AB | |
| DIODE ARR SCHOTT 20V 20A TO263AB | |
| DIODE ARR SCHOTT 30V 10A TO263AB | |
| DIODE ARR SCHOTT 30V 16A TO263AB | |
| DIODE ARR SCHOTT 30V 20A TO263AB | |
| DIODE ARR SCHOTT 40V 10A TO263AB | |
| DIODE ARR SCHOTT 40V 16A TO263AB | |
| DIODE ARR SCHOTT 40V 20A TO263AB | |
| DIODE ARR SCHOTT 50V 10A TO263AB | |
| DIODE ARR SCHOTT 50V 16A TO263AB | |
| DIODE ARR SCHOTT 50V 20A TO263AB | |
| DIODE ARR SCHOTT 60V 10A TO263AB | |
| DIODE ARR SCHOTT 60V 16A TO263AB | |
| DIODE ARR SCHOTT 60V 20A TO263AB | |
| DIODE ARR SCHOTT 90V 10A TO263AB | |
| DIODE ARR SCHOTT 90V 16A TO263AB | |
| DIODE ARR SCHOTT 90V 20A TO263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 20V 5A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 30V 5A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 40V 5A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 40V 6A Surface Mount TO-277, 3-PowerDFN | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Schottky 60V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Schottky 90V 16A Through Hole TO-220-3 Full Pack, Isolated Tab | |
| Diode Array 1 Pair Common Cathode Standard 200V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| DIODE ARRAY GP 200V 3A DPAK | |
| DIODE ARRAY SCHOTT 20V 5A TO277A | |
| DIODE ARRAY SCHOTT 40V 6A TO277A | |
| DIODE GEN PURP 400V 1A DO219AD | |
| DIODE SCHOTTK 30V 2A POWERSOD323 | |
| Diode Schottky 100V 10A Surface Mount TO-277A (SMPC) | |
| Diode Schottky 100V 10A Through Hole ITO-220AC | |
| Diode Schottky 100V 16A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 100V 1A DO214AC | |
| DIODE SCHOTTKY 100V 1A DO221AC | |
| DIODE SCHOTTKY 100V 1A SMA | |
| DIODE SCHOTTKY 100V 1A SOD128 | |
| DIODE SCHOTTKY 100V 1A SOD323FH | |
| DIODE SCHOTTKY 100V 1A SOD323HL | |
| DIODE SCHOTTKY 100V 1A SUB SMA | |
| Diode Schottky 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 100V 1A Surface Mount DO-221AC (SMA-FL) | |
| Diode Schottky 100V 1A Surface Mount SMAE | |
| Diode Schottky 100V 1A Surface Mount SMAF | |
| Diode Schottky 100V 1A Surface Mount SOD-123FL | |
| Diode Schottky 100V 1A Surface Mount SOD-123HE | |
| Diode Schottky 100V 1A Surface Mount SOD-123W | |
| Diode Schottky 100V 1A Surface Mount Sub SMA | |
| DIODE SCHOTTKY 100V 1A THIN SMA | |
| Diode Schottky 100V 1A Through Hole TS-1 | |
| Diode Schottky 100V 20A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 100V 5A Surface Mount SMBF | |
| Diode Schottky 100V 5A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 100V 8A DO201AD | |
| Diode Schottky 100V 8A Surface Mount SMBF | |
| Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 100V 8A Through Hole DO-201AD | |
| Diode Schottky 100V 8A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 100V 8A TO220AC | |
| Diode Schottky 150V 10A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 150V 1A DO214AC | |
| DIODE SCHOTTKY 150V 1A DO221AC | |
| DIODE SCHOTTKY 150V 1A SOD123FL | |
| DIODE SCHOTTKY 150V 1A SOD123HE | |
| DIODE SCHOTTKY 150V 1A SOD123W | |
| DIODE SCHOTTKY 150V 1A SOD128 | |
| DIODE SCHOTTKY 150V 1A SUB SMA | |
| Diode Schottky 150V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 150V 1A Surface Mount SMAF | |
| Diode Schottky 150V 1A Surface Mount SOD-123FL | |
| Diode Schottky 150V 1A Surface Mount SOD-123HE | |
| Diode Schottky 150V 1A Surface Mount SOD-123W | |
| Diode Schottky 150V 1A Surface Mount Sub SMA | |
| DIODE SCHOTTKY 150V 1A THIN SMA | |
| Diode Schottky 150V 1A Through Hole TS-1 | |
| Diode Schottky 150V 20A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 150V 5A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 150V 8A ITO220AC | |
| Diode Schottky 150V 8A Through Hole DO-201AD | |
| Diode Schottky 150V 8A Through Hole ITO-220AC | |
| Diode Schottky 150V 8A Through Hole TO-220AC | |
| DIODE SCHOTTKY 150V 8A TO263AB | |
| Diode Schottky 200V 10A Through Hole ITO-220AB | |
| DIODE SCHOTTKY 200V 1A DO214AC | |
| DIODE SCHOTTKY 200V 1A DO221AC | |
| DIODE SCHOTTKY 200V 1A SOD128 | |
| DIODE SCHOTTKY 200V 1A SOD323FH | |
| DIODE SCHOTTKY 200V 1A SOD323HL | |
| Diode Schottky 200V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 200V 1A Surface Mount DO-221AC (SMA-FL) | |
| Diode Schottky 200V 1A Surface Mount SMAF | |
| Diode Schottky 200V 1A Surface Mount SOD-123FL | |
| Diode Schottky 200V 1A Surface Mount SOD-123HE | |
| DIODE SCHOTTKY 200V 1A THIN SMA | |
| Diode Schottky 200V 4A Surface Mount SMBF | |
| DIODE SCHOTTKY 200V 8A DO201AD | |
| DIODE SCHOTTKY 20V 10A ITO220AC | |
| DIODE SCHOTTKY 20V 10A TO220AC | |
| Diode Schottky 20V 12A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 20V 16A ITO220AC | |
| DIODE SCHOTTKY 20V 16A TO220AC | |
| Diode Schottky 20V 1A (DC) Surface Mount DO-214AC (SMA) | |
| DIODE SCHOTTKY 20V 1A DO214AC | |
| DIODE SCHOTTKY 20V 1A DO221AC | |
| DIODE SCHOTTKY 20V 1A SOD123HE | |
| DIODE SCHOTTKY 20V 1A SUB SMA | |
| Diode Schottky 20V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 20V 1A Surface Mount SMA (DO-214AC) | |
| Diode Schottky 20V 1A Surface Mount SOD-123FL | |
| Diode Schottky 20V 1A Surface Mount SOD-123HE | |
| Diode Schottky 20V 1A Surface Mount Sub SMA | |
| Diode Schottky 20V 1A Through Hole TS-1 | |
| DIODE SCHOTTKY 20V 1A TS1 | |
| DIODE SCHOTTKY 20V 20A TO263AB | |
| Diode Schottky 20V 500mA Surface Mount SOD-123 | |
| Diode Schottky 20V 5A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 20V 8A DO201AD | |
| DIODE SCHOTTKY 20V 8A ITO220AC | |
| DIODE SCHOTTKY 20V 8A TO220AC | |
| DIODE SCHOTTKY 20V 8A TO263AB | |
| Diode Schottky 30V 100mA Surface Mount DFN0603-2 | |
| DIODE SCHOTTKY 30V 10A ITO220AC | |
| Diode Schottky 30V 10A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 30V 10A TO220AC | |
| DIODE SCHOTTKY 30V 10A TO277A | |
| Diode Schottky 30V 12A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 30V 12A TO277A | |
| DIODE SCHOTTKY 30V 16A ITO220AC | |
| DIODE SCHOTTKY 30V 16A TO220AC | |
| Diode Schottky 30V 1A Surface Mount SOD-123 | |
| Diode Schottky 30V 1A Surface Mount SOD-123FL | |
| Diode Schottky 30V 1A Surface Mount SOD-323HE | |
| Diode Schottky 30V 1A Through Hole TS-1 | |
| DIODE SCHOTTKY 30V 1A TS1 | |
| DIODE SCHOTTKY 30V 20A TO263AB | |
| DIODE SCHOTTKY 30V 2A DO219AD | |
| Diode Schottky 30V 500mA Surface Mount 2-ECSP1008 | |
| Diode Schottky 30V 500mA Surface Mount SOD-123 | |
| Diode Schottky 30V 5A (DC) Through Hole ITO-220AC | |
| Diode Schottky 30V 5A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 30V 8A ITO220AC | |
| DIODE SCHOTTKY 30V 8A TO220AC | |
| DIODE SCHOTTKY 30V 8A TO263AB | |
| Diode Schottky 40V 10A Surface Mount TO-277A (SMPC) | |
| Diode Schottky 40V 10A Through Hole ITO-220AC | |
| Diode Schottky 40V 12A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 40V 12A TO277A | |
| Diode Schottky 40V 16A Through Hole ITO-220AC | |
| Diode Schottky 40V 1A Surface Mount SOD-123 | |
| Diode Schottky 40V 1A Surface Mount SOD-123FL | |
| Diode Schottky 40V 1A Surface Mount SOD-123HE | |
| Diode Schottky 40V 1A Surface Mount SOD-323HE | |
| Diode Schottky 40V 1A Through Hole TS-1 | |
| DIODE SCHOTTKY 40V 1A TS1 | |
| Diode Schottky 40V 20A Surface Mount TO-263AB (D²PAK) | |
| Diode Schottky 40V 500mA Surface Mount SOD-123 | |
| Diode Schottky 40V 5A Through Hole ITO-220AC | |
| Diode Schottky 40V 800mA Surface Mount SOD-323 | |
| DIODE SCHOTTKY 40V 8A ITO220AC | |
| DIODE SCHOTTKY 40V 8A TO220AC | |
| DIODE SCHOTTKY 40V 8A TO263AB | |
| Diode Schottky 45V 10A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 45V 10A TO277A | |
| Diode Schottky 45V 5A Surface Mount SMB (DO-214AA) | |
| Diode Schottky 45V 5A Surface Mount SMBF | |
| Diode Schottky 45V 8A Surface Mount SMBF | |
| DIODE SCHOTTKY 50V 10A ITO220AC | |
| DIODE SCHOTTKY 50V 10A TO220AC | |
| DIODE SCHOTTKY 50V 16A ITO220AC | |
| DIODE SCHOTTKY 50V 16A TO220AC | |
| Diode Schottky 50V 1A Through Hole TS-1 | |
| DIODE SCHOTTKY 50V 20A TO220AC | |
| DIODE SCHOTTKY 50V 20A TO263AB | |
| Diode Schottky 50V 5A Through Hole ITO-220AC | |
| Diode Schottky 50V 7A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 50V 7A TO277A | |
| DIODE SCHOTTKY 50V 8A ITO220AC | |
| DIODE SCHOTTKY 50V 8A TO220AC | |
| DIODE SCHOTTKY 50V 8A TO263AB | |
| Diode Schottky 60V 10A Through Hole ITO-220AB | |
| Diode Schottky 60V 10A Through Hole ITO-220AC | |
| Diode Schottky 60V 16A Through Hole ITO-220AC | |
| Diode Schottky 60V 1A Surface Mount SOD-123 | |
| Diode Schottky 60V 1A Surface Mount SOD-123FL | |
| Diode Schottky 60V 1A Surface Mount SOD-123HE | |
| Diode Schottky 60V 1A Surface Mount SOD-323HE | |
| Diode Schottky 60V 1A Through Hole TS-1 | |
| DIODE SCHOTTKY 60V 20A TO263AB | |
| Diode Schottky 60V 5A Surface Mount SMBF | |
| Diode Schottky 60V 5A Through Hole ITO-220AC | |
| Diode Schottky 60V 7A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 60V 7A TO277A | |
| DIODE SCHOTTKY 60V 8A DO201AD | |
| DIODE SCHOTTKY 60V 8A ITO220AC | |
| Diode Schottky 60V 8A Surface Mount SMBF | |
| Diode Schottky 60V 8A Through Hole TO-220AC | |
| DIODE SCHOTTKY 60V 8A TO220AC | |
| DIODE SCHOTTKY 60V 8A TO263AB | |
| DIODE SCHOTTKY 80V 8A DO201AD | |
| Diode Schottky 80V 8A Surface Mount SMBF | |
| DIODE SCHOTTKY 90V 10A ITO220AC | |
| Diode Schottky 90V 10A Surface Mount TO-277A (SMPC) | |
| DIODE SCHOTTKY 90V 10A TO220AC | |
| DIODE SCHOTTKY 90V 16A ITO220AC | |
| DIODE SCHOTTKY 90V 16A TO220AC | |
| Diode Schottky 90V 1A Surface Mount SOD-123FL | |
| Diode Schottky 90V 1A Through Hole TS-1 | |
| DIODE SCHOTTKY 90V 20A TO263AB | |
| Diode Schottky 90V 5A Through Hole ITO-220AC | |
| DIODE SCHOTTKY 90V 8A ITO220AC | |
| Diode Schottky 90V 8A Through Hole DO-201AD | |
| DIODE SCHOTTKY 90V 8A TO220AC | |
| DIODE SCHOTTKY 90V 8A TO263AB | |
| Diode Standard 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 100V 3A Through Hole DO-201AD | |
| Diode Standard 100V 6A Through Hole P600 | |
| Diode Standard 200V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 3A Through Hole DO-201AD | |
| Diode Standard 200V 6A Through Hole P600 | |
| DIODE STANDARD 400V 1A DO219AD | |
| Diode Standard 400V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 400V 6A Through Hole P600 | |
| DIODE STANDARD 600V 1A DO219AD | |
| Diode Standard 600V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 600V 3A Through Hole DO-201AD | |
| Diode Standard 600V 6A Through Hole P600 | |
| Diode Standard 800V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 800V 3A Through Hole DO-201AD | |
| Diode Standard 800V 6A Through Hole P600 | |
| ESD,3.3V,SOT-23-6L | |
| RECTIFIER, SCHOTTKY BARRIER, 10A | |
| RECTIFIER, SCHOTTKY BARRIER, 12A | |
| SCHOTTKYVRRM100VIF1A SMA | |
| TVS DIODE 3.3VWM 14VC SOT23-6L | |
| TVS DIODE 3.3VWM 20VC SOT23-6L | |
| TVS DIODE 5VWM 12VC SOT23-6L | |
| TVS DIODE 5VWM 17.5VC SOT23-6 | |
| TVS DIODE 5VWM 17.5VC SOT23-6L | |
| TVS DIODE 5VWM 17.5VC SOT236 | |
| TVS DIODE 5VWM 18VC SOT23-6L | |
| TVS DIODE 5VWM 20VC SOT23-6 | |
| TVS DIODE 5VWM 25VC SOT563 |
| << Prev | Next >> |