STMicroelectronics, Inc. Diode Arrays STPS30SM80CFP

Description
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-STPS30SM80CFP-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1192669-STPS30SM80CFP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1192669-STPS30SM80CFP
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1192669-STPS30SM80CFP
Win Source Part Number: 1192669-STPS30SM80CF P Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80 V Voltage - Forward (Vf) (Max) @ If: 790 mV @ 15 A Current - Reverse Leakage @ Vr: 40 µA @ 80 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Mounting Type: Through Hole Package / Case: TO-220-3 Full Pack Supplier Device Package: TO-220AB Full-Pak ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11356-5,497-STP S30SM80CFP,497-11356 -5,497-11356-5-ND Base Product Number: STPS30

Win Source Part Number: 1192669-STPS30SM80CFP
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80 V
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 15 A
Current - Reverse Leakage @ Vr: 40 µA @ 80 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220AB Full-Pak
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11356-5,497-STPS30SM80CFP,497-11356-5,497-11356-5-ND
Base Product Number: STPS30

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 80 V 30 A Diode and Rectifier
286-STPS30SM80CFP
Dual Schottky 80 V 30 A Diode and Rectifier 286-STPS30SM80CFP
80 V, 30 A dual Low Leakage Power Schottky Rectifier Product overview: STPS30SM80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30SM80CFP can be used for catalog matching and distributor lookup.

80 V, 30 A dual Low Leakage Power Schottky Rectifier Product overview: STPS30SM80CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 80 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 80 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30SM80CFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30SM80CFP
Schottky Diodes & Rectifiers STPS30SM80CFP
Schottky Diodes & Rectifiers Dual 2000V Schottky 80V 45pF 0.490V Vf

Schottky Diodes & Rectifiers Dual 2000V Schottky 80V 45pF 0.490V Vf

Buy Now Datasheet
DIODE ARRAY SCHOTTKY 80V TO220FP - 761-STPS30SM80CFP - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 80V TO220FP
761-STPS30SM80CFP
DIODE ARRAY SCHOTTKY 80V TO220FP 761-STPS30SM80CFP
DIODE ARRAY SCHOTTKY 80V TO220FP

DIODE ARRAY SCHOTTKY 80V TO220FP

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM80CFP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM80CFP
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM80CFP
DIODE ARRAY SCHOTTKY 80V TO220FP

DIODE ARRAY SCHOTTKY 80V TO220FP

Supplier's Site
Rectifier Stmicroelectronics - 47T9423 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
47T9423
Rectifier Stmicroelectronics 47T9423
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Schottky Diodes Diode Arrays Rectifiers Rectifiers
Product Number 497-STPS30SM80CFP-ND 1192669-STPS30SM80CFP 286-STPS30SM80CFP STPS30SM80CFP 761-STPS30SM80CFP STPS30SM80CFP 47T9423
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Dual Schottky 80 V 30 A Diode and Rectifier Schottky Diodes & Rectifiers DIODE ARRAY SCHOTTKY 80V TO220FP Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack Rail/Tube TO-220-3 TO-220; TO-220-3 Full Pack
Diode Type Schottky; Schottky Schottky; Schottky
VF 0.7900 volts 0.7900 volts 0.7900 volts
Unlock Full Specs
to access all available technical data