DigiKey Datasheets for Hall Effect Position Sensors

Hall effect position sensors are non-contact devices that convert energy from a magnetic field into an electrical signal. They use the Hall effect, a voltage caused by current-flow in the presence of a magnetic field.
Hall Effect Position Sensors: Learn more

Page: 1 2 3 4 5
Product Name Notes
2-WIRE ABS DIRECTION AND SPEED S
2-WIRE ASIL COMPLIANT TRANSMISSI
2-WIRE ASIL COMPLIANT WHEEL SPEE
3D HALL SENSOR WITH ONBOARD ANGL
40LHE 2 A W A 1T54 E1
5V PROGRAMMABLE ASIL COMPLIANT A
981 HE 0 A 1 W A 1F16 E1
981 HE 0 A 1 W A 8H01 E1
981 HE 0 A 1 W B 1F16 E1
981 HE 0 A 1 W D 8H01 E1
981 HE 0 A 2 W A 1F16 E1
981 HE 0 A 2 W A 8H01 E1
981 HE 0 A 2 W C 1F16 E1
981 HE 0 A 2 W D 1F16 E1
981 HE 0 A 3 W A 1F16 E1
981 HE 0 A 5 W A 8H01 E1
981 HE 0 A 5 W B 1F16 E1
981 HE 0 A 5 W C 1F16 E1
981 HE 2 A 5 W B 8H00 E1
981 HE 2 B 1 W A 8H01 E1
981 HE 2 B 1 W B 1F16 E1
981 HE 2 B 5 W A 1F16 E1
981 HE 2 B 5 W A 8H00 E1
981 HE 2 B 5 W A 8H01 E1
981 HE 2 B 5 W B 1F16 E1
981 HE 2 B 5 W B 8H01 E1
981 HE 3 A 1 W A 8H01 E1
981 HE 3 B 1 W B 8H01 E1
981 HE 3 B 5 W A 1F16 E1
981 HE 3 B 5 W A 8H01 E1
ABS DIRECTION/SPEED SENSOR IC
AM-RSS-S-112-2838-12 0-1178-50-R
ASIL ANGLE SENSOR W/ LIN. & TURN
ASIL ANGLE SENSOR W/ LINEARIZATI
ASIL ANGLE SENSOR
B/S DUAL ANALOG CW HE SLOT
B/S SINGLE ANALOG CCW HE
DIFFERENTIAL CRANKSHAFT SENSOR I
EURO-CMRK-A-111-1216 -180-17-50 R
EURO-CMRK-A-111-1216 -360-17-50 R
EURO-CMRK-A-112-1216 -360-1178-50
EURO-CMRK-B-111-1216 -360-17-50 R
EURO-CMRS-D-112-1018 -060-1178-50
EURO-CMRT-D-111-10M8 -360-17-50 R
EURO-CMRT-D-112-10M8 -060-1178-50
EURO-CMRT-D-112-10M8 -360-1178-50
EURO-MXPD-112-1521-1 20-1178-50
EURO-MXPD-112-1521-3 60-1178-50
EURO-MXPK-A-111-1521 -060-1-7-50
EURO-MXPK-A-111-1521 -120-1-7-50
EURO-MXPK-A-111-1521 -360-1-7-50
EURO-MXPK-A-112-1521 -060-11-78-5
EURO-MXPK-A-112-1521 -120-11-78-5
EURO-MXPK-A-112-1521 -360-11-78-5
EURO-MXPS-D-112-1521 -360-1178-50
EURO-XPD-2838-836-21 4-911-00 ROT
EURO-XPK-2838-809-21 4-911-00 ROT
Hall Effect Sensor Angle External Magnet, Included Wire Leads
Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Hall Effect Sensor Angle Hole for Shaft Connector
Hall Effect Sensor Angle Slotted Shaft Connector
Hall Effect Sensor Linear Position Round Shaft Wire Leads
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included PC Pin
Hall Effect Sensor Rotary Position Cable with Connector
Hall Effect Sensor Rotary Position Connector
Hall Effect Sensor Rotary Position External Magnet, Included Wire Leads
Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Hall Effect Sensor Rotary Position External Magnet, Not Included
Hall Effect Sensor Rotary Position Flatted Shaft Cable with Connector
Hall Effect Sensor Rotary Position Flatted Shaft Connector
Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Hall Effect Sensor Rotary Position Flatted Shaft Solder Turret
Hall Effect Sensor Rotary Position Flatted Shaft Wire Leads
Hall Effect Sensor Rotary Position Hole for Shaft Cable with Connector
Hall Effect Sensor Rotary Position Hole for Shaft Wire Leads
Hall Effect Sensor Rotary Position Recessed Slot Connector
Hall Effect Sensor Rotary Position Round Shaft Solder Turret
Hall Effect Sensor Rotary Position Shaft Connector
Hall Effect Sensor Rotary Position Slotted Shaft PC Pin
Hall Effect Sensor Rotary Position Slotted Shaft Solder Lug
Hall Effect Sensor Rotary Position Slotted Shaft Solder Turret
Hall Effect Sensor Rotary Position Slotted Shaft Wire Leads
Hall Effect Sensor Rotary Position Slotted Shaft
HALL-EFFECT SENSOR
HIGH ACCURACY, GMR WHEEL SPEED &
HIGH ACCURACY, GMR WHEEL SPEED S
LINEAR HALL-EFFECT SENSOR IC WI1
LOW POWER LINEAR HALL SENSOR
MULTI-TURN ROTARY POS DOUBLE OUT
MULTI-TURN ROTARY POS SINGLE OUT
PRECISION TMR ANGLE SENSOR IC WI
PROGRAMMABLE ANGLE SENSOR IC WIT
ROTARY POSTION SENSOR
SELF-CALIBRATING TRUE POWER ON S
SENSOR ANGLE 360DEG SMD
SENSOR ROTARY 3960DEG PC PIN
SFI ROTARY SENSOR W/ SPI/SENT/PW
SFI ROTARY SENSOR W/ UVW/ABI/SPI
SFI ROTARY SENSOR WITH SPI/SENT/
SFI ROTARY SENSOR WITH UVW/ABI/S
UNIDIRECTIONAL LINEAR HALL-EFFEC

Next >>