Manufacturer: STMicroelectronics
Win Source Part Number: 1261889-STPS2L60
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: 150°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-41
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-204AL, DO-41, Axial
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Family Part Number: STPS2L60
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 600mV at 2A
Current - Reverse Leakage at Vr: 100μA at 60V
2A 60V Schottky Rectifier, DO-41, Through Hole Product overview: STPS2L60 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60 can be used for catalog matching and distributor lookup.
Schottky Rectifier 60V 2A DO-41
Schottky Rectifier 60V 2A DO-41
Diode Schottky 60V 2A Through Hole DO-41
Diode Schottky 60V 2A Through Hole DO-41
DIODE SCHOTTKY 60V 2A DO41
DIODE SCHOTTKY 60V 2A DO41
Schottky Diodes & Rectifiers 2.0 Amp 60 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1261889-STPS2L60 | 280-STPS2L60 | 8805434P | 1655511 | 497-3214-1-ND | STPS2L60 | STPS2L60 | STPS2L60 |
| Product Name | Diodes, Rectifiers - Single - STPS2L60 | Schottky Through-Hole 2A 60V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | |||||
| Package | Cut Tape | DO-41; DO-41 | Do-41 | DO-41 | DO-41; DO-204AL, DO-41, Axial | DO-41; DO-41 | ||
| RoHS Compliant | RoHS | RoHS | RoHS |