DigiKey Datasheets for Locknuts

Locknuts are a type of prevailing-torque fastener that resists loosening under vibration and torque. They differ from standard nuts because they typically have friction-increasing bearing surfaces (e.g., pitted grooves on flanges) or special internal thread-geometries.
Locknuts: Learn more

Product Name Notes
"#10-24 Locknut Nut 0.366"" (9.30mm) Nylon"
"#10-32 Locknut Nut 0.366"" (9.30mm) Nylon"
"#10-32 Locknut Nut 0.380"" (9.65mm)"
"#10-32 Locknut Nut 0.425"" (10.80mm) Nylon"
"#2-56 Locknut Nut 0.181"" (4.60mm) Nylon"
"#4-40 Locknut Nut 0.625"" (15.88mm) 5/8"" Nylon"
"#6-32 Locknut Nut 0.303"" (7.70mm) Nylon"
"#6-32 Locknut Nut 0.350"" (8.89mm) Nylon"
"#6-32 Locknut Nut 0.625"" (15.88mm) 5/8"" Nylon"
"#8-32 Locknut Nut 0.335"" (8.50mm) Nylon"
"#8-32 Locknut Nut 0.385"" (9.78mm) Nylon"
"#8-32 Locknut Nut 0.625"" (15.88mm) 5/8"" Nylon"
"1/4""-20 Locknut Nut 0.425"" (10.80mm) Nylon"
"1/4""-20 Locknut Nut 0.510"" (12.95mm) Nylon"
"1/4""-20 Locknut Nut Nylon"
"1/4""-28 Locknut Nut Nylon"
"1/4""-32 Locknut Nut 0.312"" (7.92mm) 5/16"" Copper Alloy"
"1/4""-32 Locknut Nut 0.375"" (9.53mm) 3/8"" Copper Alloy"
"15/32""-32 Locknut Nut 0.562"" (14.27mm) 9/16"" Copper Alloy"
"3/8""-32 Locknut Nut 0.500"" (12.70mm) 1/2"" Copper Alloy"
"3/8""-32 Locknut Nut 0.500"" (12.70mm) 1/2"" Nylon"
"5/16""-18 Locknut Nut 0.500"" (12.70mm) 1/2"" Nylon"
"5/8""-11 Locknut Nut Nylon"
"9/32""-32 Locknut Nut 0.344"" (8.74mm) 11/32"" Copper Alloy"
"LOCK NUT 0.709"" BRASS PG9 PK/100"
"M12 Locknut Nut 0.669"" (17.00mm) Nylon"
"M12 Locknut Nut 0.710"" (18.00mm) Polyamide"
"M12x1.5 Locknut Nut 0.748"" (19.00mm) Polyamide"
"M16 Locknut Nut 0.866"" (22.00mm) Nylon"
"M16 Locknut Nut 0.866"" (22.00mm) Polyamide"
"M16x1.5 Locknut Nut 0.866"" (22.00mm) Polyamide"
"M20 Locknut Nut 1.024"" (26.00mm) Polyamide"
"M20 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon"
"M20x1.5 Locknut Nut 0.945"" (24.00mm) Brass"
"M20x1.5 Locknut Nut 0.945"" (24.00mm) Polyamide"
"M25 Locknut Nut 1.260"" (32.00mm) Nylon"
"M25 Locknut Nut 1.260"" (32.00mm) Polyamide"
"M25x1.5 Locknut Nut 1.181"" (30.00mm) Polyamide"
"M25x1.5 Locknut Nut 1.260"" (32.00mm) Polyamide"
"M32 Locknut Nut 1.614"" (41.00mm) Nylon"
"M32 Locknut Nut 1.615"" (41.00mm) Polyamide"
"M32x1.5 Locknut Nut 1.417"" (36.00mm) Brass"
"M32x1.5 Locknut Nut 1.496"" (38.00mm) Polyamide"
"M32x1.5 Locknut Nut 1.614"" (41.00mm) Polyamide"
"M3x0.5 Locknut Nut 0.260"" (6.60mm) Nylon"
"M40 Locknut Nut 1.969"" (50.00mm) Nylon"
"M40 Locknut Nut 1.969"" (50.00mm) Polyamide"
"M40x1.5 Locknut Nut 1.969"" (50.00mm) Polyamide"
"M4x0.7 Locknut Nut 0.276"" (7.00mm) Nylon"
"M50 Locknut Nut 2.362"" (60.00mm) Polyamide"
"M50x1.5 Locknut Nut 2.362"" (60.00mm) Polyamide"
"M5x0.8 Locknut Nut 0.315"" (8.00mm) Nylon"
"M5x0.8 Locknut Nut 0.874"" (22.20mm) Nylon"
"M6 Locknut Nut 0.380"" (9.65mm)"
"M63 Locknut Nut 2.953"" (75.01mm) Polyamide"
"M63x1.5 Locknut Nut 2.756"" (70.00mm) Brass"
"M63x1.5 Locknut Nut 2.953"" (75.00mm) Polyamide"
"M6x1 Locknut Nut 0.394"" (10.00mm) Nylon"
"M6x1 Locknut Nut 0.429"" (10.90mm) Nylon"
"NPT-1 Locknut Nut 1.614"" (41.00mm) Polyamide"
"NPT-1 Locknut Nut 1.654"" (42.00mm) Nylon"
"NPT-1/2 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon"
"NPT-1/2 Locknut Nut 1.063"" (27.00mm) Polyamide"
"NPT-3/4 Locknut Nut 1.417"" (36.00mm) Nylon"
"NPT-3/4 Locknut Nut 1.417"" (36.00mm) Polyamide"
"NPT-3/8 Locknut Nut 0.866"" (22.00mm) Nylon"
"NPT-3/8 Locknut Nut 0.866"" (22.00mm) Polyamide"
"PG11 Locknut Nut 0.827"" (21.00mm) Brass"
"PG11 Locknut Nut 0.945"" (24.00mm) Nylon"
"PG11 Locknut Nut 0.945"" (24.00mm) Polyamide"
"PG13.5 Locknut Nut 0.906"" (23.00mm) Brass"
"PG13.5 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon"
"PG13.5 Locknut Nut 1.063"" (27.00mm) Polyamide"
"PG16 Locknut Nut 1.181"" (30.00mm) Nylon"
"PG16 Locknut Nut 1.181"" (30.00mm) Polyamide"
"PG21 Locknut Nut 1.260"" (32.00mm) Brass"
"PG21 Locknut Nut 1.417"" (36.00mm) Polyamide"
"PG29 Locknut Nut 1.811"" (46.00mm) Polyamide"
"PG36 Locknut Nut 2.362"" (60.00mm) Nylon"
"PG36 Locknut Nut 2.362"" (60.00mm) Polyamide"
"PG42 Locknut Nut 2.559"" (65.00mm) Polyamide"
"PG48 Locknut Nut 2.756"" (70.00mm) Polyamide"
"PG7 Locknut Nut 0.591"" (15.00mm) Brass"
"PG7 Locknut Nut 0.748"" (19.00mm) Nylon"
"PG7 Locknut Nut 0.748"" (19.00mm) Polyamide"
"PG9 Locknut Nut 0.709"" (18.00mm) Brass"
"PG9 Locknut Nut 0.866"" (22.00mm) Nylon"
"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide"
#10-24 Locknut Nut Nylon
#10-32 Locknut Nut Nylon
#2-56 Locknut Nut Nylon
#4-40 Locknut Nut Nylon
10-24 LOCKING THREADED HEX NUT
440 SELF-THRD LOCK NUT BLK M111
632 SELF THR LOCK NUT BLK M111
CABLES/ACCESSORIES
DRESS NUT, 3/8-32 THREAD, .615 O
HEX FLANGE NUT, 1/4-20 THREAD, .
HEX FLANGE NUT, M20 X 1.5 THREAD
HEX FLANGE NUT, M3 X .5 THREAD,
HEX FLANGE NUT, M4 X .7 THREAD,
HEX FLANGE NUT, M5 X .8 THREAD,
HEX FLANGE NUT, M6 X 1 THREAD, 1
HEX FLANGE NUT, M8 X 1.25 THREAD
LOCK NUT 32.00MM BRASS PG21
LOCKNUT NP/BRASS M12X1.5 EMC
LOCKNUT NP/BRASS M12X1.5
LOCKNUT NP/BRASS M16X1.5 EMC
LOCKNUT NP/BRASS M16X1.5
LOCKNUT NP/BRASS M20X1.5 EMC
LOCKNUT NP/BRASS M20X1.5
LOCKNUT NP/BRASS M25X1.5 EMC
LOCKNUT NP/BRASS M25X1.5
LOCKNUT NP/BRASS M32X1.5 EMC
LOCKNUT NP/BRASS M32X1.5
LOCKNUT NP/BRASS M40X1.5
LOCKNUT NP/BRASS M50X1.5
LOCKNUT NP/BRASS M63X1.5
LOCKNUT NP/BRASS PG07
LOCKNUT NP/BRASS PG09
LOCKNUT NP/BRASS PG11 EMV
LOCKNUT NP/BRASS PG11
LOCKNUT NP/BRASS PG13.5 EMC
LOCKNUT NP/BRASS PG13.5
LOCKNUT NP/BRASS PG16
LOCKNUT NP/BRASS PG21 EMC
LOCKNUT NP/BRASS PG21
LOCKNUT NP/BRASS PG30
LOCKNUT NP/BRASS PG42
LOCKNUT NP/BRASS PG48
LOCKNUT PA6 M12X1.5 GRY
LOCKNUT PA6 M16X1.5 GRY
LOCKNUT PA6 M20X1.5 GRY
LOCKNUT PA6 M25X1.5 GRY
LOCKNUT PA6 M32X1.5 GRY
LOCKNUT PA6 M40X1.5 GRY
LOCKNUT PA6 M50X1.5 GRY
LOCKNUT PA6 M63X1.5 GRY
M6x1 Locknut Nut Nylon
NPT-1/2-14 Locknut Nut
NUT LOCKNUT PA M40X1.5
Nut
PG29 Locknut Nut Nylon
PG36 Locknut Nut Nylon