STMicroelectronics, Inc. Single Diodes STPS3150RL

Description
Diode Schottky 150V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 150V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-3216-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3216-1-ND
Single Diodes 497-3216-1-ND
Diode Schottky 150V 3A Through Hole DO-201AD

Diode Schottky 150V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 497-3216-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-3216-2-ND
Single Diodes 497-3216-2-ND
Diode Schottky 150V 3A Through Hole DO-201AD

Diode Schottky 150V 3A Through Hole DO-201AD

Buy Now Datasheet
 - STPS3150RL - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-201AD

Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 150V V(RRM), Silicon, DO-201AD

Supplier's Site Datasheet
Schottky 150 V 3 A Diode and Rectifier - 280-STPS3150RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150 V 3 A Diode and Rectifier
280-STPS3150RL
Schottky 150 V 3 A Diode and Rectifier 280-STPS3150RL
150 V, 3 A Power Schottky rectifier Product overview: STPS3150RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150RL can be used for catalog matching and distributor lookup.

150 V, 3 A Power Schottky rectifier Product overview: STPS3150RL from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150RL can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS3150RL - 031523-STPS3150RL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3150RL
031523-STPS3150RL
Diodes, Rectifiers - Single - STPS3150RL 031523-STPS3150RL
Manufacturer: STMicroelectronics Win Source Part Number: 031523-STPS3150RL Packaging: Reel - TR Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 820mV @ 3A Current - Reverse Leakage @ Vr: 2μA @ 150V Operating Temperature - Junction: 175°C (Max) Family Name: STPS3150RL Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SB3H150; 1N5822G; FD867-15; SB3150; Introduction Date: April 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031523-STPS3150RL
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 3A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS3150RL
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SB3H150; 1N5822G; FD867-15; SB3150;
Introduction Date: April 07, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky Diodes & Rectifiers - 7958662P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958662P
Schottky Diodes & Rectifiers 7958662P
STPS3150RL,Schottky diode 150V 3A DO-201

STPS3150RL,Schottky diode 150V 3A DO-201

Supplier's Site
Schottky Diodes & Rectifiers - 7958662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7958662
Schottky Diodes & Rectifiers 7958662
STPS3150RL,Schottky diode 150V 3A DO-201

STPS3150RL,Schottky diode 150V 3A DO-201

Supplier's Site
Schottky Diodes & Rectifiers - 1656559 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1656559
Schottky Diodes & Rectifiers 1656559
STPS3150RL,Schottky diode 150V 3A DO-201

STPS3150RL,Schottky diode 150V 3A DO-201

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3150RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3150RL
Discrete Semiconductor Products - Diodes - Rectifiers STPS3150RL
DIODE SCHOTTKY 150V 3A DO201AD

DIODE SCHOTTKY 150V 3A DO201AD

Supplier's Site
Schottky Rectifier, 3A, 150V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics - 89K1599 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A, 150V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics
89K1599
Schottky Rectifier, 3A, 150V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics 89K1599
SCHOTTKY RECTIFIER, 3A, 150V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):3A; Diode Configuration:Single ; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:820mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A, 150V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:150V; Forward Current If(AV):3A; Diode Configuration:Single; Diode Case Style:DO-201AD; No. of Pins:2Pins; Forward Voltage VF Max:820mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3150RL
Schottky Diodes & Rectifiers STPS3150RL
Schottky Diodes & Rectifiers 3.0 Amp 150 Volt

Schottky Diodes & Rectifiers 3.0 Amp 150 Volt

Buy Now Datasheet
Single Diodes - STPS3150RL - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3150RL
Single Diodes STPS3150RL
DIODE SCHOTTKY 150V 3A DO201AD

DIODE SCHOTTKY 150V 3A DO201AD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number 497-3216-1-ND STPS3150RL 280-STPS3150RL 031523-STPS3150RL 7958662P 7958662 STPS3150RL 89K1599 STPS3150RL STPS3150RL
Product Name Single Diodes Schottky 150 V 3 A Diode and Rectifier Diodes, Rectifiers - Single - STPS3150RL Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A, 150V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics Schottky Diodes & Rectifiers Single Diodes
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package DO-201; DO-201AD Tape and Reel DO-201; DO-201AD DO-201; DO-201AD Do-201ad DO-201 DO-201; DO-201AD DO-201; DO-201AD DO-201; DO-201AD, Axial
Life Cycle Stage Active Active Active
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1658488 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package X3-dfn0603
RoHS Compliant RoHS
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
High-speed switching diode - BAS16VY,135 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
Rectifier Diode - FXF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details