Manufacturer: STMicroelectronics
Win Source Part Number: 898410-STPSC20065DI
Series: ECOPACK®2
Features: Diode Silicon Carbide Schottky 650 V 20A Through Hole TO-220AC ins
Speed: No Recovery Time > 500mA (Io)
Package: TO-220-2 Insulated, TO-220AC
Package: Tube
Mounting: Through Hole
Family Name: STPSC20065
Categories: Discrete Semiconductor Products
Case / Package: TO-220AC ins
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: STPSC20065DI-ND, 497-19231
650 V power Schottky silicon carbide diode Product overview: STPSC20065DI from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 650 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPSC20065DI can be used for catalog matching and distributor lookup.
Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220AC ins
DIODE SIC 650V 20A TO220AC INS
DIODE SIC 650V 20A TO220AC INS
Schottky Diodes & Rectifiers 650 V power Schottky silicon carbide diode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 898410-STPSC20065DI | 280-STPSC20065DI | 497-19231-ND | STPSC20065DI | STPSC20065DI | STPSC20065DI | 20AC4565 |
| Product Name | Diodes, Rectifiers - Single - STPSC20065DI | Schottky 650 V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Package | TO-220; TO-220AC ins | TO-220AC-2 | |||||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||||
| Life Cycle Stage | Active | ||||||
| VF | 1.45 volts | 1.45 volts |