STMicroelectronics, Inc. Single Diodes STPS30SM100SR

Description
Diode Schottky 100V 30A Through Hole I2PAK
Request a Quote Datasheet
Description
Diode Schottky 100V 30A Through Hole I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-12662-5-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-12662-5-ND
Single Diodes 497-12662-5-ND
Diode Schottky 100V 30A Through Hole I2PAK

Diode Schottky 100V 30A Through Hole I2PAK

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS30SM100SR - 1103793-STPS30SM100SR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30SM100SR
1103793-STPS30SM100SR
Diodes, Rectifiers - Single - STPS30SM100SR 1103793-STPS30SM100SR
Manufacturer: STMicroelectronics Win Source Part Number: 1103793-STPS30SM100S R Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A Current - Reverse Leakage @ Vr: 45μA @ 100V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: I2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103793-STPS30SM100SR
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 870mV @ 30A
Current - Reverse Leakage @ Vr: 45μA @ 100V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: I2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky Diode and Rectifier
280-STPS30SM100SR
Schottky Diode and Rectifier 280-STPS30SM100SR
Power Schottky Rectifier Product overview: STPS30SM100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM100SR can be used for catalog matching and distributor lookup.

Power Schottky Rectifier Product overview: STPS30SM100SR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30SM100SR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - STPS30SM100SR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS30SM100SR
Single Diodes STPS30SM100SR
DIODE SCHOTTKY 100V 30A I2PAK

DIODE SCHOTTKY 100V 30A I2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30SM100SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30SM100SR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30SM100SR
DIODE SCHOTTKY 100V 30A I2PAK

DIODE SCHOTTKY 100V 30A I2PAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 497-12662-5-ND 1103793-STPS30SM100SR 280-STPS30SM100SR STPS30SM100SR STPS30SM100SR
Product Name Single Diodes Diodes, Rectifiers - Single - STPS30SM100SR Schottky Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F)
Life Cycle Stage Obsolete(EOL) Removed
Package I2PAK Rail/Tube TO-262-3 Long Leads, I²Pak, TO-262AA
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diodes - F50A - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 2.5 amps
IF 250 mA
trr 300 ns
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers