Win Source Part Number: 1282882-STPS30SM60CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 625 mV @ 15 A
Current - Reverse Leakage @ Vr: 65 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-12327,497-12327
Base Product Number: STPS30
Product Status: Obsolete
Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3
DIODE ARRAY SCHOTTKY 60V TO220AB Product overview: STPS30SM60CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30SM60CT can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 60V 15A TO220
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1282882-STPS30SM60CT | 497-12327-ND | 286-STPS30SM60CT | STPS30SM60CT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Schottky 60V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| VF | 0.6250 volts | 0.6250 volts | ||
| VR | 60 volts | |||
| IR | 0.0650 mA | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |