DigiKey Datasheets for Reed Switches
Reed switches are magnetically actuated switches. They are typically manufactured with two ferromagnetic reeds (contact blades), which are sealed in a glass capsule. In the presence of a magnet, the blades (contacts) close.
Reed Switches: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Glass Body Reed Switch SPDT 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount | |
| Glass Body Reed Switch SPDT 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 175V Through Hole | |
| Glass Body Reed Switch SPDT 10 ~ 15AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPDT 10 ~ 15AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount | |
| Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole | |
| Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPDT 15 ~ 20AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 15 ~ 25AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPDT 15 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount | |
| Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Through Hole | |
| Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPDT 20 ~ 25AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 20 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 20 ~ 35AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 25 ~ 30AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 30 ~ 35AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 35 ~ 40AT Operate Range 5W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPDT 40 ~ 45AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 45 ~ 50AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 50 ~ 55AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 50 ~ 60AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 50 ~ 65AT Operate Range 50W 1A (AC), 1.5A (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 50 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 55 ~ 60AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 60 ~ 65AT Operate Range 60W 1A (AC/DC) 400V Surface Mount | |
| Glass Body Reed Switch SPDT 65 ~ 70AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 65 ~ 70AT Operate Range 60W 1A (AC/DC) 400V Surface Mount | |
| Glass Body Reed Switch SPDT 65 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 70 ~ 75AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 70 ~ 75AT Operate Range 50W 1A (AC), 1.5A (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 70 ~ 75AT Operate Range 60W 1A (AC/DC) 400V Surface Mount | |
| Glass Body Reed Switch SPDT 70 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 75 ~ 80AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT 75 ~ 80AT Operate Range 60W 1A (AC/DC) 400V Surface Mount | |
| Glass Body Reed Switch SPDT 85 ~ 90AT Operate Range 30W 350mA (AC), 500mA (DC) 350V Through Hole | |
| Glass Body Reed Switch SPDT Operate Range 100VA 3A (AC/DC) 500V Through Hole | |
| Glass Body Reed Switch SPST-NO 0 ~ 22AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 15W 1A (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 20W 1A (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 10 ~ 40AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Glass Body Reed Switch SPST-NO 100 ~ 150AT Operate Range 50W 3A (AC/DC) 7500V Surface Mount | |
| Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 23AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 28AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 38AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 12 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 500V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 170V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 15W 1A (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 20W 1A (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 25AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 15 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 50W 1.1A (AC), 1.5A (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 28AT Operate Range 50W 1.1A (AC), 1.5A (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 17 ~ 43AT Operate Range 50W 1.1A (AC), 1.5A (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 19 ~ 21AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 100W 1A (AC/DC) 1000V Surface Mount | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 100W 1A (AC/DC) 1000V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10VA 500mA (AC/DC) 500V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 15W 1A (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 50W 500mA (AC/DC) 350V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 100W 1A (AC/DC) 1000V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10W 400mA (AC/DC) 200V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10W 500mA (AC/DC) 170V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10W 500mA (AC/DC) 180V Through Hole | |
| Glass Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 33AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 22 ~ 38AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 100W 1A (AC/DC) 1000V Through Hole | |
| Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10VA 500mA (AC/DC) 500V Through Hole | |
| Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 50W 500mA (AC/DC) 350V Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 27 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 33AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 33AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 38AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 27 ~ 48AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 100W 1A (AC/DC) 1000V Through Hole | |
| Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 10VA 500mA (AC/DC) 500V Through Hole | |
| Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 30 ~ 35AT Operate Range 20W 700mA (AC/DC) 1000V Surface Mount | |
| Glass Body Reed Switch SPST-NO 30 ~ 40AT Operate Range 100W 1A (AC/DC) 1000V Through Hole | |
| Glass Body Reed Switch SPST-NO 30 ~ 40AT Operate Range 50W 500mA (AC/DC) 350V Through Hole | |
| Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 10W 500mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 32 ~ 38AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 35 ~ 40AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 37 ~ 43AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Glass Body Reed Switch SPST-NO 42 ~ 48AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 42 ~ 53AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 42 ~ 83AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 47 ~ 68AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 15W 1A (AC/DC) 200V Surface Mount | |
| Glass Body Reed Switch SPST-NO 57 ~ 68AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Surface Mount | |
| Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPST-NO 6 ~ 10AT Operate Range 10W 250mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 6 ~ 12AT Operate Range 10W 250mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 6 ~ 15AT Operate Range 10W 250mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 6 ~ 8AT Operate Range 10W 250mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 6 ~ 8AT Operate Range 180mA (AC), 250mA (DC) 120V Through Hole | |
| Glass Body Reed Switch SPST-NO 62 ~ 78AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 65 ~ 70AT Operate Range 120W 3A (AC/DC) 1500V Surface Mount | |
| Glass Body Reed Switch SPST-NO 67 ~ 73AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 7 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 7 ~ 13AT Operate Range 20W 700mA (AC), 1A (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 70 ~ 75AT Operate Range 120W 3A (AC/DC) 1500V Surface Mount | |
| Glass Body Reed Switch SPST-NO 72 ~ 78AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 75 ~ 80AT Operate Range 120W 3A (AC/DC) 1500V Surface Mount | |
| Glass Body Reed Switch SPST-NO 77 ~ 83AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Glass Body Reed Switch SPST-NO 8 ~ 10AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Glass Body Reed Switch SPST-NO 8 ~ 12AT Operate Range 10W 250mA (DC) Through Hole | |
| Glass Body Reed Switch SPST-NO 80 ~ 85AT Operate Range 120W 3A (AC/DC) 1500V Surface Mount | |
| Glass Body Reed Switch SPST-NO 87 ~ 93AT Operate Range 100W 2.1A (AC), 3A (DC) 280V Surface Mount | |
| Glass Body Reed Switch SPST-NO Operate Range 10W 350mA (AC), 500mA (DC) 265V Through Hole | |
| Magnasphere® Magnetic Switch SPST-NC 15.90mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NC 21.41mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NC 23.39mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NC 25.40mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NO 14.45mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NO 14.66mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NO 16.56mm Operate Range 250mA (DC) Through Hole | |
| Magnasphere® Magnetic Switch SPST-NO 20.78mm Operate Range 250mA (DC) Through Hole | |
| Molded Body Reed Switch SPDT 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 175V Through Hole | |
| Molded Body Reed Switch SPDT 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 175V Through Hole | |
| Molded Body Reed Switch SPDT 3.81mm Operate Range 5W 250mA (DC) Through Hole | |
| Molded Body Reed Switch SPDT 42 ~ 84AT Operate Range 10W 500mA (AC/DC) 175V Surface Mount | |
| Molded Body Reed Switch SPST-NC 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount | |
| Molded Body Reed Switch SPST-NC 20 ~ 40AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 1.8 ~ 4mT Operate Range 0.3mW 0.1mA (AC/DC) 3V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 400mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 20W 1A (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 15AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 10 ~ 20AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 25AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 30AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount | |
| Molded Body Reed Switch SPST-NO 10 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 12 ~ 18AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 400mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 170V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 20AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO 15 ~ 25AT Operate Range 5VA 250mA (AC/DC) 175V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 35AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 15 ~ 60AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount | |
| Molded Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 300mA (AC), 400mA (DC) 265V Through Hole | |
| Molded Body Reed Switch SPST-NO 17 ~ 23AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10VA 500mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 20 ~ 25AT Operate Range 10W 500mA (AC/DC) 200V Surface Mount | |
| Molded Body Reed Switch SPST-NO 20 ~ 30AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 20 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 22 ~ 28AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 22 ~ 55AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 23 ~ 50AT Operate Range 1W 100mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount | |
| Molded Body Reed Switch SPST-NO 25 ~ 30AT Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO 25 ~ 40AT Operate Range 10W 500mA (AC/DC) 140V Surface Mount | |
| Molded Body Reed Switch SPST-NO 25 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount | |
| Molded Body Reed Switch SPST-NO 27 ~ 33AT Operate Range 10W 350mA (AC), 500mA (DC) 140V Through Hole | |
| Molded Body Reed Switch SPST-NO 30 ~ 50AT Operate Range 5W 250mA (AC), 350mA (DC) 100V Surface Mount | |
| Molded Body Reed Switch SPST-NO 30 ~ 73AT Operate Range 10W 500mA (AC/DC) 180V Surface Mount | |
| Molded Body Reed Switch SPST-NO 33 ~ 67AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 37 ~ 71AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 40 ~ 83AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 46 ~ 90AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 5 ~ 10AT Operate Range 10W 400mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO 50 ~ 112AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 50 ~ 86AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 60 ~ 100AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 61 ~ 100AT Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO 7 ~ 10mm Operate Range 10W 400mA (AC/DC) 200V Through Hole | |
| Molded Body Reed Switch SPST-NO Operate Range 3W 300mA (AC/DC) 30V Surface Mount | |
| Molded Body Reed Switch SPST-NO, Latching 4 ~ 12mm Operate Range 10W 500mA (AC/DC) 200V Through Hole | |
| REED SENSOR 1 FORM A SPST-NO SM | |
| REED SENSOR | |
| REED SWITCH, 1 FORM A, SPST-NO, | |
| REED SWITCH | |
| SWITCH MAGNETIC NC L SERIES | |
| SWITCH MAGNETIC NO 30V | |
| SWITCH MAGNETIC SPDT 180MA 120V | |
| SWITCH REED SPDT 1A 150V | |
| SWITCH REED SPDT 1A 400V | |
| SWITCH REED SPDT 200MA 100V | |
| SWITCH REED SPDT 250MA | |
| SWITCH REED SPST 30-50AT 100MA 3 | |
| SWITCH REED SPST-NO 1.3A 250V | |
| SWITCH REED SPST-NO 180MA 120V | |
| SWITCH REED SPST-NO 1A | |
| SWITCH REED SPST-NO 300MA | |
| SWITCH REED SPST-NO 3A 250V | |
| SWITCH REED SPST-NO 400MA | |
| SWITCH REED SPST-NO 500MA 140V | |
| SWITCH REED SPST-NO 500MA 170V | |
| SWITCH REED SPST-NO 500MA | |
| SWITCH REED |
| Next >> |