STMicroelectronics, Inc. Diode Arrays STPS80170CW

Description
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-4815-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-4815-5-ND
Diode Arrays 497-4815-5-ND
Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 170V 40A Through Hole TO-247-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - STPS80170CW - 1103812-STPS80170CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS80170CW
1103812-STPS80170CW
Diodes, Rectifiers - Arrays - STPS80170CW 1103812-STPS80170CW
Manufacturer: STMicroelectronics Win Source Part Number: 1103812-STPS80170CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 170V Voltage - Forward (Vf) (Max) @ If: 840mV @ 40A Current - Reverse Leakage @ Vr: 80μA @ 170V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): 80CPQ150PBF; STPS61170CW; SSR80150CTZDBS; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103812-STPS80170CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 170V
Voltage - Forward (Vf) (Max) @ If: 840mV @ 40A
Current - Reverse Leakage @ Vr: 80μA @ 170V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): 80CPQ150PBF; STPS61170CW; SSR80150CTZDBS;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6247621 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6247621
Schottky Diodes & Rectifiers 6247621
Power schottky rectifier, STPS80170CW

Power schottky rectifier, STPS80170CW

Supplier's Site
Schottky Diodes & Rectifiers - 6247621P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6247621P
Schottky Diodes & Rectifiers 6247621P
Power schottky rectifier, STPS80170CW

Power schottky rectifier, STPS80170CW

Supplier's Site
Schottky Diodes & Rectifiers - 9208944 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9208944
Schottky Diodes & Rectifiers 9208944
Power schottky rectifier, STPS80170CW

Power schottky rectifier, STPS80170CW

Supplier's Site
Singapore, Singapore
Dual Schottky 170V 80A Diode and Rectifier
286-STPS80170CW
Dual Schottky 170V 80A Diode and Rectifier 286-STPS80170CW
170V 80A Dual Schottky Rectifier TO-247 Product overview: STPS80170CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80170CW can be used for catalog matching and distributor lookup.

170V 80A Dual Schottky Rectifier TO-247 Product overview: STPS80170CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 170V, 80A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 170V, 80A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS80170CW can be used for catalog matching and distributor lookup.

Supplier's Site
DIODE ARRAY SCHOTTKY 170V TO247 - 761-STPS80170CW - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 170V TO247
761-STPS80170CW
DIODE ARRAY SCHOTTKY 170V TO247 761-STPS80170CW
DIODE ARRAY SCHOTTKY 170V TO247

DIODE ARRAY SCHOTTKY 170V TO247

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS80170CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS80170CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS80170CW
DIODE ARR SCHOT 170V 40A TO247-3

DIODE ARR SCHOT 170V 40A TO247-3

Supplier's Site
Diode Arrays - STPS80170CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS80170CW
Diode Arrays STPS80170CW
DIODE ARRAY SCHOTTKY 170V TO247

DIODE ARRAY SCHOTTKY 170V TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS80170CW
Schottky Diodes & Rectifiers STPS80170CW
Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER

Schottky Diodes & Rectifiers SCHOTTKY RECTIFIER

Buy Now Datasheet
Schottky Diode Array, Common Cathode, 80A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics - 57P1826 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode Array, Common Cathode, 80A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics
57P1826
Schottky Diode Array, Common Cathode, 80A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics 57P1826
SCHOTTKY DIODE ARRAY, Common Cathode, 80A, TO-247; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

SCHOTTKY DIODE ARRAY, Common Cathode, 80A, TO-247; Repetitive Peak Reverse Voltage:170V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:840mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes Diode Arrays
Product Number 497-4815-5-ND 1103812-STPS80170CW 6247621 6247621P 286-STPS80170CW 761-STPS80170CW STPS80170CW STPS80170CW STPS80170CW 57P1826
Product Name Diode Arrays Diodes, Rectifiers - Arrays - STPS80170CW Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Dual Schottky 170V 80A Diode and Rectifier DIODE ARRAY SCHOTTKY 170V TO247 Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers Schottky Diode Array, Common Cathode, 80A, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics
Arrangement Common Catode Common Catode Common Catode Common Catode
Tj 175 C (347 F) 175 C (347 F) -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package TO-247; TO-247-3 TO-247; TO-247-3 TO-247; To-247 TO-247; TO-247 Rail/Tube TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-247 TO-247; TO-247
Diode Type Schottky; Schottky Schottky Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data