STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS30M80CT STPS30M80CT

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103791-STPS30M80CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 745mV @ 15A Current - Reverse Leakage @ Vr: 40μA @ 80V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103791-STPS30M80CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 745mV @ 15A Current - Reverse Leakage @ Vr: 40μA @ 80V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS30M80CT - 1103791-STPS30M80CT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30M80CT
1103791-STPS30M80CT
Diodes, Rectifiers - Arrays - STPS30M80CT 1103791-STPS30M80CT
Manufacturer: STMicroelectronics Win Source Part Number: 1103791-STPS30M80CT Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Voltage - Forward (Vf) (Max) @ If: 745mV @ 15A Current - Reverse Leakage @ Vr: 40μA @ 80V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103791-STPS30M80CT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 745mV @ 15A
Current - Reverse Leakage @ Vr: 40μA @ 80V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - 497-11355-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-11355-5-ND
Diode Arrays 497-11355-5-ND
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 60 V 30 A Diode and Rectifier
286-STPS30M80CT
Dual Schottky 60 V 30 A Diode and Rectifier 286-STPS30M80CT
60 V, 30 A dual Low Drop Power Schottky rectifier Product overview: STPS30M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30M80CT can be used for catalog matching and distributor lookup.

60 V, 30 A dual Low Drop Power Schottky rectifier Product overview: STPS30M80CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30M80CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - STPS30M80CT - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 80V V(RRM), Silicon, TO-220AB

Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 80V V(RRM), Silicon, TO-220AB

Supplier's Site Datasheet
Diode Arrays - STPS30M80CT - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS30M80CT
Diode Arrays STPS30M80CT
DIODE ARRAY SCHOTTKY 80V TO220AB

DIODE ARRAY SCHOTTKY 80V TO220AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30M80CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30M80CT
Discrete Semiconductor Products - Diodes - Rectifiers STPS30M80CT
DIODE ARR SCHOTT 80V 15A TO220

DIODE ARR SCHOTT 80V 15A TO220

Supplier's Site
DIODE ARRAY SCHOTTKY 80V TO220AB - 761-STPS30M80CT - Utmel Electronic Limited
Hong Kong, China
DIODE ARRAY SCHOTTKY 80V TO220AB
761-STPS30M80CT
DIODE ARRAY SCHOTTKY 80V TO220AB 761-STPS30M80CT
DIODE ARRAY SCHOTTKY 80V TO220AB

DIODE ARRAY SCHOTTKY 80V TO220AB

Supplier's Site
Rectifier Stmicroelectronics - 47T9422 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
47T9422
Rectifier Stmicroelectronics 47T9422
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30M80CT
Schottky Diodes & Rectifiers STPS30M80CT
Schottky Diodes & Rectifiers Dual 2000V Schottky 80V 45pF 0.490V Vf

Schottky Diodes & Rectifiers Dual 2000V Schottky 80V 45pF 0.490V Vf

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 1103791-STPS30M80CT 497-11355-5-ND 286-STPS30M80CT STPS30M80CT STPS30M80CT STPS30M80CT 761-STPS30M80CT 47T9422 STPS30M80CT
Product Name Diodes, Rectifiers - Arrays - STPS30M80CT Diode Arrays Dual Schottky 60 V 30 A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers DIODE ARRAY SCHOTTKY 80V TO220AB Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky Schottky Schottky; Schottky
Life Cycle Stage Active Active Active Active
VF 0.7450 volts 0.7450 volts 0.7450 volts 0.7450 volts
VR 80 volts 80 volts 80 volts
IR 0.0400 mA 0.0400 mA 0.0400 mA
Unlock Full Specs
to access all available technical data