Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack
Manufacturer: STMicroelectronics
Win Source Part Number: 042943-STPS20L120CFP
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 860mV @ 10A
Current - Reverse Leakage @ Vr: 120μA @ 120V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220FPAB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Rectifier Diode Schottky 120V 20A 3-Pin(3+Tab) TO-220FPAB Tube Product overview: STPS20L120CFP from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20L120CFP can be used for catalog matching and distributor lookup.
DIODE ARR SCHOT 120V TO220FPAB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 497-11889-5-ND | 042943-STPS20L120CFP | 286-STPS20L120CFP | STPS20L120CFP |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - STPS20L120CFP | Schottky 120V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | |
| Package | TO-220; TO-220-3 Full Pack | TO-220; TO-220FPAB | TO-220FPAB | TO-220 |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |