100V 2A Schottky Rectifier, DO-41, Through Hole Product overview: STPS2H100 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, Through-Hole, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2H100 can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Through Hole DO-41
Diode Schottky 100V 2A Through Hole DO-41
Diode Schottky 100V 2A DO-41
Diode Schottky 100V 2A DO-41
Diode Schottky 100V 2A DO-41
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 100V V(RRM), Silicon, DO-41
DIODE SCHOTTKY 100V 2A DO41
DIODE SCHOTTKY 100V 2A DO41
Schottky Diodes & Rectifiers 2.0 Amp 100 Volt
SCHOTTKY RECTIFIER, 100V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-STPS2H100 | 497-12643-1-ND | 7146901 | 7146901P | STPS2H100 | STPS2H100 | STPS2H100 | STPS2H100 | 51AC9591 |
| Product Name | Schottky Through-Hole 100V 2A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 100V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | |
| Package | Ammo Pack | Do-41 | DO-41; DO-41 | DO-41; DO-41 2 | DO-41; DO-204AL, DO-41, Axial | DO-41 | DO-41; DO-41 | SMA; DO-214AC (SMA) | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| IO | 2 amps | ||||||||
| Tj | -65 C (-85 F) | 175 C (347 F) | |||||||
| Rectifier Configuration / Technology | Schottky | Schottky |