STMicroelectronics, Inc. Single Diodes STPS30H100DJF-TR

Description
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet
Description
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-15671-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15671-2-ND
Single Diodes 497-15671-2-ND
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-15671-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15671-1-ND
Single Diodes 497-15671-1-ND
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Single Diodes - 497-15671-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-15671-6-ND
Single Diodes 497-15671-6-ND
Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Diode Schottky 100V 30A Surface Mount PowerFlat™ (5x6)

Buy Now Datasheet
Diodes, Rectifiers - Single - STPS30H100DJF-TR - 795780-STPS30H100DJF-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS30H100DJF-TR
795780-STPS30H100DJF-TR
Diodes, Rectifiers - Single - STPS30H100DJF-TR 795780-STPS30H100DJF-TR
Manufacturer: STMicroelectronics Win Source Part Number: 795780-STPS30H100DJF -TR Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 8-PowerVDFN Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 30A Current - Reverse Leakage @ Vr: 6μA @ 100V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS30H100DJF Categories: Discrete Semiconductor Products Manufacturer Package: PowerFlat (6x5) Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 30A Voltage - DC Reverse (Vr) (Maximum): 100V Introduction Date: March 29, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795780-STPS30H100DJF-TR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 8-PowerVDFN
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Current - Reverse Leakage @ Vr: 6μA @ 100V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS30H100DJF
Categories: Discrete Semiconductor Products
Manufacturer Package: PowerFlat (6x5)
Voltage - Forward (Vf) (Maximum) @ If: 840mV @ 30A
Voltage - DC Reverse (Vr) (Maximum): 100V
Introduction Date: March 29, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1893981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1893981
Schottky Diodes & Rectifiers 1893981
STMicroelectronics, STPS30H100DJF-TR

STMicroelectronics, STPS30H100DJF-TR

Supplier's Site
Schottky Diodes & Rectifiers - 1894390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1894390P
Schottky Diodes & Rectifiers 1894390P
STMicroelectronics, STPS30H100DJF-TR

STMicroelectronics, STPS30H100DJF-TR

Supplier's Site
Singapore, Singapore
Schottky 100 V 30 A PowerFLAT Diode and Rectifier
280-STPS30H100DJF-TR
Schottky 100 V 30 A PowerFLAT Diode and Rectifier 280-STPS30H100DJF-TR
100 V, 30 A PowerFLAT Power Schottky rectifier Product overview: STPS30H100DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30H100DJF-TR can be used for catalog matching and distributor lookup.

100 V, 30 A PowerFLAT Power Schottky rectifier Product overview: STPS30H100DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 30 A, PowerFLAT. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, PowerFLAT, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS30H100DJF-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30H100DJF-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30H100DJF-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS30H100DJF-TR
DIODE SCHOTTKY 100V 30A PWRFLAT

DIODE SCHOTTKY 100V 30A PWRFLAT

Supplier's Site
Diode Schottky 100V 30A 8-Pin Power Flat T/R - 761-STPS30H100DJF-TR - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 100V 30A 8-Pin Power Flat T/R
761-STPS30H100DJF-TR
Diode Schottky 100V 30A 8-Pin Power Flat T/R 761-STPS30H100DJF-TR
Diode Schottky 100V 30A 8-Pin Power Flat T/R

Diode Schottky 100V 30A 8-Pin Power Flat T/R

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS30H100DJF-TR
Schottky Diodes & Rectifiers STPS30H100DJF-TR
Schottky Diodes & Rectifiers Pwr Schottky 30A 100VRRM 0.56VF

Schottky Diodes & Rectifiers Pwr Schottky 30A 100VRRM 0.56VF

Buy Now Datasheet
Single Diodes STPS30H100DJF-TR
DIODE SCHOTTKY 100V 30A PWRFLAT

DIODE SCHOTTKY 100V 30A PWRFLAT

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 48W6958 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
48W6958
Rectifier Stmicroelectronics 48W6958
RECTIFIER

RECTIFIER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 497-15671-2-ND 795780-STPS30H100DJF-TR 1893981 1894390P 280-STPS30H100DJF-TR STPS30H100DJF-TR 761-STPS30H100DJF-TR STPS30H100DJF-TR STPS30H100DJF-TR 48W6958
Product Name Single Diodes Diodes, Rectifiers - Single - STPS30H100DJF-TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100 V 30 A PowerFLAT Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode Schottky 100V 30A 8-Pin Power Flat T/R Schottky Diodes & Rectifiers Single Diodes Rectifier Stmicroelectronics
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
VF 0.8400 volts 0.8400 volts 0.8400 volts 0.8400 volts
Rectifier Configuration / Technology Schottky
Package Powerflat PowerFLAT Cut Tape 8-PowerVDFN PowerFlat 5x6 8-PowerVDFN
RoHS Compliant RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222391 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package TO-220; To-220f
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 2 A low leakage current Schottky barrier rectifier - PMEG10020ELR-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; SOD123W SOD123W
RoHS Compliant RoHS
View Details
3 suppliers
High Current Power Rectifiers - HRSET010103 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details