STMicroelectronics, Inc. Single Diodes STPS3L60UF

Description
Diode Schottky 60V 3A Surface Mount SMBflat
Request a Quote Datasheet
Description
Diode Schottky 60V 3A Surface Mount SMBflat
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-10716-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10716-6-ND
Single Diodes 497-10716-6-ND
Diode Schottky 60V 3A Surface Mount SMBflat

Diode Schottky 60V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-10716-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10716-2-ND
Single Diodes 497-10716-2-ND
Diode Schottky 60V 3A Surface Mount SMBflat

Diode Schottky 60V 3A Surface Mount SMBflat

Buy Now Datasheet
Single Diodes - 497-10716-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10716-1-ND
Single Diodes 497-10716-1-ND
Diode Schottky 60V 3A Surface Mount SMBflat

Diode Schottky 60V 3A Surface Mount SMBflat

Buy Now Datasheet
Schottky 60 V 3 A Diode and Rectifier - 280-STPS3L60UF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60 V 3 A Diode and Rectifier
280-STPS3L60UF
Schottky 60 V 3 A Diode and Rectifier 280-STPS3L60UF
60 V, 3 A Low Drop Power Schottky Rectifier Product overview: STPS3L60UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60UF can be used for catalog matching and distributor lookup.

60 V, 3 A Low Drop Power Schottky Rectifier Product overview: STPS3L60UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60 V, 3 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 3 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3L60UF can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - STPS3L60UF - 1261913-STPS3L60UF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3L60UF
1261913-STPS3L60UF
Diodes, Rectifiers - Single - STPS3L60UF 1261913-STPS3L60UF
Manufacturer: STMicroelectronics Win Source Part Number: 1261913-STPS3L60UF Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: DO-221AA, SMB Flat Leads Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 150μA @ 60V Operating Temperature - Junction: 150°C (Maximum) Family Name: STPS3L60UF Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: SMBflat Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 3A Voltage - DC Reverse (Vr) (Maximum): 60V Alternative Parts (Cross-Reference): SK36B; SR36F T/R13; BR36 T/R13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261913-STPS3L60UF
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: DO-221AA, SMB Flat Leads
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 150μA @ 60V
Operating Temperature - Junction: 150°C (Maximum)
Family Name: STPS3L60UF
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: SMBflat
Voltage - Forward (Vf) (Maximum) @ If: 620mV @ 3A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): SK36B; SR36F T/R13; BR36 T/R13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - STPS3L60UF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3L60UF
Single Diodes STPS3L60UF
DIODE SCHOTTKY 60V 3A SMBFLAT

DIODE SCHOTTKY 60V 3A SMBFLAT

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 21T4036 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
21T4036
Rectifier Stmicroelectronics 21T4036
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3L60UF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3L60UF
Discrete Semiconductor Products - Diodes - Rectifiers STPS3L60UF
DIODE SCHOTTKY 60V 3A SMBFLAT

DIODE SCHOTTKY 60V 3A SMBFLAT

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3L60UF
Schottky Diodes & Rectifiers STPS3L60UF
Schottky Diodes & Rectifiers PWR Schottky 3A 60V Vrrm .61VF

Schottky Diodes & Rectifiers PWR Schottky 3A 60V Vrrm .61VF

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 497-10716-6-ND 280-STPS3L60UF 1261913-STPS3L60UF STPS3L60UF 21T4036 STPS3L60UF STPS3L60UF
Product Name Single Diodes Schottky 60 V 3 A Diode and Rectifier Diodes, Rectifiers - Single - STPS3L60UF Single Diodes Rectifier Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj 150 C (302 F) -65 C (-85 F) 150 C (302 F)
Package Tape and Reel SMB; DO-221AA, SMB Flat Leads SMBFlat
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCKV18K30 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details
High-voltage switching diode - BAS521,135 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
6 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WH6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package SOT323
Life Cycle Stage Active
VF 1.25 volts
View Details