STMicroelectronics, Inc. Single Diodes STPS3H100U

Description
Diode Schottky 100V 3A Surface Mount SMB
Request a Quote Datasheet
Description
Diode Schottky 100V 3A Surface Mount SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-10392-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10392-6-ND
Single Diodes 497-10392-6-ND
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-10392-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10392-1-ND
Single Diodes 497-10392-1-ND
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Single Diodes - 497-10392-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-10392-2-ND
Single Diodes 497-10392-2-ND
Diode Schottky 100V 3A Surface Mount SMB

Diode Schottky 100V 3A Surface Mount SMB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 8805459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805459
Schottky Diodes & Rectifiers 8805459
Schottky Rectifier 100V 3A SMB

Schottky Rectifier 100V 3A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 8805459P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8805459P
Schottky Diodes & Rectifiers 8805459P
Schottky Rectifier 100V 3A SMB

Schottky Rectifier 100V 3A SMB

Supplier's Site
Schottky Diodes & Rectifiers - 1459543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1459543
Schottky Diodes & Rectifiers 1459543
Schottky Rectifier 100V 3A SMB

Schottky Rectifier 100V 3A SMB

Supplier's Site
Singapore, Singapore
Schottky 100V 3A Diode and Rectifier
280-STPS3H100U
Schottky 100V 3A Diode and Rectifier 280-STPS3H100U
Schottky Rectifier 100V 3A SMB SMT Product overview: STPS3H100U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100U can be used for catalog matching and distributor lookup.

Schottky Rectifier 100V 3A SMB SMT Product overview: STPS3H100U from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3H100U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - STPS3H100U - 038305-STPS3H100U - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - STPS3H100U
038305-STPS3H100U
Diodes, Rectifiers - Single - STPS3H100U 038305-STPS3H100U
Manufacturer: STMicroelectronics Win Source Part Number: 038305-STPS3H100U Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A Current - Reverse Leakage @ Vr: 1μA @ 100V Operating Temperature - Junction: 175°C (Max) Family Name: STPS3H100U Categories: Discrete Semiconductor Products Status: Active Case / Package: SMBflat Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SK310BHM4; SK310B-LT; SK310B-LT-TP; Introduction Date: January 15, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 038305-STPS3H100U
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 840mV @ 3A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS3H100U
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SK310BHM4; SK310B-LT; SK310B-LT-TP;
Introduction Date: January 15, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - STPS3H100U - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
STPS3H100U
Single Diodes STPS3H100U
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS3H100U
Schottky Diodes & Rectifiers STPS3H100U
Schottky Diodes & Rectifiers 100V Vrrm 3A IF Schottky Barrier

Schottky Diodes & Rectifiers 100V Vrrm 3A IF Schottky Barrier

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS3H100U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS3H100U
Discrete Semiconductor Products - Diodes - Rectifiers STPS3H100U
DIODE SCHOTTKY 100V 3A SMB

DIODE SCHOTTKY 100V 3A SMB

Supplier's Site
Diodes >> Schottky Barrier Diodes (SBD) - STPS3H100U - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
STPS3H100U
Diodes >> Schottky Barrier Diodes (SBD) STPS3H100U
100V 840mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS

100V 840mV@3A 3A SMB Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 497-10392-6-ND 8805459 8805459P 280-STPS3H100U 038305-STPS3H100U STPS3H100U STPS3H100U STPS3H100U STPS3H100U
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Schottky 100V 3A Diode and Rectifier Diodes, Rectifiers - Single - STPS3H100U Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Diodes >> Schottky Barrier Diodes (SBD)
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Rectifier Configuration / Technology Schottky Schottky
Package Do-214aa (smb) DO-214AA SMB SMB; SMBflat SMB; DO-214AA, SMB SMB SMB
Unlock Full Specs
to access all available technical data