DigiKey Datasheets for Spectrum Analyzers and Signal Analyzers

Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave shape, sidebands, and frequency. They can provide the user with a clear and precise window into the frequency spectrum.
Spectrum Analyzers and Signal Analyzers: Learn more

Product Name Notes
150kHz ~ 1.05GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -100 ~ +13dBm Features Includes Power Cord, Tilt Handle
15MHz ~ 2.7GHz Spectrum Analyzer Spectrum Analyzer -115 ~ -10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case
15MHz ~ 2.7GHz Spectrum Analyzer Spectrum Analyzer Features USB Port Includes Battery
15MHz ~ 2.7GHz, 4.85GHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -105 ~ -10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case
15MHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, USB Port Includes Antennas (Directional and Stick), Cable, Case
2.35GHz ~ 2.55GHz Spectrum Analyzer Spectrum Analyzer -105 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery
2.35GHz ~ 2.55GHz, 4.85GHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -105 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery
240MHz ~ 2.55GHz Spectrum Analyzer Spectrum Analyzer Features USB Port Includes Battery
240MHz ~ 960MHz Spectrum Analyzer Spectrum Analyzer -115 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery
240MHz ~ 960MHz Spectrum Analyzer Spectrum Analyzer Features USB Port Includes Battery
240MHz ~ 960MHz, 2.35GHz ~ 2.55GHz Spectrum Analyzer Spectrum Analyzer -115 ~ -5dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery
50kHz ~ 3.3GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
50kHz ~ 3.3GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software
50kHz ~ 3.3GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
50kHz ~ 3.3GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software
50kHz ~ 3GHz Spectrum Analyzer Spectrum Analyzer -9 ~ -14dBm Features USB Port Includes AC Adapter, Cable
50kHz ~ 4GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery, Case
50kHz ~ 6.1GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery, Case
50kHz ~ 8.5GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, RS232 Port, Save/Load Includes Battery, Power Supply, Pouch
50kHz ~ 8.5GHz Spectrum Analyzer Spectrum Analyzer -60 ~ +10dBm Features Auto Tuning, Save/Load, USB Port Includes AC Adapter, Battery, Cable, Case, Software
50kHz ~ 960MHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antenna, Battery, Case
50kHz ~ 960MHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case
50KHz ~ 960MHz, 2.35GHz ~ 2.55GHz Spectrum Analyzer Spectrum Analyzer -125 ~ 10dBm Features Hold, Max, Ave, USB Port Includes Antennas (Directional and Stick), Battery, Case
9kHz ~ 1.5GHz Vector Network Analyzer (VNA) Spectrum Analyzer -200 ~ 30dBm Features Hold, Max, Min, Ave, USB Port Includes
9kHz ~ 1.5GHz Vector Network Analyzer (VNA) Spectrum Analyzer DANL ~ +20dBm Features Hold, Max, Min, Ave, USB Port Includes
9kHz ~ 2.1GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -100 ~ +30dBm Features Hold, Max, Min, Ave, USB Port Includes
9kHz ~ 2.1GHz Spectrum Analyzer Spectrum Analyzer -100 ~ +30dBm Features Hold, Max, Min, Ave, USB Port Includes
9kHz ~ 3.2GHz Scalar Network Analyzer (SNA) Spectrum Analyzer -100 ~ +30dBm Features Hold, Max, Min, Ave, USB Port Includes
9kHz ~ 3.2GHz Spectrum Analyzer Spectrum Analyzer -100 ~ +30dBm Features Hold, Max, Min, Ave, USB Port Includes
9kHz ~ 3.2GHz Vector Network Analyzer (VNA) Spectrum Analyzer -161dBm Features Hold, Max, Min, Ave, USB Port Includes
CELL SGNL ANALYZER NETWORK TEST
Cellular Signal Analyzer
CHELEGANCE JNCRADIO VNA 7 INCH 4
CHELEGANCE SV6301A 6.3G VNA
LOGIC ANALYZER
NETWORK ANALYZER NETWORK TESTING
Network Testing Cellular Signal Analyzer
Network Testing NetWork Analyzer
OSCAR17/X/TNC/S/S/19 , OSCAR40/5M/LL/SMAM/S /S/33 Cellular Signal Analyzer
OSCAR40/5M/LL/SMAM/S /S/33, OSCAR41/X/NTYPEF/S/S /29 Cellular Signal Analyzer
OSCAR41/X/NTYPEF/S/S /29, OSCAR17/X/TNC/S/S/19 Cellular Signal Analyzer
RF EXPLORER PRO
Wireless Systems Cellular Signal Analyzer