STMicroelectronics, Inc. Dual Schottky 20A 100V Diode and Rectifier STPS20H100CG-TR

Description
20A 100V Dual Schottky Rectifier, D2PAK, SM Product overview: STPS20H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
20A 100V Dual Schottky Rectifier, D2PAK, SM Product overview: STPS20H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CG-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 20A 100V Diode and Rectifier
286-STPS20H100CG-TR
Dual Schottky 20A 100V Diode and Rectifier 286-STPS20H100CG-TR
20A 100V Dual Schottky Rectifier, D2PAK, SM Product overview: STPS20H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CG-TR can be used for catalog matching and distributor lookup.

20A 100V Dual Schottky Rectifier, D2PAK, SM Product overview: STPS20H100CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS20H100CG-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-2457-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2457-6-ND
Diode Arrays 497-2457-6-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-2457-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2457-2-ND
Diode Arrays 497-2457-2-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Diode Arrays - 497-2457-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2457-1-ND
Diode Arrays 497-2457-1-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Schottky Diodes & Rectifiers - 151383P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
151383P
Schottky Diodes & Rectifiers 151383P
Schottky Diodes & Rectifiers 100 Volt

Schottky Diodes & Rectifiers 100 Volt

Supplier's Site
Schottky Diodes & Rectifiers - 151383 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
151383
Schottky Diodes & Rectifiers 151383
Schottky Diodes & Rectifiers 100 Volt

Schottky Diodes & Rectifiers 100 Volt

Supplier's Site
Schottky Diodes & Rectifiers - 151382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
151382
Schottky Diodes & Rectifiers 151382
Schottky Diodes & Rectifiers 100 Volt

Schottky Diodes & Rectifiers 100 Volt

Supplier's Site
Diodes, Rectifiers - Arrays - STPS20H100CG-TR - 031507-STPS20H100CG-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS20H100CG-TR
031507-STPS20H100CG-TR
Diodes, Rectifiers - Arrays - STPS20H100CG-TR 031507-STPS20H100CG-TR
Manufacturer: STMicroelectronics Win Source Part Number: 031507-STPS20H100CG- TR Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A Current - Reverse Leakage @ Vr: 4.5μA @ 100V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Family Name: STPS20H100C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): MBRB20100CT-E3/31; MBRB20H100CT; MBRB20H100CT/81; MBRB20H100CT/45; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031507-STPS20H100CG-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 770mV @ 10A
Current - Reverse Leakage @ Vr: 4.5μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Family Name: STPS20H100C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): MBRB20100CT-E3/31; MBRB20H100CT; MBRB20H100CT/81; MBRB20H100CT/45;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Diode - 16485410 - Radwell International
Willingboro, NJ, United States
(PRICE/TC), RECTIFIER DIODE, DUAL COMMON CATHODE, 100 V, 20 A, TO-263, 3, 880 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), RECTIFIER DIODE, DUAL COMMON CATHODE, 100 V, 20 A, TO-263, 3, 880 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Diode Arrays STPS20H100CG-TR
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS20H100CG-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS20H100CG-TR
Discrete Semiconductor Products - Diodes - Rectifiers STPS20H100CG-TR
DIODE ARR SCHOTT 100V 10A D2PAK

DIODE ARR SCHOTT 100V 10A D2PAK

Supplier's Site
Rectifier Stmicroelectronics - 57P1662 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
57P1662
Rectifier Stmicroelectronics 57P1662
RECTIFIER

RECTIFIER

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS20H100CG-TR
Schottky Diodes & Rectifiers STPS20H100CG-TR
Schottky Diodes & Rectifiers 2x10 Amp 100 Volt

Schottky Diodes & Rectifiers 2x10 Amp 100 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Radwell International ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays General Purpose Diodes Diode Arrays Rectifiers Rectifiers Schottky Diodes
Product Number 286-STPS20H100CG-TR 497-2457-6-ND 151383P 031507-STPS20H100CG-TR 16485410 STPS20H100CG-TR STPS20H100CG-TR 57P1662 STPS20H100CG-TR
Product Name Dual Schottky 20A 100V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - STPS20H100CG-TR Diode Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifier Stmicroelectronics Schottky Diodes & Rectifiers
Package Tape and Reel TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 D2PAK; D2PAK TO-263-3, D²Pak (2 Leads + Tab), TO-263AB D2PAK D2PAK; D2PAK
RoHS Compliant RoHS RoHS
IO 10 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data