STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS41H100CG STPS41H100CG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038004-STPS41H100CG Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038004-STPS41H100CG Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS41H100CG - 038004-STPS41H100CG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS41H100CG
038004-STPS41H100CG
Diodes, Rectifiers - Arrays - STPS41H100CG 038004-STPS41H100CG
Manufacturer: STMicroelectronics Win Source Part Number: 038004-STPS41H100CG Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A Current - Reverse Leakage @ Vr: 10μA @ 100V Operating Temperature - Junction: -40°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038004-STPS41H100CG
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 20A
Current - Reverse Leakage @ Vr: 10μA @ 100V
Operating Temperature - Junction: -40°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 4858235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858235
Schottky Diodes & Rectifiers 4858235
Dual Schottky barrier diode,STPS41H100CG

Dual Schottky barrier diode,STPS41H100CG

Supplier's Site
Schottky Diodes & Rectifiers - 4858235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4858235P
Schottky Diodes & Rectifiers 4858235P
Dual Schottky barrier diode,STPS41H100CG

Dual Schottky barrier diode,STPS41H100CG

Supplier's Site
Schottky Diodes & Rectifiers - 1686119 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1686119
Schottky Diodes & Rectifiers 1686119
Dual Schottky barrier diode,STPS41H100CG

Dual Schottky barrier diode,STPS41H100CG

Supplier's Site
Diode Arrays - 497-14798-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14798-5-ND
Diode Arrays 497-14798-5-ND
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 100 V 40 A Diode and Rectifier
286-STPS41H100CG
Dual Schottky 100 V 40 A Diode and Rectifier 286-STPS41H100CG
100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CG can be used for catalog matching and distributor lookup.

100 V, 40 A dual Power Schottky Rectifier Product overview: STPS41H100CG from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 100 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 100 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS41H100CG can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - STPS41H100CG - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS41H100CG
Diode Arrays STPS41H100CG
DIODE ARRAY SCHOTTKY 100V D2PAK

DIODE ARRAY SCHOTTKY 100V D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
STPS41H100CG
Schottky Diodes & Rectifiers STPS41H100CG
Schottky Diodes & Rectifiers 2X20 Amp 100 Volt

Schottky Diodes & Rectifiers 2X20 Amp 100 Volt

Buy Now Datasheet
Schottky Rect, Dual, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7672
Schottky Rect, Dual, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7672
SCHOTTKY RECT, DUAL, 100V, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 100V, TO-263; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:900mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - STPS41H100CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS41H100CG
Discrete Semiconductor Products - Diodes - Rectifiers STPS41H100CG
DIODE ARR SCHOTT 100V 20A D2PAK

DIODE ARR SCHOTT 100V 20A D2PAK

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes Schottky Diodes Rectifiers
Product Number 038004-STPS41H100CG 4858235 4858235P 497-14798-5-ND 286-STPS41H100CG STPS41H100CG STPS41H100CG 45AC7672 STPS41H100CG
Product Name Diodes, Rectifiers - Arrays - STPS41H100CG Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diode Arrays Dual Schottky 100 V 40 A Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Rect, Dual, 100V, To-263; Repetitive Peak Reverse Voltage Stmicroelectronics Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky Schottky Schottky
Life Cycle Stage Active Active
VF 0.8000 volts 0.8000 volts 0.9000 volts 0.8000 volts
VR 100 volts 100 volts
IR 0.0100 mA 0.0100 mA
Unlock Full Specs
to access all available technical data