STMicroelectronics, Inc. Diodes, Rectifiers - Arrays - STPS30L45CW STPS30L45CW

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038735-STPS30L45CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 400μA @ 45V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038735-STPS30L45CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 400μA @ 45V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - STPS30L45CW - 038735-STPS30L45CW - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - STPS30L45CW
038735-STPS30L45CW
Diodes, Rectifiers - Arrays - STPS30L45CW 038735-STPS30L45CW
Manufacturer: STMicroelectronics Win Source Part Number: 038735-STPS30L45CW Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A Current - Reverse Leakage @ Vr: 400μA @ 45V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-3 Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038735-STPS30L45CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Voltage - Forward (Vf) (Max) @ If: 550mV @ 15A
Current - Reverse Leakage @ Vr: 400μA @ 45V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual Schottky 45 V 30 A Diode and Rectifier
286-STPS30L45CW
Dual Schottky 45 V 30 A Diode and Rectifier 286-STPS30L45CW
45 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L45CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L45CW can be used for catalog matching and distributor lookup.

45 V, 30 A dual Low Drop Power Schottky Rectifier Product overview: STPS30L45CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30L45CW can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-12656-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-12656-5-ND
Diode Arrays 497-12656-5-ND
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - STPS30L45CW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
STPS30L45CW
Discrete Semiconductor Products - Diodes - Rectifiers STPS30L45CW
DIODE ARR SCHOTT 45V 15A TO247-3

DIODE ARR SCHOTT 45V 15A TO247-3

Supplier's Site
Diode Arrays - STPS30L45CW - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
STPS30L45CW
Diode Arrays STPS30L45CW
DIODE ARRAY SCHOTTKY 45V TO247-3

DIODE ARRAY SCHOTTKY 45V TO247-3

Supplier's Site Datasheet
Schottky Rect, Dual, 45V, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics - 45AC7667 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Dual, 45V, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics
45AC7667
Schottky Rect, Dual, 45V, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics 45AC7667
SCHOTTKY RECT, DUAL, 45V, TO-247; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:740mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECT, DUAL, 45V, TO-247; Repetitive Peak Reverse Voltage:45V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-247; No. of Pins:3Pins; Forward Voltage Max:740mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 038735-STPS30L45CW 286-STPS30L45CW 497-12656-5-ND STPS30L45CW STPS30L45CW 45AC7667
Product Name Diodes, Rectifiers - Arrays - STPS30L45CW Dual Schottky 45 V 30 A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Rect, Dual, 45V, To-247; Repetitive Peak Reverse Voltage Stmicroelectronics
Diode Type Schottky; Schottky Schottky
Life Cycle Stage Active Active
VF 0.5500 volts 0.5500 volts 0.5500 volts 0.7400 volts
VR 45 volts 45 volts
IR 0.4000 mA 0.4000 mA
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 1221458 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOD-323; Sod-323
View Details
MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA862C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details