DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 150 200 250 300 330 340 350 360 370 380 384 385 386 387 388 389 390 391 392 393 394 395 396 400 410 417
Product Name Notes
10.3V Clamp 19.42A Ipp Tvs Diode Surface Mount SOD-123
10.3V Clamp 38.83A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
103V Clamp 1.94A Ipp Tvs Diode Surface Mount SOD-123
10A, 100V, TRENCH SCHOTTKY
10A, 120V, TRENCH SCHOTTKY
10A, 150V, AUTOMOTIVE TRENCH SCH
10A, 150V, TRENCH SCHOTTKY
10A, 200V, AUTOMOTIVE TRENCH SCH
10A, 200V, TRENCH SCHOTTKY
11.2V Clamp 17.86A Ipp Tvs Diode Surface Mount SOD-123
11.2V Clamp 35.71A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
113V Clamp 1.77A Ipp Tvs Diode Surface Mount SOD-123
12.9V Clamp 15.5A Ipp Tvs Diode Surface Mount SOD-123
121V Clamp 1.65A Ipp Tvs Diode Surface Mount SOD-123
126V Clamp 1.59A Ipp Tvs Diode Surface Mount SOD-123
129V Clamp 1.55A Ipp Tvs Diode Surface Mount SOD-123
12A, 100V, TRENCH SCHOTTKY
12A, 120V, TRENCH SCHOTTKY
12A, 150V, AUTOMOTIVE TRENCH SCH
12A, 150V, TRENCH SCHOTTKY
12A, 200V, AUTOMOTIVE TRENCH SCH
12A, 200V, TRENCH SCHOTTKY
12V Clamp 16.67A Ipp Tvs Diode Surface Mount SOD-123
13.6V Clamp 14.71A Ipp Tvs Diode Surface Mount SOD-123
137V Clamp 1.46A Ipp Tvs Diode Surface Mount SOD-123
14.4V Clamp 13.89A Ipp Tvs Diode Surface Mount SOD-123
146V Clamp 1.37A Ipp Tvs Diode Surface Mount SOD-123
15.4V Clamp 12.99A Ipp Tvs Diode Surface Mount SOD-123
15.4V Clamp 25.97A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
150NS, 4A, 200V, FAST RECOVERY R
150NS, 4A, 400V, FAST RECOVERY R
15A, 100V, TRENCH SCHOTTKY
15A, 120V, TRENCH SCHOTTKY
15A, 150V, AUTOMOTIVE TRENCH SCH
15A, 150V, TRENCH SCHOTTKY
15A, 200V, AUTOMOTIVE TRENCH SCH
15A, 200V, TRENCH SCHOTTKY
162V Clamp 1.23A Ipp Tvs Diode Surface Mount SOD-123
162V Clamp 3.7A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
177V Clamp 1.13A Ipp Tvs Diode Surface Mount SOD-123
177V Clamp 3.39A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
17V Clamp 11.76A Ipp Tvs Diode Surface Mount SOD-123
17V Clamp 35.29A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
18.2V Clamp 10.99A Ipp Tvs Diode Surface Mount SOD-123
18.2V Clamp 21.98A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 32.97A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
19.9V Clamp 10.05A Ipp Tvs Diode Surface Mount SOD-123
19.9V Clamp 20.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
19.9V Clamp 30.15A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
193V Clamp 1.04A Ipp Tvs Diode Surface Mount SOD-123
193V Clamp 3.11A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
1A, 100V, AUTOMOTIVE TRENCH SCHO
1A, 120V, AUTOMOTIVE TRENCH SCHO
1A, 45V, TRENCH SCHOTTKY
209V Clamp 2.87A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
209V Clamp 960mA Ipp Tvs Diode Surface Mount SOD-123
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
21.5V Clamp 27.91A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123
224V Clamp 890mA Ipp Tvs Diode Surface Mount SOD-123
226.8V Clamp 2.65A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 25.86A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
23.2V Clamp 8.62A Ipp Tvs Diode Surface Mount SOD-123
24.4V Clamp 16.39A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
24.4V Clamp 24.59A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
24.4V Clamp 8.2A Ipp Tvs Diode Surface Mount SOD-123
243V Clamp 1.65A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
243V Clamp 2.47A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
243V Clamp 820mA Ipp Tvs Diode Surface Mount SOD-123
250NS, 4A, 600V, FAST RECOVERY R
259V Clamp 2.32A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
259V Clamp 770mA Ipp Tvs Diode Surface Mount SOD-123
26V Clamp 15.38A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
26V Clamp 23.08A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
26V Clamp 7.69A Ipp Tvs Diode Surface Mount SOD-123
27.6V Clamp 21.74A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
27.6V Clamp 7.25A Ipp Tvs Diode Surface Mount SOD-123
275V Clamp 1.45A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 2.18A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
275V Clamp 730mA Ipp Tvs Diode Surface Mount SOD-123
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 20.55A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
29.2V Clamp 6.85A Ipp Tvs Diode Surface Mount SOD-123
291.6V Clamp 2.06A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
292V Clamp 690mA Ipp Tvs Diode Surface Mount SOD-123
2A, 100V, AUTOMOTIVE TRENCH SCHO
2A, 120V, AUTOMOTIVE TRENCH SCHO
2A, 45V, TRENCH SCHOTTKY
30.6V Clamp 6.54A Ipp Tvs Diode Surface Mount SOD-123
307.8V Clamp 1.95A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
308V Clamp 690mA Ipp Tvs Diode Surface Mount SOD-123
32.4V Clamp 12.35A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
32.4V Clamp 18.52A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
32.4V Clamp 6.17A Ipp Tvs Diode Surface Mount SOD-123
324V Clamp 1.23A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
324V Clamp 1.85A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
35.5V Clamp 5.63A Ipp Tvs Diode Surface Mount SOD-123
356V Clamp 1.12A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
356V Clamp 1.69A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 10.28A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 15.42A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
38.9V Clamp 5.14A Ipp Tvs Diode Surface Mount SOD-123
3A, 1000V, STANDARD RECOVERY REC
3A, 150V, AUTOMOTIVE TRENCH SCHO
3A, 150V, TRENCH SCHOTTKY
3A, 200V, STANDARD RECOVERY RECT
3A, 400V, STANDARD RECOVERY RECT
3A, 600V, STANDARD RECOVERY RECT
3A, 800V, STANDARD RECOVERY RECT
405V Clamp 1.48A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
405V Clamp 990mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
42.1V Clamp 14.25A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
42.1V Clamp 4.75A Ipp Tvs Diode Surface Mount SOD-123
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
45.4V Clamp 13.22A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
45.4V Clamp 4.41A Ipp Tvs Diode Surface Mount SOD-123
45.4V Clamp 8.81A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
48.4V Clamp 4.13A Ipp Tvs Diode Surface Mount SOD-123
48.4V Clamp 8.26A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
486V Clamp 1.23A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
486V Clamp 820mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
4A, 1000V, STANDARD RECOVERY REC
4A, 200V, STANDARD RECOVERY RECT
4A, 400V, STANDARD RECOVERY RECT
4A, 600V, STANDARD RECOVERY RECT
4A, 800V, STANDARD RECOVERY RECT
500NS, 4A, 1000V, FAST RECOVERY
500NS, 4A, 800V, FAST RECOVERY R
50NS, 10A, 200V, HIGH EFFICIENT
50NS, 10A, 400V, HIGH EFFICIENT
50NS, 10A, 600V, HIGH EFFICIENT
50NS, 4A, 200V, HIGH EFFICIENT R
50NS, 4A, 400V, HIGH EFFICIENT R
50NS, 4A, 600V, HIGH EFFICIENT R
50NS, 6A, 200V, HIGH EFFICIENT R
50NS, 6A, 400V, HIGH EFFICIENT R
50NS, 6A, 600V, HIGH EFFICIENT R
50NS, 8A, 200V, HIGH EFFICIENT R
50NS, 8A, 400V, HIGH EFFICIENT R
50NS, 8A, 600V, HIGH EFFICIENT R
53.3V Clamp 3.75A Ipp Tvs Diode Surface Mount SOD-123
53.3V Clamp 7.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
567V Clamp 710mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
58.1V Clamp 3.44A Ipp Tvs Diode Surface Mount SOD-123
5A, 100V, TRENCH SCHOTTKY
5A, 150V, AUTOMOTIVE TRENCH SCHO
5A, 150V, TRENCH SCHOTTKY
64.5V Clamp 3.1A Ipp Tvs Diode Surface Mount SOD-123
648V Clamp 620mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
69.4V Clamp 2.88A Ipp Tvs Diode Surface Mount SOD-123
6A, 1000V, STANDARD RECOVERY REC
6A, 200V, STANDARD RECOVERY RECT
6A, 400V, STANDARD RECOVERY RECT
6A, 600V, STANDARD RECOVERY RECT
6A, 800V, STANDARD RECOVERY RECT
71.4V Clamp 5.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
713V Clamp 560mA Ipp Tvs Diode Surface Mount DO-214AC (SMA)
72.7V Clamp 2.75A Ipp Tvs Diode Surface Mount SOD-123
75NS, 4A, 1000V, HIGH EFFICIENT
75NS, 4A, 800V, HIGH EFFICIENT R
75NS, 6A, 1000V, HIGH EFFICIENT
75NS, 6A, 800V, HIGH EFFICIENT R
77.4V Clamp 2.58A Ipp Tvs Diode Surface Mount SOD-123
80NS, 10A, 1000V, HIGH EFFICIENT
80NS, 10A, 800V, HIGH EFFICIENT
80NS, 8A, 1000V, HIGH EFFICIENT
80NS, 8A, 800V, HIGH EFFICIENT R
82.4V Clamp 2.43A Ipp Tvs Diode Surface Mount SOD-123
82.4V Clamp 4.85A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
87.1V Clamp 2.3A Ipp Tvs Diode Surface Mount SOD-123
8A 100V TRENCH SCHOTTKY
8A, 1000V, STANDARD RECOVERY REC
8A, 120V, TRENCH SCHOTTKY
8A, 150V, AUTOMOTIVE TRENCH SCHO
8A, 150V, TRENCH SCHOTTKY
8A, 200V, AUTOMOTIVE TRENCH SCHO
8A, 200V, STANDARD RECOVERY RECT
8A, 200V, TRENCH SCHOTTKY
8A, 400V, STANDARD RECOVERY RECT
8A, 600V, STANDARD RECOVERY RECT
8A, 60V, TRENCH SCHOTTKY
8A, 800V, STANDARD RECOVERY RECT
9.2V Clamp 21.74A Ipp Tvs Diode Surface Mount SOD-123
9.2V Clamp 43.48A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
93.6V Clamp 2.14A Ipp Tvs Diode Surface Mount SOD-123
93.6V Clamp 4.27A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
96.8V Clamp 2.07A Ipp Tvs Diode Surface Mount SOD-123
96.8V Clamp 4.13A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
BRIDGE RECT 1PHASE 1KV 10A TTL
BRIDGE RECT 1PHASE 1KV 4A TT
BRIDGE RECT 1PHASE 1KV 4A TTL
BRIDGE RECT 1PHASE 1KV 6A TTL
BRIDGE RECT 1PHASE 1KV 8A TT
BRIDGE RECT 1PHASE 600V 6A TT
BRIDGE RECT 1PHASE 800V 8A TTL
Bridge Rectifier
DIODE ARR SCHOT 120V 15A TO220AB
DIODE ARR SCHOT 120V 20A TO220AB
DIODE ARR SCHOTT 45V 15A TO220AB
DIODE ARR SCHOTT 60V 15A TO220AB
Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole TO-220-3
DIODE SCHOTTKY 100V 10A TO277A
DIODE SCHOTTKY 100V 12A TO277A
Diode Schottky 100V 15A Through Hole TO-220AB
DIODE SCHOTTKY 100V 15A TO277A
Diode Schottky 100V 20A Through Hole TO-220AB
DIODE SCHOTTKY 100V 5A TO277A
DIODE SCHOTTKY 100V 8A TO277A
DIODE SCHOTTKY 120V 10A TO277A
DIODE SCHOTTKY 120V 12A TO277A
Diode Schottky 120V 15A Through Hole TO-220AB
DIODE SCHOTTKY 120V 15A TO277A
Diode Schottky 120V 20A Through Hole TO-220AB
DIODE SCHOTTKY 120V 8A TO277A
Diode Schottky 150V 15A Through Hole TO-220AB
Diode Schottky 150V 20A Through Hole TO-220AB
Diode Schottky 200V 15A Through Hole TO-220AB
Diode Schottky 200V 20A Through Hole TO-220AB
Diode Schottky 45V 10A (DC) Surface Mount SMPC4.6U
Diode Schottky 45V 15A (DC) Surface Mount SMPC4.6U
Diode Schottky 45V 15A Through Hole TO-220AB
DIODE SCHOTTKY 45V 1A MICRO SMA
Diode Schottky 45V 20A Through Hole TO-220AB
DIODE SCHOTTKY 45V 2A MICRO SMA
Diode Schottky 45V 5A (DC) Surface Mount SMPC4.6U
Diode Schottky 45V 8A (DC) Surface Mount SMPC4.6U
Diode Schottky 60V 10A (DC) Surface Mount SMPC4.6U
Diode Schottky 60V 10A Through Hole TO-220AB
Diode Schottky 60V 15A (DC) Surface Mount SMPC4.6U
Diode Schottky 60V 15A Through Hole TO-220AB
DIODE SCHOTTKY 60V 1A MICRO SMA
DIODE SCHOTTKY 60V 2A MICRO SMA
DIODE SCHOTTKY 60V 8A SMPC4.6U
DIODE STANDARD 1000V 10A TO277A
DIODE STANDARD 1000V 3A TO277A
DIODE STANDARD 1000V 4A SMPC4.6U
DIODE STANDARD 1000V 4A TO277A
DIODE STANDARD 1000V 6A SMPC4.6U
DIODE STANDARD 1000V 6A TO277A
Diode Standard 1000V 8A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 1000V 8A SMPC4.6U
DIODE STANDARD 1000V 8A TO277A
DIODE STANDARD 200V 10A SMPC4.6U
DIODE STANDARD 200V 10A TO277A
DIODE STANDARD 200V 3A TO277A
DIODE STANDARD 200V 4A SMPC4.6U
DIODE STANDARD 200V 4A TO277A
DIODE STANDARD 200V 6A SMPC4.6U
DIODE STANDARD 200V 6A TO277A
Diode Standard 200V 8A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 200V 8A SMPC4.6U
DIODE STANDARD 200V 8A TO277A
DIODE STANDARD 400V 10A SMPC4.6U
DIODE STANDARD 400V 10A TO277A
DIODE STANDARD 400V 3A TO277A
DIODE STANDARD 400V 4A SMPC4.6U
DIODE STANDARD 400V 4A TO277A
Diode Standard 400V 6A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 400V 6A SMPC4.6U
DIODE STANDARD 400V 6A TO277A
Diode Standard 400V 8A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 400V 8A SMPC4.6U
DIODE STANDARD 400V 8A TO277A
DIODE STANDARD 600V 10A SMPC4.6U
DIODE STANDARD 600V 10A TO277A
DIODE STANDARD 600V 3A TO277A
DIODE STANDARD 600V 4A SMPC4.6U
DIODE STANDARD 600V 4A TO277A
Diode Standard 600V 6A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 600V 6A SMPC4.6U
DIODE STANDARD 600V 6A TO277A
Diode Standard 600V 8A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 600V 8A SMPC4.6U
DIODE STANDARD 600V 8A TO277A
DIODE STANDARD 800V 10A SMPC4.6U
DIODE STANDARD 800V 10A TO277A
DIODE STANDARD 800V 3A TO277A
DIODE STANDARD 800V 4A SMPC4.6U
DIODE STANDARD 800V 4A TO277A
DIODE STANDARD 800V 6A SMPC4.6U
DIODE STANDARD 800V 6A TO277A
Diode Standard 800V 8A (DC) Surface Mount SMPC4.6U
DIODE STANDARD 800V 8A SMPC4.6U
DIODE STANDARD 800V 8A TO277A
DIODE STD 1000V 10A SMPC4.6U
DIODE ZENER 10V 150MW 603
DIODE ZENER 11V 150MW 603
DIODE ZENER 12V 150MW 603
DIODE ZENER 13V 150MW 603
DIODE ZENER 15V 150MW 603
DIODE ZENER 16V 150MW 603
DIODE ZENER 18V 150MW 603
DIODE ZENER 2.2V 150MW 603
DIODE ZENER 2.4V 150MW 603
DIODE ZENER 2.7V 150MW 603
DIODE ZENER 20V 150MW 603
DIODE ZENER 22V 150MW 603
DIODE ZENER 24V 150MW 603
DIODE ZENER 27V 150MW 603
DIODE ZENER 2V 150MW 603
DIODE ZENER 3.3V 150MW 603
DIODE ZENER 3.6V 150MW 603
DIODE ZENER 3.9V 150MW 603
DIODE ZENER 30V 150MW 603
DIODE ZENER 33V 150MW 603
DIODE ZENER 36V 150MW 603
DIODE ZENER 39V 150MW 603
DIODE ZENER 3V 150MW 603
DIODE ZENER 4.3V 150MW 603
DIODE ZENER 4.71V 150MW 603
DIODE ZENER 5.1V 150MW 603
DIODE ZENER 5.6V 150MW 603
DIODE ZENER 6.2V 150MW 603
DIODE ZENER 6.8V 150MW 603
DIODE ZENER 7.5V 150MW 603
DIODE ZENER 8.2V 150MW 603
DIODE ZENER 9.1V 150MW 603
LOW POWER BRIDGE TTL T&R 1.5K
LOW VOLTAGE BRIDGE TTL T&R 1.5K
MEDIUM/HIGH POWER BRIDGE TTL T&R
TVS DIODE 12VWM 19.9VC DO214AC
Zener Diode 10V 150mW ±5% Surface Mount 0603
Zener Diode 11V 150mW ±5% Surface Mount 0603
Zener Diode 12V 150mW ±5% Surface Mount 0603
Zener Diode 13V 150mW ±5% Surface Mount 0603
Zener Diode 15V 150mW ±5% Surface Mount 0603
Zener Diode 16V 150mW ±5% Surface Mount 0603
Zener Diode 18V 150mW ±5% Surface Mount 0603
Zener Diode 2.2V 150mW ±5% Surface Mount 0603
Zener Diode 2.4V 150mW ±5% Surface Mount 0603
Zener Diode 2.7V 150mW ±5% Surface Mount 0603
Zener Diode 20V 150mW ±5% Surface Mount 0603
Zener Diode 22V 150mW ±5% Surface Mount 0603
Zener Diode 24V 150mW ±5% Surface Mount 0603
Zener Diode 27V 150mW ±5% Surface Mount 0603
Zener Diode 2V 150mW ±5% Surface Mount 0603
Zener Diode 3.3V 150mW ±5% Surface Mount 0603
Zener Diode 3.6V 150mW ±5% Surface Mount 0603
Zener Diode 3.9V 150mW ±5% Surface Mount 0603
Zener Diode 30V 150mW ±5% Surface Mount 0603
Zener Diode 33V 150mW ±5% Surface Mount 0603
Zener Diode 36V 150mW ±5% Surface Mount 0603
Zener Diode 39V 150mW ±5% Surface Mount 0603
Zener Diode 3V 150mW ±5% Surface Mount 0603
Zener Diode 4.3V 150mW ±5% Surface Mount 0603
Zener Diode 4.7V 150mW ±5% Surface Mount 0603
Zener Diode 5.1V 150mW ±5% Surface Mount 0603
Zener Diode 5.6V 150mW ±5% Surface Mount 0603
Zener Diode 6.2V 150mW ±5% Surface Mount 0603
Zener Diode 6.8V 150mW ±5% Surface Mount 0603
Zener Diode 7.5V 150mW ±5% Surface Mount 0603
Zener Diode 8.2V 150mW ±5% Surface Mount 0603
Zener Diode 9.1V 150mW ±5% Surface Mount 0603

<< Prev Next >>