Manufacturer: STMicroelectronics
Win Source Part Number: 898360-STPS2545CG-TR
Features: Diode Array 1 Pair Common Cathode Schottky 45 V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: STPS2545
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-8027-1, 497-8027-2, STPS2545CGTR, STPS2545CG-TR-ND, 497-8027-6
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode Schottky 45V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
45 V, 25 A dual Power Schottky rectifier Product overview: STPS2545CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 45 V, 25 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 25 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS2545CG-TR can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 2X12.5 Amp 45 Volt
DIODE ARR SCHOTT 45V 12.5A D2PAK
(PRICE/TR), AID RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 898360-STPS2545CG-TR | 497-8027-2-ND | 286-STPS2545CG-TR | STPS2545CG-TR | STPS2545CG-TR | 67186533 | 57P1700 |
| Product Name | Diodes, Rectifiers - Arrays - STPS2545CG-TR | Diode Arrays | Dual Schottky 45 V 25 A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Bridge Rectifier | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 45 V 12.5A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||||
| Package | D2PAK; D2PAK | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tape and Reel | D2PAK; D2PAK | D2PAK | ||
| Arrangement | Common Catode | ||||||
| Tj | 175 C (347 F) | -65 C (-85 F) |