DigiKey Datasheets for Active Band Pass Filters
Active band pass filters are used to attenuate frequencies below and above a range of frequencies (i.e., the bandwidth or passband of the filter).
Active Band Pass Filters: Learn more
| Product Name | Notes |
|---|---|
| 1250 TO 2600 MHZ TUNABLE BPF | |
| 4TH ORDER ZERO CROSSING DETECTOR | |
| Band Pass Filter IC Band Pass 2nd Order 140kHz 24-PDIP | |
| Band Pass Filter IC Band Pass 2nd Order 140kHz 24-SOIC | |
| Band Pass Filter IC Band Pass 2nd Order 200kHz 16-SSOP | |
| Band Pass Filter IC Band Pass 2nd Order 57kHz 24-PDIP | |
| Band Pass Filter IC Band Pass 2nd Order 57kHz 24-SOIC | |
| Band Pass Filter IC Band Pass 5th Order 300kHz 24-QFN (4x4) | |
| Band Pass Filter IC Band Pass 8th Order 57kHz 14-SO | |
| Band Pass Filter IC Band Pass Order 1.95GHz ~ 3.4GHz 32-LFCSP (5x5) | |
| Band Pass Filter IC Band Pass Order 11GHz ~ 20GHz 24-LFCSP (4x4) | |
| Band Pass Filter IC Band Pass Order 16GHz ~ 32GHz 40-LFCSP (6x6) | |
| Band Pass Filter IC Band Pass Order 18-SOP | |
| Band Pass Filter IC Band Pass Order 1GHz ~ 1.9GHz 32-LFCSP (5x5) | |
| Band Pass Filter IC Band Pass Order 24-QFN (4x4) | |
| Band Pass Filter IC Band Pass Order 24-SMT (4x4) | |
| Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5) | |
| Band Pass Filter IC Band Pass Order 32-QFN (5x5) | |
| Band Pass Filter IC Band Pass Order 7GHz ~ 16GHz 40-LFCSP (6x6) | |
| Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 336Hz 10-uMAX/uSOP | |
| Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 4th Order 300kHz 20-PDIP | |
| Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 4th Order 300kHz 20-SOIC | |
| Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 8th Order 150kHz 24-PDIP | |
| Continuous, Band Pass Low Pass Filter IC Continuous, Band Pass Low Pass 8th Order 150kHz 28-SOIC | |
| Elliptic Band Pass Switched Capacitor Filter IC Elliptic Band Pass Switched Capacitor 8th Order 7kHz 14-PDIP | |
| Elliptic Band Pass Switched Capacitor Filter IC Elliptic Band Pass Switched Capacitor 8th Order 7kHz 16-SO | |
| IC BLOCK BUILD FLTR LONOS 16SSOP | |
| IC FILTER 1-1.9GHZ BAND 32LFCSP | |
| IC FILTER BANDPASS PROG 24-DIP | |
| IC FILTER BANDPASS PROG 24-SOIC | |
| IC FILTER BUILDING BLOCK 16SSOP | |
| Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP |