Manufacturer: STMicroelectronics
Win Source Part Number: 1103780-STPS2L60AY
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 2A
Current - Reverse Leakage @ Vr: 100μA @ 60V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Diode Schottky 60V 2A Surface Mount SMA
Diode Schottky 60V 2A Surface Mount SMA
Diode Schottky 60V 2A Surface Mount SMA
60V 2A SMA Low Drop Schottky Rectifier Product overview: STPS2L60AY from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L60AY can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 60V 2A SMA
SCHOTTKY RECTIFIER, 60V, 2A, DO-214AC; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers Auto pwr Schottky 2A IF 60V VRRM 0.55V
DIODE SCHOTTKY 60V 2A SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 1103780-STPS2L60AY | 497-12311-1-ND | 280-STPS2L60AY | STPS2L60AY | 51AC9592 | STPS2L60AY | STPS2L60AY |
| Product Name | Diodes, Rectifiers - Single - STPS2L60AY | Single Diodes | Schottky 60V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 60V, 2A, Do-214Ac; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Diodes & Rectifiers | Single Diodes |
| Life Cycle Stage | Active | Active | |||||
| Package | SMA; SMA | Tape and Reel | SMA | SMA; DO-214AC (SMA) | SMA | SMA; DO-214AC, SMA | |
| VF | 0.6000 volts | 0.6000 volts | 0.6000 volts | 0.6000 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| RoHS Compliant | RoHS |