Manufacturer: STMicroelectronics
Win Source Part Number: 054001-STPS61L60CW
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 660mV @ 30A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Schottky Rectifier Diode 60V 60A TO-247 Dual Common Cathode Product overview: STPS61L60CW from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60V, 60A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS61L60CW can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-247-3
DIODE ARR SCHOTT 60V 30A TO247-3
DIODE ARRAY SCHOTTKY 60V TO247-3
Schottky Diodes & Rectifiers Dual Schottky 2 x 30 A 60V Vrrm
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 054001-STPS61L60CW | 286-STPS61L60CW | 497-10587-5-ND | STPS61L60CW | STPS61L60CW | STPS61L60CW | 25R9470 |
| Product Name | Diodes, Rectifiers - Arrays - STPS61L60CW | Dual Schottky 60V 60A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 0.6600 volts | 0.6600 volts | 0.6600 volts | ||||
| VR | 60 volts | 60 volts | |||||
| IR | 0.8000 mA | 0.8000 mA |