Manufacturer: STMicroelectronics
Win Source Part Number: 1261904-STPS3150
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: STPS3150
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 820mV at 3A
Current - Reverse Leakage at Vr: 2μA at 150V
Diode Schottky 150V 3A Through Hole DO-201AD
Power Schottky Rectifier Product overview: STPS3150 from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150 can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 150V 3A DO201AD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1261904-STPS3150 | STPS3150ST-ND | 280-STPS3150 | STPS3150 |
| Product Name | Diodes, Rectifiers - Single - STPS3150 | Single Diodes | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Obsolete | Removed | ||
| VF | 0.8200 volts | 0.8200 volts | ||
| Tj | 175 C (347 F) | 175 C (347 F) |