DIODE ARRAY SCHOTTKY 80V D2PAK Product overview: STPS30M80CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-STPS30M80CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 80V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: STMicroelectronics
Win Source Part Number: 935612-STPS30M80CG-T
Features: Diode Array 1 Pair Common Cathode Schottky 80 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STPS30
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-11315-2, -497-11315-1, 497-11315-2, 497-11315-1, STPS30M80CGTR, -497-11315-6, 497-11315-6
DIODE ARR SCHOTT 80V 15A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-STPS30M80CG-TR | 497-11315-2-ND | 935612-STPS30M80CG-TR | STPS30M80CG-TR |
| Product Name | Schottky 80V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - STPS30M80CG-TR | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK |
| RoHS Compliant | RoHS | |||
| IO | 15 amps | |||
| Arrangement | Common Catode |