Schottky Diode 3A 150V Low Loss SMB flat
Schottky Diode 3A 150V Low Loss SMB flat
Schottky Diode 3A 150V Low Loss SMB flat
Diode Schottky 150V 3A Surface Mount SMBflat
Diode Schottky 150V 3A Surface Mount SMBflat
Diode Schottky 150V 3A Surface Mount SMBflat
Manufacturer: STMicroelectronics
Win Source Part Number: 1103795-STPS3150UF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 820mV @ 3A
Current - Reverse Leakage @ Vr: 2μA @ 150V
Operating Temperature - Junction: 175°C (Max)
Family Name: STPS3150UF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMBflat
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): BR315F T/R13; SK315BHM4G; SK315B R5G;
Introduction Date: April 07, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
3A 150V Schottky Rectifier, DO-214AA, SM Product overview: STPS3150UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A, 150V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 150V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS3150UF can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Pwr SCHOTTKY RECTIFIER
DIODE SCHOTTKY 150V 3A SMBFLAT
DIODE SCHOTTKY 150V 3A SMBFLAT
SCHOTTKY DIODE, 150V, 3A, DO-221AA; Repetitive Peak Reverse Voltage:150V; Average Forward Current:3A; Diode Configuration:Single
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 9172763P | 9172763 | 497-8034-6-ND | 1103795-STPS3150UF | 280-STPS3150UF | STPS3150UF | STPS3150UF | STPS3150UF | 06X0876 |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - STPS3150UF | Schottky 3A 150V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diode, 150V, 3A, Do-221Aa; Repetitive Peak Reverse Voltage Stmicroelectronics |
| Package | SMB; SMB | Smbflat | SMB; SMBflat | Tape and Reel | SMB Flat | SMB; DO-221AA, SMB Flat Leads | DO-221AA | ||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Rectifier Configuration / Technology | Schottky | ||||||||
| Tj | 175 C (347 F) | 175 C (347 F) | -65 C (-85 F) | ||||||
| Life Cycle Stage | Active | Active |