DigiKey Datasheets for Varactor Diodes
Varactor diodes are p-n junction diodes that are designed to act as a voltage controlled capacitance when operated under reverse bias.
Varactor Diodes: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DIODE TUNING SS 20V SOT23 | |
| DIODE TUNING SS 30V SOT23 | |
| DIODE VARACTOR 10V SINGLE USC | |
| DIODE VARACTOR 12V DUAL SOT-323 | |
| DIODE VARACTOR 15V SGL SOT-23-3 | |
| DIODE VARACTOR 15V SINGLE ESC | |
| DIODE VARACTOR 15V SINGLE SC-79 | |
| DIODE VARACTOR 15V SNGL SOD-323 | |
| DIODE VARACTOR 20V SNGL SOD-323 | |
| DIODE VARACTOR 22V SGL SOT-23-3 | |
| DIODE VARACTOR 26V SNGL SOD-323 | |
| DIODE VARACTOR 28V SGL SOT-23-3 | |
| DIODE VARACTOR 30V SGL SOT-23-3 | |
| DIODE VARACTOR 30V SINGLE TO-92 | |
| DIODE VARACTOR 30V SNGL SOD-323 | |
| DIODE VARACTOR 30V SNGL SOT23-3 | |
| DIODE VARACTOR 6V SNGLE SOD-523 | |
| DIODE VARACTR 16V SGL PG-SOD323 | |
| RF Diode PIN - 2 Pair Series 60V 2A 2W | |
| Varactors 1 Pair Common Anode 10V Surface Mount PG-SOT323 | |
| Varactors 1 Pair Common Cathode 10V Surface Mount PG-SOT323 | |
| Varactors 1 Pair Common Cathode 10V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount PG-SOT23 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount PG-SOT323 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SC-70-3 | |
| Varactors 1 Pair Common Cathode 12V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 14V Surface Mount SOT-23-3 (TO-236) | |
| Varactors 1 Pair Common Cathode 15V Surface Mount SC-70-3 | |
| Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23 (TO-236AB) | |
| Varactors 1 Pair Common Cathode 15V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 18V Surface Mount PG-SOT23 | |
| Varactors 1 Pair Common Cathode 18V Surface Mount SOT-23 (TO-236AB) | |
| Varactors 1 Pair Common Cathode 20V Surface Mount SC-70-3 | |
| Varactors 1 Pair Common Cathode 20V Surface Mount SOT-23-3 (TO-236) | |
| Varactors 1 Pair Common Cathode 22V Surface Mount SOT-23 | |
| Varactors 1 Pair Common Cathode 25V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 27V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 30V Surface Mount SOT-23-3 | |
| Varactors 1 Pair Common Cathode 30V Surface Mount SOT-23 | |
| Varactors 1 Pair Common Cathode 32V Through Hole TO-92 (TO-226) | |
| Varactors 1 Pair Common Cathode 6V Surface Mount PG-SOT23 | |
| Varactors 1 Pair Common Cathode 6V Surface Mount PG-SOT323 | |
| Varactors 1 Pair Common Cathode 7V Surface Mount PG-SOT23 | |
| Varactors Single 10V Surface Mount 0402 | |
| Varactors Single 10V Surface Mount ESC | |
| Varactors Single 10V Surface Mount ML3-N2 | |
| Varactors Single 10V Surface Mount PG-SC79-2-1 | |
| Varactors Single 10V Surface Mount PG-SC79-2 | |
| Varactors Single 10V Surface Mount PG-SOD323-2 | |
| Varactors Single 10V Surface Mount PG-TSLP-2-1 | |
| Varactors Single 10V Surface Mount PG-TSSLP-2-1 | |
| Varactors Single 10V Surface Mount SC-79 | |
| Varactors Single 10V Surface Mount SCD-80 | |
| Varactors Single 10V Surface Mount SOD-323 | |
| Varactors Single 10V Surface Mount SOD-523 | |
| Varactors Single 10V Surface Mount SSSMini2-F1 | |
| Varactors Single 10V Surface Mount USC | |
| Varactors Single 12V Surface Mount 0402 | |
| Varactors Single 12V Surface Mount PG-SC79-2 | |
| Varactors Single 12V Surface Mount SC-70-3 | |
| Varactors Single 12V Surface Mount SC-79 | |
| Varactors Single 12V Surface Mount SOD-323 | |
| Varactors Single 12V Surface Mount SOD-882 | |
| Varactors Single 12V Surface Mount SOT-23-3 | |
| Varactors Single 12V Surface Mount SOT-23 | |
| Varactors Single 12V Surface Mount SSMini2-F2 | |
| Varactors Single 12V Surface Mount SSSMini2-F1 | |
| Varactors Single 13V Surface Mount SOD-523 | |
| Varactors Single 15V Surface Mount 0402 | |
| Varactors Single 15V Surface Mount ESC | |
| Varactors Single 15V Surface Mount PG-SC79-2 | |
| Varactors Single 15V Surface Mount SC-79 | |
| Varactors Single 15V Surface Mount SOD-323 | |
| Varactors Single 15V Surface Mount SOD-882 | |
| Varactors Single 15V Surface Mount SOT-23-3 | |
| Varactors Single 15V Surface Mount USC | |
| Varactors Single 16V Surface Mount PG-SC79-2 | |
| Varactors Single 16V Surface Mount PG-SOD323-2 | |
| Varactors Single 16V Surface Mount SCD-80 | |
| Varactors Single 18V Surface Mount Die | |
| Varactors Single 18V Surface Mount SC-79 | |
| Varactors Single 20V Surface Mount 2-FlipChip | |
| Varactors Single 20V Surface Mount SC-79 | |
| Varactors Single 20V Surface Mount SOD-323 | |
| Varactors Single 20V Surface Mount SOD-523 | |
| Varactors Single 20V Surface Mount SOD-882 | |
| Varactors Single 20V Surface Mount SOT-23-3 (TO-236) | |
| Varactors Single 20V Surface Mount | |
| Varactors Single 22V Surface Mount 0402 | |
| Varactors Single 22V Surface Mount 0805-2 | |
| Varactors Single 22V Surface Mount 2-FlipChip | |
| Varactors Single 22V Surface Mount Chip | |
| Varactors Single 22V Surface Mount Die | |
| Varactors Single 22V Surface Mount SC-79 | |
| Varactors Single 22V Surface Mount SOT-23-3 | |
| Varactors Single 22V Surface Mount SOT-23 | |
| Varactors Single 22V Surface Mount | |
| Varactors Single 24V Surface Mount SC-79 | |
| Varactors Single 26V Surface Mount SC-79 | |
| Varactors Single 26V Surface Mount SOD-323 | |
| Varactors Single 27V Surface Mount SOT-23-3 | |
| Varactors Single 28V Surface Mount PG-SOD323-2 | |
| Varactors Single 28V Surface Mount SOD-323 | |
| Varactors Single 28V Surface Mount SOD-882 | |
| Varactors Single 29V Surface Mount SC-79 | |
| Varactors Single 30V Surface Mount 0402 | |
| Varactors Single 30V Surface Mount Chip | |
| Varactors Single 30V Surface Mount DFN1006D-2 | |
| Varactors Single 30V Surface Mount Die | |
| Varactors Single 30V Surface Mount ODS-186 | |
| Varactors Single 30V Surface Mount PG-SC79-2-1 | |
| Varactors Single 30V Surface Mount PG-SC79-2 | |
| Varactors Single 30V Surface Mount PG-SOD323-2 | |
| Varactors Single 30V Surface Mount SC-79 | |
| Varactors Single 30V Surface Mount SCD-80 | |
| Varactors Single 30V Surface Mount SOD-323 | |
| Varactors Single 30V Surface Mount SOD-523 | |
| Varactors Single 30V Surface Mount SOD-882 | |
| Varactors Single 30V Surface Mount SOD2 | |
| Varactors Single 30V Surface Mount SOT-23 (TO-236AB) | |
| Varactors Single 30V Surface Mount SOT-23-3 (TO-236) | |
| Varactors Single 30V Surface Mount SOT-23-3 | |
| Varactors Single 30V Surface Mount SOT-23 | |
| Varactors Single 30V Surface Mount SSMini2-F2 | |
| Varactors Single 30V Through Hole TO-92 | |
| Varactors Single 32V Surface Mount DFN1006D-2 | |
| Varactors Single 32V Surface Mount SOD-323 | |
| Varactors Single 32V Surface Mount SOD-523 | |
| Varactors Single 32V Surface Mount SOD2 | |
| Varactors Single 32V Surface Mount SSMini2-F2 | |
| Varactors Single 34V Surface Mount SSMini2-F2 | |
| Varactors Single 6V Surface Mount ML3-N2 | |
| Varactors Single 6V Surface Mount PG-SC79-2 | |
| Varactors Single 6V Surface Mount PG-SOD323-2 | |
| Varactors Single 6V Surface Mount PG-TSLP-2-1 | |
| Varactors Single 6V Surface Mount PG-TSLP-3-1 | |
| Varactors Single 6V Surface Mount SCD-80 | |
| Varactors Single 6V Surface Mount SOD-523 | |
| Varactors Single 6V Surface Mount SOD2 | |
| Varactors Single 6V Surface Mount SSMini2-F2 | |
| Varactors Single 6V Surface Mount SSSMini2-F1 | |
| Varactors Single 7V Surface Mount PG-SC79-2-1 | |
| Varactors Single 7V Surface Mount PG-SOD323-2 | |
| Varactors Single 7V Surface Mount PG-TSLP-2-1 | |
| Varactors Single 7V Surface Mount SCD-80 | |
| Varactors Single 8V Surface Mount ML3-N2 | |
| Varactors Single 8V Surface Mount SSSMini2-F1 | |
| Varactors |
| Next >> |