2A 40V Schottky Rectifier, Surface Mount Product overview: STPS2L40UF from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 2A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-STPS2L40UF can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount SMBflat
Diode Schottky 40V 2A Surface Mount SMBflat
Diode Schottky 40V 2A Surface Mount SMBflat
DIODE SCHOTTKY 40V 2A SMBFLAT
DIODE SCHOTTKY 40V 2A SMBFLAT
SCHOTTKY DIODE, 2A, 40V, SMB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:2A; Diode Configuration:Single
SCHOTTKY RECTIFIER, 2A, 40V, DO-221-AA; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):2A; Diode Configuration:Single
DIODE SCHOTTKY 40V 2A SMBFLAT
Schottky Diodes & Rectifiers Lo drop Pwr Schottky rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 280-STPS2L40UF | 497-8031-6-ND | STPS2L40UF | STPS2L40UF | 57P1656 | 23AH3629 | 761-STPS2L40UF | STPS2L40UF |
| Product Name | Schottky SMD 2A 40V Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diode, 2A, 40V, Smb; Repetitive Peak Reverse Voltage Stmicroelectronics | Schottky Rectifier, 2A, 40V, Do-221-Aa; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | DIODE SCHOTTKY 40V 2A SMBFLAT | Schottky Diodes & Rectifiers |
| Package | Tape and Reel | SMB; DO-221AA, SMB Flat Leads | DO-213AA | DO-221AA | SMB; DO-221AA, SMB Flat Leads | SMB Flat | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 2 amps | |||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | -65 to 150 C (-85 to 302 F) | |||||
| VF | 0.4300 volts | 0.4300 volts | 0.4300 volts | 0.5000 volts | 0.4300 volts |